Data Connect Enterprise, Inc. MegaLink-I™, Access Converter Model 2703

Description
The Patton Model 2703 MegaLink-I™ wears several hats: As a network termination unit, the Model 2703 receives unstructured, synchronous 2.048 Mbps data from a G.703 network and sends it to a router, bridge, multiplexer or other device. As an interface converter, the Model 2703 accepts 120 Ohm twisted pair or 75 Ohm dual coax network connections (both types of interfaces provided). Then it converts the signals to EIA-530 (V.36/RS-422), V.35 or X.21 formats (switchable) on a UD-26 connector. As a rate converter, the Model 2703 lets a lower bandwidth device-256 Kbps, 512 Kbps, or 1.024 Mbps-connect to a 2.048 Mbps G.703 link. The Model 2703 supports internal, external or network (receive loop) clocking. A loopback test is built-in, and front panel LEDs monitor power, network, master clock and test loop. Several power supply options are available. The Model 2703RC rack card performs all the functions of the standalone box (except rate conversion) and fits in Patton rack systems.
Description
The Patton Model 2703 MegaLink-I™ wears several hats: As a network termination unit, the Model 2703 receives unstructured, synchronous 2.048 Mbps data from a G.703 network and sends it to a router, bridge, multiplexer or other device. As an interface converter, the Model 2703 accepts 120 Ohm twisted pair or 75 Ohm dual coax network connections (both types of interfaces provided). Then it converts the signals to EIA-530 (V.36/RS-422), V.35 or X.21 formats (switchable) on a UD-26 connector. As a rate converter, the Model 2703 lets a lower bandwidth device-256 Kbps, 512 Kbps, or 1.024 Mbps-connect to a 2.048 Mbps G.703 link. The Model 2703 supports internal, external or network (receive loop) clocking. A loopback test is built-in, and front panel LEDs monitor power, network, master clock and test loop. Several power supply options are available. The Model 2703RC rack card performs all the functions of the standalone box (except rate conversion) and fits in Patton rack systems.

Suppliers

Company
Product
Description
Supplier Links
MegaLink-I™, Access Converter - Model 2703 - Data Connect Enterprise, Inc.
Olney, MD, USA
MegaLink-I™, Access Converter
Model 2703
MegaLink-I™, Access Converter Model 2703
The Patton Model 2703 MegaLink-I™ wears several hats: As a network termination unit, the Model 2703 receives unstructured, synchronous 2.048 Mbps data from a G.703 network and sends it to a router, bridge, multiplexer or other device. As an interface converter, the Model 2703 accepts 120 Ohm twisted pair or 75 Ohm dual coax network connections (both types of interfaces provided). Then it converts the signals to EIA-530 (V.36/RS-422), V.35 or X.21 formats (switchable) on a UD-26 connector. As a rate converter, the Model 2703 lets a lower bandwidth device-256 Kbps, 512 Kbps, or 1.024 Mbps-connect to a 2.048 Mbps G.703 link. The Model 2703 supports internal, external or network (receive loop) clocking. A loopback test is built-in, and front panel LEDs monitor power, network, master clock and test loop. Several power supply options are available. The Model 2703RC rack card performs all the functions of the standalone box (except rate conversion) and fits in Patton rack systems.

The Patton Model 2703 MegaLink-I™ wears several hats: As a network termination unit, the Model 2703 receives unstructured, synchronous 2.048 Mbps data from a G.703 network and sends it to a router, bridge, multiplexer or other device. As an interface converter, the Model 2703 accepts 120 Ohm twisted pair or 75 Ohm dual coax network connections (both types of interfaces provided). Then it converts the signals to EIA-530 (V.36/RS-422), V.35 or X.21 formats (switchable) on a UD-26 connector. As a rate converter, the Model 2703 lets a lower bandwidth device-256 Kbps, 512 Kbps, or 1.024 Mbps-connect to a 2.048 Mbps G.703 link. The Model 2703 supports internal, external or network (receive loop) clocking. A loopback test is built-in, and front panel LEDs monitor power, network, master clock and test loop. Several power supply options are available. The Model 2703RC rack card performs all the functions of the standalone box (except rate conversion) and fits in Patton rack systems.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 2703
Product Name MegaLink-I™, Access Converter
Network Equipment Other; Access Converter
Unlock Full Specs
to access all available technical data

Similar Products

Substation Certified Switches - IEN-9425-SS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Allen-Bradley / Rockwell Automation
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details