RAD Data Communications, Inc. Four T1 Channel PDH Multiplexer Optimux-4T1/4T1L

Description
FEATURES The Optimux-4T1 is a multiplexer combining up to four T1 channels over a single fiber optic link. A pair of Optimux-4T1 units offer simple and low-cost connectivity for four T1 channels at distances up to 75 km. Various optical interfaces are available: 850 nm for multimode fiber 1300 nm for single mode fiber 1300 nm LASER and 1550 nm LASER for extended range over single mode fiber An optional second link provides backup using automatic switch-over upon link failure. An optional second power supply provides power redundancy and fail-safe operation. The Optimux-4T1 transmits each of the T1 channels independently, so that each T1 channel can have a different clock. To facilitate system diagnostics, the Optimux-4T1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. Setup, control and diagnostics can be performed via a supervisory port using an ASCII terminal. A voice service channel is available for end-to-end communication between maintenance personnel. The Optimux-4T1 is available as a compact 1 U high unit for mounting in a 19" rack. Multiplexes four T1 channels over a single fiber optic link Multimode or Single mode LASER diode option Range up to 75 km Voice service channel Conforms to CCITT G.703, G.823, G.824, G.955 Optional second fiber optic link provides automatic backup Optional redundant power supply Compact, 1U high enclosure
Description
FEATURES The Optimux-4T1 is a multiplexer combining up to four T1 channels over a single fiber optic link. A pair of Optimux-4T1 units offer simple and low-cost connectivity for four T1 channels at distances up to 75 km. Various optical interfaces are available: 850 nm for multimode fiber 1300 nm for single mode fiber 1300 nm LASER and 1550 nm LASER for extended range over single mode fiber An optional second link provides backup using automatic switch-over upon link failure. An optional second power supply provides power redundancy and fail-safe operation. The Optimux-4T1 transmits each of the T1 channels independently, so that each T1 channel can have a different clock. To facilitate system diagnostics, the Optimux-4T1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. Setup, control and diagnostics can be performed via a supervisory port using an ASCII terminal. A voice service channel is available for end-to-end communication between maintenance personnel. The Optimux-4T1 is available as a compact 1 U high unit for mounting in a 19" rack. Multiplexes four T1 channels over a single fiber optic link Multimode or Single mode LASER diode option Range up to 75 km Voice service channel Conforms to CCITT G.703, G.823, G.824, G.955 Optional second fiber optic link provides automatic backup Optional redundant power supply Compact, 1U high enclosure

Suppliers

Company
Product
Description
Supplier Links
Four T1 Channel PDH Multiplexer - Optimux-4T1/4T1L - Data Connect Enterprise, Inc.
Olney, MD, USA
Four T1 Channel PDH Multiplexer
Optimux-4T1/4T1L
Four T1 Channel PDH Multiplexer Optimux-4T1/4T1L
FEATURES The Optimux-4T1 is a multiplexer combining up to four T1 channels over a single fiber optic link. A pair of Optimux-4T1 units offer simple and low-cost connectivity for four T1 channels at distances up to 75 km. Various optical interfaces are available: 850 nm for multimode fiber 1300 nm for single mode fiber 1300 nm LASER and 1550 nm LASER for extended range over single mode fiber An optional second link provides backup using automatic switch-over upon link failure. An optional second power supply provides power redundancy and fail-safe operation. The Optimux-4T1 transmits each of the T1 channels independently, so that each T1 channel can have a different clock. To facilitate system diagnostics, the Optimux-4T1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. Setup, control and diagnostics can be performed via a supervisory port using an ASCII terminal. A voice service channel is available for end-to-end communication between maintenance personnel. The Optimux-4T1 is available as a compact 1 U high unit for mounting in a 19" rack. Multiplexes four T1 channels over a single fiber optic link Multimode or Single mode LASER diode option Range up to 75 km Voice service channel Conforms to CCITT G.703, G.823, G.824, G.955 Optional second fiber optic link provides automatic backup Optional redundant power supply Compact, 1U high enclosure

FEATURES

  • The Optimux-4T1 is a multiplexer combining up to four T1 channels over a single fiber optic link. A pair of Optimux-4T1 units offer simple and low-cost connectivity for four T1 channels at distances up to 75 km.
  • Various optical interfaces are available:
    • 850 nm for multimode fiber
    • 1300 nm for single mode fiber
    • 1300 nm LASER and 1550 nm LASER for extended range over single mode fiber
  • An optional second link provides backup using automatic switch-over upon link failure.
  • An optional second power supply provides power redundancy and fail-safe operation.
  • The Optimux-4T1 transmits each of the T1 channels independently, so that each T1 channel can have a different clock.
  • To facilitate system diagnostics, the Optimux-4T1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. Setup, control and diagnostics can be performed via a supervisory port using an ASCII terminal.
  • A voice service channel is available for end-to-end communication between maintenance personnel.
  • The Optimux-4T1 is available as a compact 1 U high unit for mounting in a 19" rack.
  • Multiplexes four T1 channels over a single fiber optic link
  • Multimode or Single mode
  • LASER diode option
  • Range up to 75 km
  • Voice service channel
  • Conforms to CCITT G.703, G.823, G.824, G.955
  • Optional second fiber optic link provides automatic backup
  • Optional redundant power supply
  • Compact, 1U high enclosure
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Optimux-4T1/4T1L
Product Name Four T1 Channel PDH Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details