Data Connect Enterprise, Inc. VDSL2 Bridge Modem 5204V-BM

Description
Very High-speed Connectivity for Internet Access and IPTV Service The Data Connect 5204V-BM is a single VDSL2 port Bridge Modem equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. Compliant with ITU-T G.993.2 VDSL2 standard, the Data Connect supports 5204V-BM the highest rate of up to 100Mbps/100Mbps in VDSL2 Profile (30a) with a 6-band solution. Since VDSL2 has the characteristic of faster rates over shorter distances, the ideal architecture for Telecoms is to use fiber optic lines as the backbone and a VDSL2 line as the last mile into the home or office. VDSL2 operates over copper wires so that telecom operators can provide bundled services to end-users similar to those that cable operators offer. With outstanding throughput, the Data Connect 5204V-BM can complement a fiber network to offer the best solution for delivering IPTV or home entertainment services. The Data Connect 5204V-BM also supports both central office (CO) and customer-premises Ethernet packets between VDSL2 port and the Ethernet ports, the Data Connect 5204V-BM also supports both central office (CO) and customer-premises equipment (CPE) modes for back-to-back applications. Besides forwarding Ethernet packet between VDSL2 port and Ethernet ports, The Data Connect 5204V-BM also provides Hardware IGMP snooping for IGMP v1/v2 to facilitate IPTV service without interfering with other applications. Features Compliant with ITU-T G.993.2 VDSL2 Standard VDSL2 Profiles: 8a/b/c/d, 12a/b, 17a, 30a Band Plan 997 and 998 supported Supports Back-to-back application Annex A, Annex B, Annex C supported US0 Supported OLR Supported Ethernet packets over VDSL2 Ethernet packets over VDSL2 Integrated 4-port Ethernet Switch DIP settings for RT/COT
Description
Very High-speed Connectivity for Internet Access and IPTV Service The Data Connect 5204V-BM is a single VDSL2 port Bridge Modem equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. Compliant with ITU-T G.993.2 VDSL2 standard, the Data Connect supports 5204V-BM the highest rate of up to 100Mbps/100Mbps in VDSL2 Profile (30a) with a 6-band solution. Since VDSL2 has the characteristic of faster rates over shorter distances, the ideal architecture for Telecoms is to use fiber optic lines as the backbone and a VDSL2 line as the last mile into the home or office. VDSL2 operates over copper wires so that telecom operators can provide bundled services to end-users similar to those that cable operators offer. With outstanding throughput, the Data Connect 5204V-BM can complement a fiber network to offer the best solution for delivering IPTV or home entertainment services. The Data Connect 5204V-BM also supports both central office (CO) and customer-premises Ethernet packets between VDSL2 port and the Ethernet ports, the Data Connect 5204V-BM also supports both central office (CO) and customer-premises equipment (CPE) modes for back-to-back applications. Besides forwarding Ethernet packet between VDSL2 port and Ethernet ports, The Data Connect 5204V-BM also provides Hardware IGMP snooping for IGMP v1/v2 to facilitate IPTV service without interfering with other applications. Features Compliant with ITU-T G.993.2 VDSL2 Standard VDSL2 Profiles: 8a/b/c/d, 12a/b, 17a, 30a Band Plan 997 and 998 supported Supports Back-to-back application Annex A, Annex B, Annex C supported US0 Supported OLR Supported Ethernet packets over VDSL2 Ethernet packets over VDSL2 Integrated 4-port Ethernet Switch DIP settings for RT/COT

Suppliers

Company
Product
Description
Supplier Links
VDSL2 Bridge Modem - 5204V-BM - Data Connect Enterprise, Inc.
Olney, MD, USA
VDSL2 Bridge Modem
5204V-BM
VDSL2 Bridge Modem 5204V-BM
Very High-speed Connectivity for Internet Access and IPTV Service The Data Connect 5204V-BM is a single VDSL2 port Bridge Modem equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. Compliant with ITU-T G.993.2 VDSL2 standard, the Data Connect supports 5204V-BM the highest rate of up to 100Mbps/100Mbps in VDSL2 Profile (30a) with a 6-band solution. Since VDSL2 has the characteristic of faster rates over shorter distances, the ideal architecture for Telecoms is to use fiber optic lines as the backbone and a VDSL2 line as the last mile into the home or office. VDSL2 operates over copper wires so that telecom operators can provide bundled services to end-users similar to those that cable operators offer. With outstanding throughput, the Data Connect 5204V-BM can complement a fiber network to offer the best solution for delivering IPTV or home entertainment services. The Data Connect 5204V-BM also supports both central office (CO) and customer-premises Ethernet packets between VDSL2 port and the Ethernet ports, the Data Connect 5204V-BM also supports both central office (CO) and customer-premises equipment (CPE) modes for back-to-back applications. Besides forwarding Ethernet packet between VDSL2 port and Ethernet ports, The Data Connect 5204V-BM also provides Hardware IGMP snooping for IGMP v1/v2 to facilitate IPTV service without interfering with other applications. Features Compliant with ITU-T G.993.2 VDSL2 Standard VDSL2 Profiles: 8a/b/c/d, 12a/b, 17a, 30a Band Plan 997 and 998 supported Supports Back-to-back application Annex A, Annex B, Annex C supported US0 Supported OLR Supported Ethernet packets over VDSL2 Ethernet packets over VDSL2 Integrated 4-port Ethernet Switch DIP settings for RT/COT

Very High-speed Connectivity for Internet Access and IPTV Service
The Data Connect 5204V-BM is a single VDSL2 port Bridge Modem equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. Compliant with ITU-T G.993.2 VDSL2 standard, the Data Connect supports 5204V-BM the highest rate of up to 100Mbps/100Mbps in VDSL2 Profile (30a) with a 6-band solution. Since VDSL2 has the characteristic of faster rates over shorter distances, the ideal architecture for Telecoms is to use fiber optic lines as the backbone and a VDSL2 line as the last mile into the home or office. VDSL2 operates over copper wires so that telecom operators can provide bundled services to end-users similar to those that cable operators offer. With outstanding throughput, the Data Connect 5204V-BM can complement a fiber network to offer the best solution for delivering IPTV or home entertainment services. The Data Connect 5204V-BM also supports both central office (CO) and customer-premises Ethernet packets between VDSL2 port and the Ethernet ports, the Data Connect 5204V-BM also supports both central office (CO) and customer-premises equipment (CPE) modes for back-to-back applications. Besides forwarding Ethernet packet between VDSL2 port and Ethernet ports, The Data Connect 5204V-BM also provides Hardware IGMP snooping for IGMP v1/v2 to facilitate IPTV service without interfering with other applications.

Features

  • Compliant with ITU-T G.993.2 VDSL2 Standard
  • VDSL2 Profiles: 8a/b/c/d, 12a/b, 17a, 30a
  • Band Plan 997 and 998 supported
  • Supports Back-to-back application
  • Annex A, Annex B, Annex C supported
  • US0 Supported
  • OLR Supported Ethernet packets over VDSL2
  • Ethernet packets over VDSL2
  • Integrated 4-port Ethernet Switch
  • DIP settings for RT/COT
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 5204V-BM
Product Name VDSL2 Bridge Modem
Network Equipment Bridge
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - EKI-2706G-1GFP-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 6 #
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details