Data Connect Enterprise, Inc. Datasheets for Network Repeaters and Extenders
Networking repeaters regenerate incoming electrical, wireless, or optical signals to preserve signal integrity and extend the distance over which data can travel. They are often used to connect cable segments in IEEE 802.3 networks.
Network Repeaters and Extenders: Learn more
| Product Name | Notes |
|---|---|
| 100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology,... | |
| FEATURES RPT is a miniature G.703 repeater for extending the range of T1 (1.544 Mbps) or E1 (2.048 Mbps) equipment. Two models are available: RPT-I for indoor operation, supplied in... | |
| FEATURES U-RPT extends the range of IDSL or ISDN products to a maximum of 11 km (6.8 miles) over 26 AWG, and 14 km (8.7 miles) over 24 AWG lines. | |
| Features • Extends network distances beyond standard limits while maintaining network performance • Supports all standard Ethernet media types, with repeater units for both mixed-media and homogenous segments • Ensures... | |
| Features High Speed Extension—Achieve speeds up to 5.7 Mbps. Auto-rate Selection—Just plug the units in and automatically realize the maximum possible rate. Or, select the ideal user-configurable rate... | |
| Features Triple the Distance—Extend E1s to nearly 5 km over one pair of wires. Half the Wires—The E1 extender only needs one pair of wires to operate. Voice... | |
| FEATURES H-RPT extends the maximum range of HDSL products up to 7.2 km (4.5 miles) over 26 AWG and 9.2 km (5.7 miles) over 24 AWG (from Central to Remote... | |
| High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology,... | |
| The Data Connect 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing... | |
| The EtherWAN ED3141 is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over... | |
| The EtherWan EX3101 is a point-to-point DSL solution that efficiently extends 10/100 Ethernet circuits to over 600 meters (1,960 feet) at 30 Mbps using existing straight pair copper wire. The... | |
| DCE/Fiber-Tel is a fiber phone line and telephone converter extender is used to connect PSTN voice signals to distant Plain Old Telephone (POTS) devices. DCE/Fiber-Tel provides a fiber media transport... | |
| EtherWan ED3171 | |
| The 2178EE is a point-to-point Industrial Ethernet Extender that efficiently extends 10/100 Ethernet circuits up to 6,232 feet and supports speeds from 1Mbps to 50Mbps using existing straight pair copper... | |
| The CopperLink Model 2172 Ultra-High-Speed Ethernet Extender leverages existing copper infrastructure to deliver high-speed Ethernet extension. Providing data rates up to 50 Mbps in each direction for an aggregated full-duplex... | |
| The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up... | |
| The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up... | |
| The Data Connect 2178 Coax Ethernet Extender is designed for an Industrial Coax Ethernet Extender application. The Data Connect 2178CEE has a switching architecture with 4 RJ-45 10/100Mbps Ethernet ports... | |
| The Data Connect 2178 High Power Wireless Ethernet Extender provides higher transmitting power that translates to better performance and less interference with your wireless network when setting up wireless Ethernet... | |
| The Data Connect 2178CEE-POE, an industrial grade Ethernet Extender with POE supported integrates three advanced technologies: Ethernet extend over coaxial cable or phone wire IEEE 802.3af Power over Ethernet Industrial... | |
| The Data Connect 2178FEE is a 10/100Base Ethernet to 100Base-FX fiber Ethernet extender designed for extending 10/100 Base-T Ethernet over fiber. The Data Connect 2178 Fiber Ethernet Extender supports auto-negotiation... | |
| The Data Connect 2178HSEE is a high speed 100/1000Mbps Downstream / Upstream, over Ethernet extension. The DCE 2178HSEE is designed based on two core networking technology, Ethernet and the latest... | |
| The Data Connect 2178WEE Wireless Ethernet Extender is an ideal and inexpensive way to extend Ethernet when no fiber or copper wiring is available. This means any computer or wireless—enable... | |
| The Data Connect 48VPOF-GB is a Gigabit speed POE injector providing 48VDC to an IP Phone, IP Camera, or any other piece of IP Equipment at the end of a... | |
| The Data Connect Copper-T and Copper-E are 4-wire repeaters for use on customer owned lines or extend Telephone Company demark. The Extenders are used to extend in-house T-1 and E-1... | |
| The Data Connect DCE 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using... | |
| The Data Connect DCE/ 2178MDEE Industrial Grade Multi Drop Ethernet Extender is an one 8-port 10/100Base-TX switch and two 2-wire Ethernet ports used to extend Ethernet up to 300 meters... | |
| The Data Connect Fiber-E is a fiber media E1 extender for G.703 E1 transmission. The BNC model provides unbalanced 75 Ohm coaxial connections while the RJ-45 model provides balanced 120... | |
| The Data Connect Fiber-T3, STM-1 Based Multi-Service Provisioning Platform is used to extend T3/E3/DS3 networks over fiber connection, features an advanced compact Add Drop Multiplexer which can transmit up to... | |
| The Data Connect low speed IG202T Industrial Grade Bell 202 modem is designed and manufactured for rugged industrial communication networks. The IG202T delivers cost effective and reliable 1200bps asynchronous solutions... | |
| The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card... | |
| The Data Quadfiber-E is a 1U half 19” standalone or rack mountable E1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its... | |
| The Data Quadfiber-T is a 1U half 19” standalone or rack mountable T1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its... | |
| The DCE 2178LRE is a Long Reach Ethernet Network Extender (LRE) designed to provide bonded, high-speed services over SHDSL on existing copper infrastructure using standards based on EFM (Ethernet in... | |
| The fully configured Model 8835 is a "Smart", versatile and cost-effective three-port Ethernet LAN Repeater that is used to terminate fiber optic LANs from a remote Network Node while providing... | |
| The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum... | |
| The IG96HFP industrial grade 9.6 kbps hyper fast modem is designed to operate over 4-wire full duplex or 2 wire half duplex unconditioned leased lines or private metallic circuits. For... | |
| The Model 2150 offers one of the most efficient, reliable, and cost effective solutions for connecting peered 10/100Base-T Ethernet LANs; reaching remote PCs and equipment; or delivering last-mile ISP services-all... | |
| The Patton CopperLink Model 2160 Series simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure. LAN extension doesn’t have to be expensive or difficult. Patton’s Model... | |
| The Patton Model 2151 Multi-Rate CopperLink Ethernet Extender enables the utilization of existing copper infrastructure for high speed Ethernet extensions at data rates up to 15 Mbps. The 2151 includes... | |
| The Patton Model 2157R simplifies network extension by utilizing pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used... | |
| The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect... | |
| There are many applications for long distance LAN extension that do not require ultra-high rates. The Model 2155 is perfect for just those applications. You can connect these modems up... | |
| To provide an easy use yet powerful solution for FTTX applications, The Data Connect releases a new 10/100/1000Base-T to 1000Base-SX/LX Smart Media Converter, 2178FEE-GB, featuring plug & play and smart... | |
| When you have a remote location that needs connection to your LAN, think about the Patton model 2156 LAN extender. With a simple set of plug-and-play extenders, you can make... | |
| Fiber Optic Extension Features: SMPTE 259M and 305M Extension 143Mbps, 177Mbps, 270Mbps and 360Mbps supported Multimode and Single Mode Fiber Support Distances over 100Km Up to 30 SDI Extenders in... |