Data Connect Enterprise, Inc. Modem IGV23

Description
The Data Connect low speed IGV23 Industrial Grade ITU-V23 modem is designed and manufactured for rugged industrial communication networks. The IGV23 delivers cost effective and reliable 1200bps asynchronous solutions for point to point and multipoint connectivity.The IGV23 Industrial Grade ITU-V23 modem is ideal for industrial communication applications including SCADA systems,RTUs, traffic monitor and control, and industrial and automation networks. The IGV23 supports RTUs with switch selectable settings and no AT command set required. The IGV23 modem is designed to operate over 4-wire full duplex or 2-wire half duplex over unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs FSK modulations to be compatible with ITU-V23 standards, which can communicate over a variety of transmission lines.The IGV23 Industrial Grade ITU-V23 modem can operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation the IGV23 is ideal for point-to-point and point-to-multipoint polling networks, where reliability and low-network latency are critical for system performance. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, SG) in point-to-point and multi-point polling applications. The IGV23 industrial grade ITU-V23 modem has selectable EIA RS-232/V.24 and RS-485 DTE support. It also features built-in diagnostics for local and remote testing.The configuration and options on the IGV23 is provided by DIP switches and jumpers, eliminating the need for an AT command set. The IGV23 has heavy-duty surge protection at the power supply and leased line inputs. IGV23 also uses an isolated DC to DC power converter for protecting critical DC or battery power systems. Features Data Rate: 0 – 1200bps ITU-V.23 compatible operation for 1200bps over Telco lines 4-Wire full duplex or 2-Wire half duplex over unconditioned or conditioned line for point-to-point or point-to-multipoint Selectable EIA RS-232/V.24 and RS-485 STE support Built-in loopback diagnostics for local and remote testing Configuration and options provided by DIP switches and jumpers, no AT command set is required Heavy-duty surge protection provided at power supply and leased line Supports wide range of AC and DC power supply options isolated DC to DC converter for protecting critical DC or battery power system Wide range of operating temperatures from -40°C to 85°C
Description
The Data Connect low speed IGV23 Industrial Grade ITU-V23 modem is designed and manufactured for rugged industrial communication networks. The IGV23 delivers cost effective and reliable 1200bps asynchronous solutions for point to point and multipoint connectivity.The IGV23 Industrial Grade ITU-V23 modem is ideal for industrial communication applications including SCADA systems,RTUs, traffic monitor and control, and industrial and automation networks. The IGV23 supports RTUs with switch selectable settings and no AT command set required. The IGV23 modem is designed to operate over 4-wire full duplex or 2-wire half duplex over unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs FSK modulations to be compatible with ITU-V23 standards, which can communicate over a variety of transmission lines.The IGV23 Industrial Grade ITU-V23 modem can operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation the IGV23 is ideal for point-to-point and point-to-multipoint polling networks, where reliability and low-network latency are critical for system performance. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, SG) in point-to-point and multi-point polling applications. The IGV23 industrial grade ITU-V23 modem has selectable EIA RS-232/V.24 and RS-485 DTE support. It also features built-in diagnostics for local and remote testing.The configuration and options on the IGV23 is provided by DIP switches and jumpers, eliminating the need for an AT command set. The IGV23 has heavy-duty surge protection at the power supply and leased line inputs. IGV23 also uses an isolated DC to DC power converter for protecting critical DC or battery power systems. Features Data Rate: 0 – 1200bps ITU-V.23 compatible operation for 1200bps over Telco lines 4-Wire full duplex or 2-Wire half duplex over unconditioned or conditioned line for point-to-point or point-to-multipoint Selectable EIA RS-232/V.24 and RS-485 STE support Built-in loopback diagnostics for local and remote testing Configuration and options provided by DIP switches and jumpers, no AT command set is required Heavy-duty surge protection provided at power supply and leased line Supports wide range of AC and DC power supply options isolated DC to DC converter for protecting critical DC or battery power system Wide range of operating temperatures from -40°C to 85°C

Suppliers

Company
Product
Description
Supplier Links
Modem IGV23
The Data Connect low speed IGV23 Industrial Grade ITU-V23 modem is designed and manufactured for rugged industrial communication networks. The IGV23 delivers cost effective and reliable 1200bps asynchronous solutions for point to point and multipoint connectivity.The IGV23 Industrial Grade ITU-V23 modem is ideal for industrial communication applications including SCADA systems,RTUs, traffic monitor and control, and industrial and automation networks. The IGV23 supports RTUs with switch selectable settings and no AT command set required. The IGV23 modem is designed to operate over 4-wire full duplex or 2-wire half duplex over unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs FSK modulations to be compatible with ITU-V23 standards, which can communicate over a variety of transmission lines.The IGV23 Industrial Grade ITU-V23 modem can operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation the IGV23 is ideal for point-to-point and point-to-multipoint polling networks, where reliability and low-network latency are critical for system performance. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, SG) in point-to-point and multi-point polling applications. The IGV23 industrial grade ITU-V23 modem has selectable EIA RS-232/V.24 and RS-485 DTE support. It also features built-in diagnostics for local and remote testing.The configuration and options on the IGV23 is provided by DIP switches and jumpers, eliminating the need for an AT command set. The IGV23 has heavy-duty surge protection at the power supply and leased line inputs. IGV23 also uses an isolated DC to DC power converter for protecting critical DC or battery power systems. Features Data Rate: 0 – 1200bps ITU-V.23 compatible operation for 1200bps over Telco lines 4-Wire full duplex or 2-Wire half duplex over unconditioned or conditioned line for point-to-point or point-to-multipoint Selectable EIA RS-232/V.24 and RS-485 STE support Built-in loopback diagnostics for local and remote testing Configuration and options provided by DIP switches and jumpers, no AT command set is required Heavy-duty surge protection provided at power supply and leased line Supports wide range of AC and DC power supply options isolated DC to DC converter for protecting critical DC or battery power system Wide range of operating temperatures from -40°C to 85°C

The Data Connect low speed IGV23 Industrial Grade ITU-V23 modem is designed and manufactured for rugged industrial communication networks. The IGV23 delivers cost effective and reliable 1200bps asynchronous solutions for point to point and multipoint connectivity.The IGV23 Industrial Grade ITU-V23 modem is ideal for industrial communication applications including SCADA systems,RTUs, traffic monitor and control, and industrial and automation networks. The IGV23 supports RTUs with switch selectable settings and no AT command set required. The IGV23 modem is designed to operate over 4-wire full duplex or 2-wire half duplex over unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs FSK modulations to be compatible with ITU-V23 standards, which can communicate over a variety of transmission lines.The IGV23 Industrial Grade ITU-V23 modem can operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation the IGV23 is ideal for point-to-point and point-to-multipoint polling networks, where reliability and low-network latency are critical for system performance. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, SG) in point-to-point and multi-point polling applications. The IGV23 industrial grade ITU-V23 modem has selectable EIA RS-232/V.24 and RS-485 DTE support. It also features built-in diagnostics for local and remote testing.The configuration and options on the IGV23 is provided by DIP switches and jumpers, eliminating the need for an AT command set. The IGV23 has heavy-duty surge protection at the power supply and leased line inputs. IGV23 also uses an isolated DC to DC power converter for protecting critical DC or battery power systems.

Features

  • Data Rate: 0 – 1200bps
  • ITU-V.23 compatible operation for 1200bps over Telco lines
  • 4-Wire full duplex or 2-Wire half duplex over unconditioned or conditioned line for point-to-point or point-to-multipoint
  • Selectable EIA RS-232/V.24 and RS-485 STE support
  • Built-in loopback diagnostics for local and remote testing
  • Configuration and options provided by DIP switches and jumpers, no AT command set is required
  • Heavy-duty surge protection provided at power supply and leased line
  • Supports wide range of AC and DC power supply options isolated DC to DC converter for protecting critical DC or battery power system
  • Wide range of operating temperatures from -40°C to 85°C
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number IGV23
Product Name Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Industrial Communication Gateway with TI Cortex A8, 2 LAN & 6 COM - ECU-1152TL-R11ABE - Advantech
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details