RAD Data Communications, Inc. Asynchronous High Speed Short Range Modem SRM-6AV

Description
FEATURES The miniature SRM-6AV 4-wire, high speed, short range modem connects full duplex asynchronous DTEs over two twisted pairs. Operating at data rates up to 115.2 kbps, SRM-6AV has a range of 3 km, at 115.2 kbps over 24 AWG cable. SRM-6AV supports any asynchronous character length, parity setting and any combination of start and stop bits with no need to set any straps or jumpers. A DTE/DCE switch allows SRM-6AV to operate as DTE in order to connect to another DCE, without requiring a crosscable. The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Connection to the line is through an isolation transformer, for protection against AC or DC overvoltages. SRM-6AV operates without connection to an AC supply, using ultra-low power from the data and control signals. SRM-6AV is available with a male or female integral 25-pin connector for the DTE interface and a five-screw (4-wire and ground) connector block for the line. Optionally, the line connection can be RJ-12 or RJ-45.
Description
FEATURES The miniature SRM-6AV 4-wire, high speed, short range modem connects full duplex asynchronous DTEs over two twisted pairs. Operating at data rates up to 115.2 kbps, SRM-6AV has a range of 3 km, at 115.2 kbps over 24 AWG cable. SRM-6AV supports any asynchronous character length, parity setting and any combination of start and stop bits with no need to set any straps or jumpers. A DTE/DCE switch allows SRM-6AV to operate as DTE in order to connect to another DCE, without requiring a crosscable. The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Connection to the line is through an isolation transformer, for protection against AC or DC overvoltages. SRM-6AV operates without connection to an AC supply, using ultra-low power from the data and control signals. SRM-6AV is available with a male or female integral 25-pin connector for the DTE interface and a five-screw (4-wire and ground) connector block for the line. Optionally, the line connection can be RJ-12 or RJ-45.

Suppliers

Company
Product
Description
Supplier Links
Asynchronous High Speed Short Range Modem - SRM-6AV - Data Connect Enterprise, Inc.
Olney, MD, USA
Asynchronous High Speed Short Range Modem
SRM-6AV
Asynchronous High Speed Short Range Modem SRM-6AV
FEATURES The miniature SRM-6AV 4-wire, high speed, short range modem connects full duplex asynchronous DTEs over two twisted pairs. Operating at data rates up to 115.2 kbps, SRM-6AV has a range of 3 km, at 115.2 kbps over 24 AWG cable. SRM-6AV supports any asynchronous character length, parity setting and any combination of start and stop bits with no need to set any straps or jumpers. A DTE/DCE switch allows SRM-6AV to operate as DTE in order to connect to another DCE, without requiring a crosscable. The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Connection to the line is through an isolation transformer, for protection against AC or DC overvoltages. SRM-6AV operates without connection to an AC supply, using ultra-low power from the data and control signals. SRM-6AV is available with a male or female integral 25-pin connector for the DTE interface and a five-screw (4-wire and ground) connector block for the line. Optionally, the line connection can be RJ-12 or RJ-45.

FEATURES

  • The miniature SRM-6AV 4-wire, high speed, short range modem connects full duplex asynchronous DTEs over two twisted pairs.
  • Operating at data rates up to 115.2 kbps, SRM-6AV has a range of 3 km, at 115.2 kbps over 24 AWG cable.
  • SRM-6AV supports any asynchronous character length, parity setting and any combination of start and stop bits with no need to set any straps or jumpers.
  • A DTE/DCE switch allows SRM-6AV to operate as DTE in order to connect to another DCE, without requiring a crosscable.
  • The low transmit level minimizes crosstalk onto adjacent circuits within the same cable.
  • Connection to the line is through an isolation transformer, for protection against AC or DC overvoltages.
  • SRM-6AV operates without connection to an AC supply, using ultra-low power from the data and control signals.
  • SRM-6AV is available with a male or female integral 25-pin connector for the DTE interface and a five-screw (4-wire and ground) connector block for the line. Optionally, the line connection can be RJ-12 or RJ-45.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SRM-6AV
Product Name Asynchronous High Speed Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Smart device communicator for HART or Foundation Fieldbus field devices -  - Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2499099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details