Data Connect Enterprise, Inc. Datasheets for VoIP and IP Telephony
VoIP and IP telephony allows PC users to make phone calls over the Internet or other packet networks via gateways and standard telephones.
VoIP and IP Telephony: Learn more
| Product Name | Notes |
|---|---|
| Features VDSL Interface 24 Full duplex VDSL links via RJ-21 (Telco-50) connector 24 corresponding POTS lines via RJ-21 (Telco-50) connector Built-in POTS splitter for each VDSL port Link to 5201V-BM,... | |
| Features VDSL Interface 8 x RJ-11 connectors for VDSL2 connection 8 x RJ-11 connectors for telephone/ POTS connection Built-in POTS splitter for each VDSL port Auto-speed function for VDSL2 link... | |
| 100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology,... | |
| 100/100Mbps Downstream/ Upstream, high Performance Ethernet over VDSL Solution The Data Connect 5201V-BM is an Ethernet-over-VDSL Bridge Modem with high performance, it is designed based on two core networking technology,... | |
| Remote Router Porting with Patton's Ethernet-over-E1 Bridge Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2701/I Ethernet-over-E1 Bridge. Called "Remote... | |
| FEATURES Supports bandwidth efficient transmission of one E1, T1 or (4) FXS ports over IP or a single fractional TDM link. Simultaneous transmission over IP and TDM networks Unique TDMoIP... | |
| Features 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis—Highest system density in the market means the lowest cost per port; up... | |
| Features Flexible ISDN BRI and FXS/FXO Port Combinations—Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and... | |
| High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology,... | |
| NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router,... | |
| Perfectly Designed for FTTx Last Mile Applications The Data Connect 5224V-DSGSFP series is telecom-level high performance VDSL2 IP DSLAM (Digital Subscriber Line Access Multiplexer) with 24-Port VDSL2, 2-Port Gigabit TP... | |
| Adtran NetVanta 6355 - VoIP SIP Access gateway with PoE switch Formerly Netvanta 1355. Up to 3 T1 interfaces, 24 10/100 Eth PoE switchports, two combo 1000Base-T/SFP Gigabit Uplink, 2... | |
| Base on flexible VoIP technology platform, the Data Connects DCE ATA-1000 Analog Telephone Adapter products are standards-based SIP (RFC 3261) communications devices. The DCE ATA-1000 is widely deployed by VoIP... | |
| Based on the flexible VoIP technology platform, the Data Connect Analog Telephone Adapter products are standard-based SIP (RFC 3261) communication devices, which are widely deployed by VoIP providers of the... | |
| Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity,... | |
| Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable... | |
| RAD VMUX-2100 is a modular voice trunking gateway that compresses and transports up to 16 E1/T1 voice trunks over E1, T1 or IP links. RAD VMUX-2100 employs G.723.1, G.729 Annex... | |
| The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX,... | |
| The Data Connect 5201A-BM single port Ethernet ADSL2/2+ Bridge Modem connects an “Always-On” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC... | |
| The NetVanta 1234 with PoE is a managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications... | |
| The NetVanta 1238 with PoE is a managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications... | |
| The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP... | |
| The SmartNode 4400 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
| The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to... | |
| The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of... | |
| The SmartNode 4650 series is the CPE of choice for business broadband access providers that want to generate new revenue and acquire new customers through voice-over-IP. Part of the proven... | |
| The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
| The SmartNode 4960 is the ideal CPE for ISDN PRI business trunking or corporate VoIP access. Part of the proven market-leading SmartNode VoIP product family, the 4960 Series features models... | |
| The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine... |