RAD Data Communications, Inc. HDSL Access Unit HTU-2

Description
Extends the range of digital equipment over existing copper cables, eliminating the need for repeaters or optical cables Range of up to 9.2 km (5.7 miles) with H-RPT repeater or up to 4.8 km (3 miles) without repeater Data rates n x 56 or n x 64 kbps, up to 2048 kbps Complies with the ETSI HDSL standards Supports digital interfaces of V.35, V.36, X.21, RS-530 or built-in Ethernet bridge Card version for LRS-12 modem rack with SNMP management Built-in SNMP agent for standalone and card versions Embedded channel for control and diagnostics of both central and remote units Supports priority bumping Setup, control and monitoring via front-panel LCD or supervisory port HTU-2C provides remote power feeding option for HTU-E1L/P and HTU-2/P HTU-2 and HTU-2C work opposite HTU-E1, HTU-E1L, HCD-E1 and H-RPT High voltage line protection in compliance with ITU K.21
Description
Extends the range of digital equipment over existing copper cables, eliminating the need for repeaters or optical cables Range of up to 9.2 km (5.7 miles) with H-RPT repeater or up to 4.8 km (3 miles) without repeater Data rates n x 56 or n x 64 kbps, up to 2048 kbps Complies with the ETSI HDSL standards Supports digital interfaces of V.35, V.36, X.21, RS-530 or built-in Ethernet bridge Card version for LRS-12 modem rack with SNMP management Built-in SNMP agent for standalone and card versions Embedded channel for control and diagnostics of both central and remote units Supports priority bumping Setup, control and monitoring via front-panel LCD or supervisory port HTU-2C provides remote power feeding option for HTU-E1L/P and HTU-2/P HTU-2 and HTU-2C work opposite HTU-E1, HTU-E1L, HCD-E1 and H-RPT High voltage line protection in compliance with ITU K.21

Suppliers

Company
Product
Description
Supplier Links
HDSL Access Unit - HTU-2 - Data Connect Enterprise, Inc.
Olney, MD, USA
HDSL Access Unit
HTU-2
HDSL Access Unit HTU-2
Extends the range of digital equipment over existing copper cables, eliminating the need for repeaters or optical cables Range of up to 9.2 km (5.7 miles) with H-RPT repeater or up to 4.8 km (3 miles) without repeater Data rates n x 56 or n x 64 kbps, up to 2048 kbps Complies with the ETSI HDSL standards Supports digital interfaces of V.35, V.36, X.21, RS-530 or built-in Ethernet bridge Card version for LRS-12 modem rack with SNMP management Built-in SNMP agent for standalone and card versions Embedded channel for control and diagnostics of both central and remote units Supports priority bumping Setup, control and monitoring via front-panel LCD or supervisory port HTU-2C provides remote power feeding option for HTU-E1L/P and HTU-2/P HTU-2 and HTU-2C work opposite HTU-E1, HTU-E1L, HCD-E1 and H-RPT High voltage line protection in compliance with ITU K.21
  • Extends the range of digital equipment over existing copper cables, eliminating the need for repeaters or optical cables
  • Range of up to 9.2 km (5.7 miles) with H-RPT repeater or up to 4.8 km (3 miles) without repeater
  • Data rates n x 56 or n x 64 kbps, up to 2048 kbps
  • Complies with the ETSI HDSL standards
  • Supports digital interfaces of V.35, V.36, X.21, RS-530 or built-in Ethernet bridge
  • Card version for LRS-12 modem rack with SNMP management
  • Built-in SNMP agent for standalone and card versions Embedded channel for control and diagnostics of both central and remote units
  • Supports priority bumping
  • Setup, control and monitoring via front-panel LCD or supervisory port
  • HTU-2C provides remote power feeding option for HTU-E1L/P and HTU-2/P
  • HTU-2 and HTU-2C work opposite HTU-E1, HTU-E1L, HCD-E1 and H-RPT
  • High voltage line protection in compliance with ITU K.21
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number HTU-2
Product Name HDSL Access Unit
Area Network Type LAN Capable
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2324GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 24 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details