Data Connect Enterprise, Inc. ipRocketLink Model 3086

Description
The Patton Model 3086 ipRocketLink IAD redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard, the Patton 3086 ipRocketLink enables 2.3/4.6 Mbps speeds (4.0 Mbps on T1/E1 models) at nx64 (n=1..36/72) over a single pair of wires while combining standards-based transmission with TDM(V.35, X.21, or T1/E1), Ethernet, and high speed IP routing...all in one compact package. With Patton's FlexIP™ architecture, the Model 3086 offers a V.35,X.21, or T1/E1 interface and 10/100 Ethernet ports. The Ethernet port enables access to any IP network via ATM, PPP, or Frame Relay while the TDM port transparently carries traffic to a data or voice network. Both interfaces can be simultaneously selected with user-defined bandwidth for each port. The 3086 boasts easy installation with DIP switch, Telnet, and WWW/SNMP management. It provides bridging and routing functionality, along with advanced IP features like NAT and Firewall, and optional IPSec-based VPN. As part of Patton's family of ipDSL products, the Model 3086 offers a complete, managed, end-to-end system when used with Patton's central site access concentrators.
Description
The Patton Model 3086 ipRocketLink IAD redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard, the Patton 3086 ipRocketLink enables 2.3/4.6 Mbps speeds (4.0 Mbps on T1/E1 models) at nx64 (n=1..36/72) over a single pair of wires while combining standards-based transmission with TDM(V.35, X.21, or T1/E1), Ethernet, and high speed IP routing...all in one compact package. With Patton's FlexIP™ architecture, the Model 3086 offers a V.35,X.21, or T1/E1 interface and 10/100 Ethernet ports. The Ethernet port enables access to any IP network via ATM, PPP, or Frame Relay while the TDM port transparently carries traffic to a data or voice network. Both interfaces can be simultaneously selected with user-defined bandwidth for each port. The 3086 boasts easy installation with DIP switch, Telnet, and WWW/SNMP management. It provides bridging and routing functionality, along with advanced IP features like NAT and Firewall, and optional IPSec-based VPN. As part of Patton's family of ipDSL products, the Model 3086 offers a complete, managed, end-to-end system when used with Patton's central site access concentrators.

Suppliers

Company
Product
Description
Supplier Links
ipRocketLink Model 3086
The Patton Model 3086 ipRocketLink IAD redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard, the Patton 3086 ipRocketLink enables 2.3/4.6 Mbps speeds (4.0 Mbps on T1/E1 models) at nx64 (n=1..36/72) over a single pair of wires while combining standards-based transmission with TDM(V.35, X.21, or T1/E1), Ethernet, and high speed IP routing...all in one compact package. With Patton's FlexIP™ architecture, the Model 3086 offers a V.35,X.21, or T1/E1 interface and 10/100 Ethernet ports. The Ethernet port enables access to any IP network via ATM, PPP, or Frame Relay while the TDM port transparently carries traffic to a data or voice network. Both interfaces can be simultaneously selected with user-defined bandwidth for each port. The 3086 boasts easy installation with DIP switch, Telnet, and WWW/SNMP management. It provides bridging and routing functionality, along with advanced IP features like NAT and Firewall, and optional IPSec-based VPN. As part of Patton's family of ipDSL products, the Model 3086 offers a complete, managed, end-to-end system when used with Patton's central site access concentrators.

The Patton Model 3086 ipRocketLink IAD redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard, the Patton 3086 ipRocketLink enables 2.3/4.6 Mbps speeds (4.0 Mbps on T1/E1 models) at nx64 (n=1..36/72) over a single pair of wires while combining standards-based transmission with TDM(V.35, X.21, or T1/E1), Ethernet, and high speed IP routing...all in one compact package. With Patton's FlexIP™ architecture, the Model 3086 offers a V.35,X.21, or T1/E1 interface and 10/100 Ethernet ports. The Ethernet port enables access to any IP network via ATM, PPP, or Frame Relay while the TDM port transparently carries traffic to a data or voice network. Both interfaces can be simultaneously selected with user-defined bandwidth for each port. The 3086 boasts easy installation with DIP switch, Telnet, and WWW/SNMP management. It provides bridging and routing functionality, along with advanced IP features like NAT and Firewall, and optional IPSec-based VPN. As part of Patton's family of ipDSL products, the Model 3086 offers a complete, managed, end-to-end system when used with Patton's central site access concentrators.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 3086
Product Name ipRocketLink
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Substation Certified Switches - IEN-9425-SS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Passive 4 to 24 Optical Transmissive Star - 9024 - S.I. Tech, Inc.
Specs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
View Details