Data Connect Enterprise, Inc. AC Powered, Synchronous Short Range Modem Model 1070

Description
The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is one where the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted energy on the twisted pair line. The Model 1070 counters this problem in several ways: Optical isolation eliminates ground loop currents in between-building applications. Silicon Avalanche Diode surge protection takes out data line transients from lightning strikes and other sources of EMR. Finally, a custom VLSI chip inside the Model 1070 filters out noise separately at each data rate. A mission critical environment is one where data integrity is essential. The user needs to insure that the modem connection is operating properly and that the data is being passed. The Model 1070 insures data integrity, not only by using surge protection and optical isolation, but by providing local and remote loopback tests and front panel LED signal monitors. In addition to being ideal for low power, high noise and mission critical environments, the Model 1070 has convenience features that make it the best choice for many other sync. applications: The 1070 handles both hardware and software flow control requirements, has both a terminal block and RJ-11 jack for twisted pair hook up, and provides external access for all configuration switches.
Description
The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is one where the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted energy on the twisted pair line. The Model 1070 counters this problem in several ways: Optical isolation eliminates ground loop currents in between-building applications. Silicon Avalanche Diode surge protection takes out data line transients from lightning strikes and other sources of EMR. Finally, a custom VLSI chip inside the Model 1070 filters out noise separately at each data rate. A mission critical environment is one where data integrity is essential. The user needs to insure that the modem connection is operating properly and that the data is being passed. The Model 1070 insures data integrity, not only by using surge protection and optical isolation, but by providing local and remote loopback tests and front panel LED signal monitors. In addition to being ideal for low power, high noise and mission critical environments, the Model 1070 has convenience features that make it the best choice for many other sync. applications: The 1070 handles both hardware and software flow control requirements, has both a terminal block and RJ-11 jack for twisted pair hook up, and provides external access for all configuration switches.

Suppliers

Company
Product
Description
Supplier Links
AC Powered, Synchronous Short Range Modem - Model 1070 - Data Connect Enterprise, Inc.
Olney, MD, USA
AC Powered, Synchronous Short Range Modem
Model 1070
AC Powered, Synchronous Short Range Modem Model 1070
The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is one where the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted energy on the twisted pair line. The Model 1070 counters this problem in several ways: Optical isolation eliminates ground loop currents in between-building applications. Silicon Avalanche Diode surge protection takes out data line transients from lightning strikes and other sources of EMR. Finally, a custom VLSI chip inside the Model 1070 filters out noise separately at each data rate. A mission critical environment is one where data integrity is essential. The user needs to insure that the modem connection is operating properly and that the data is being passed. The Model 1070 insures data integrity, not only by using surge protection and optical isolation, but by providing local and remote loopback tests and front panel LED signal monitors. In addition to being ideal for low power, high noise and mission critical environments, the Model 1070 has convenience features that make it the best choice for many other sync. applications: The 1070 handles both hardware and software flow control requirements, has both a terminal block and RJ-11 jack for twisted pair hook up, and provides external access for all configuration switches.

The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is one where the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts.

A high noise environment is one where transmission is impeded by unwanted energy on the twisted pair line. The Model 1070 counters this problem in several ways: Optical isolation eliminates ground loop currents in between-building applications. Silicon Avalanche Diode surge protection takes out data line transients from lightning strikes and other sources of EMR. Finally, a custom VLSI chip inside the Model 1070 filters out noise separately at each data rate.

A mission critical environment is one where data integrity is essential. The user needs to insure that the modem connection is operating properly and that the data is being passed. The Model 1070 insures data integrity, not only by using surge protection and optical isolation, but by providing local and remote loopback tests and front panel LED signal monitors.

In addition to being ideal for low power, high noise and mission critical environments, the Model 1070 has convenience features that make it the best choice for many other sync. applications: The 1070 handles both hardware and software flow control requirements, has both a terminal block and RJ-11 jack for twisted pair hook up, and provides external access for all configuration switches.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 1070
Product Name AC Powered, Synchronous Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - BB-SR30518120-ND - DigiKey
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details