ZyXEL Communications, Inc. Compact Modem/Router 660M

Description
ZyXEL Prestige 660R ADSL2/2+ Compact Modem/Router ZyXEL's P-660R Compact series is the next generation of compact routers capable of speeds up to 12Mbps (ADSL2) and 24 Mbps (ADSL2+). Enabling high-speed Internet connections, the P-660R is designed for small office, home office, and residential users. Higher-speed Internet Access ZyXEL's P-660R Compact series router complies with ADSL worldwide standards. With speeds of up to 12Mbps (ADSL2) or 24Mbps (ADSL2+), the P-660R series offers higher data transfer rates and better bandwidth than traditional ADSL enabled gateways. With the ZyXEL Prestige 660R ADSL2 and ADSL2+ Modem/Router users can enjoy not only high-speed ADSL services, but also broadband multimedia applications such as interactive gaming, video streaming, and real-time audio much easier than before. UPnP Support The P-660R series supports UPnP discovery and UPnP NAT traversal. Using the standard TCP/IP protocol, the P-660R Compact series can join a network, obtain an IP address, convey its capabilities, and learn about other devices on the network. Zero Configuration Support Thanks to ZyXEL's exclusive Zero Configuration technology, quick and easy installation which allows users to hook up a DSL connection in minutes. Compact Size The P-660R Compact series benefits from its smaller size. It's compact, flexible, easy to install. It's cooler in both operations and appearance.
Description
ZyXEL Prestige 660R ADSL2/2+ Compact Modem/Router ZyXEL's P-660R Compact series is the next generation of compact routers capable of speeds up to 12Mbps (ADSL2) and 24 Mbps (ADSL2+). Enabling high-speed Internet connections, the P-660R is designed for small office, home office, and residential users. Higher-speed Internet Access ZyXEL's P-660R Compact series router complies with ADSL worldwide standards. With speeds of up to 12Mbps (ADSL2) or 24Mbps (ADSL2+), the P-660R series offers higher data transfer rates and better bandwidth than traditional ADSL enabled gateways. With the ZyXEL Prestige 660R ADSL2 and ADSL2+ Modem/Router users can enjoy not only high-speed ADSL services, but also broadband multimedia applications such as interactive gaming, video streaming, and real-time audio much easier than before. UPnP Support The P-660R series supports UPnP discovery and UPnP NAT traversal. Using the standard TCP/IP protocol, the P-660R Compact series can join a network, obtain an IP address, convey its capabilities, and learn about other devices on the network. Zero Configuration Support Thanks to ZyXEL's exclusive Zero Configuration technology, quick and easy installation which allows users to hook up a DSL connection in minutes. Compact Size The P-660R Compact series benefits from its smaller size. It's compact, flexible, easy to install. It's cooler in both operations and appearance.

Suppliers

Company
Product
Description
Supplier Links
Compact Modem/Router - 660M - Data Connect Enterprise, Inc.
Olney, MD, USA
Compact Modem/Router
660M
Compact Modem/Router 660M
ZyXEL Prestige 660R ADSL2/2+ Compact Modem/Router ZyXEL's P-660R Compact series is the next generation of compact routers capable of speeds up to 12Mbps (ADSL2) and 24 Mbps (ADSL2+). Enabling high-speed Internet connections, the P-660R is designed for small office, home office, and residential users. Higher-speed Internet Access ZyXEL's P-660R Compact series router complies with ADSL worldwide standards. With speeds of up to 12Mbps (ADSL2) or 24Mbps (ADSL2+), the P-660R series offers higher data transfer rates and better bandwidth than traditional ADSL enabled gateways. With the ZyXEL Prestige 660R ADSL2 and ADSL2+ Modem/Router users can enjoy not only high-speed ADSL services, but also broadband multimedia applications such as interactive gaming, video streaming, and real-time audio much easier than before. UPnP Support The P-660R series supports UPnP discovery and UPnP NAT traversal. Using the standard TCP/IP protocol, the P-660R Compact series can join a network, obtain an IP address, convey its capabilities, and learn about other devices on the network. Zero Configuration Support Thanks to ZyXEL's exclusive Zero Configuration technology, quick and easy installation which allows users to hook up a DSL connection in minutes. Compact Size The P-660R Compact series benefits from its smaller size. It's compact, flexible, easy to install. It's cooler in both operations and appearance.

ZyXEL Prestige 660R ADSL2/2+ Compact Modem/Router
ZyXEL's P-660R Compact series is the next generation of compact routers capable of speeds up to 12Mbps (ADSL2) and 24 Mbps (ADSL2+). Enabling high-speed Internet connections, the P-660R is designed for small office, home office, and residential users.
Higher-speed Internet Access
ZyXEL's P-660R Compact series router complies with ADSL worldwide standards. With speeds of up to 12Mbps (ADSL2) or 24Mbps (ADSL2+), the P-660R series offers higher data transfer rates and better bandwidth than traditional ADSL enabled gateways.
With the ZyXEL Prestige 660R ADSL2 and ADSL2+ Modem/Router users can enjoy not only high-speed ADSL services, but also broadband multimedia applications such as interactive gaming, video streaming, and real-time audio much easier than before. UPnP Support
The P-660R series supports UPnP discovery and UPnP NAT traversal. Using the standard TCP/IP protocol, the P-660R Compact series can join a network, obtain an IP address, convey its capabilities, and learn about other devices on the network.
Zero Configuration Support
Thanks to ZyXEL's exclusive Zero Configuration technology, quick and easy installation which allows users to hook up a DSL connection in minutes.
Compact Size
The P-660R Compact series benefits from its smaller size. It's compact, flexible, easy to install. It's cooler in both operations and appearance.

Supplier's Site
Compact Modem/Router - 660M - Data Connect Enterprise, Inc.
Olney, MD, USA
Compact Modem/Router
660M
Compact Modem/Router 660M
ZyXEL Prestige 660R ADSL2/2+ Compact Modem/Router ZyXEL's P-660R Compact series is the next generation of compact routers capable of speeds up to 12Mbps (ADSL2) and 24 Mbps (ADSL2+). Enabling high-speed Internet connections, the P-660R is designed for small office, home office, and residential users. Higher-speed Internet Access ZyXEL's P-660R Compact series router complies with ADSL worldwide standards. With speeds of up to 12Mbps (ADSL2) or 24Mbps (ADSL2+), the P-660R series offers higher data transfer rates and better bandwidth than traditional ADSL enabled gateways. With the ZyXEL Prestige 660R ADSL2 and ADSL2+ Modem/Router users can enjoy not only high-speed ADSL services, but also broadband multimedia applications such as interactive gaming, video streaming, and real-time audio much easier than before. UPnP Support The P-660R series supports UPnP discovery and UPnP NAT traversal. Using the standard TCP/IP protocol, the P-660R Compact series can join a network, obtain an IP address, convey its capabilities, and learn about other devices on the network. Zero Configuration Support Thanks to ZyXEL's exclusive Zero Configuration technology, quick and easy installation which allows users to hook up a DSL connection in minutes. Compact Size The P-660R Compact series benefits from its smaller size. It's compact, flexible, easy to install. It's cooler in both operations and appearance.

ZyXEL Prestige 660R ADSL2/2+ Compact Modem/Router
ZyXEL's P-660R Compact series is the next generation of compact routers capable of speeds up to 12Mbps (ADSL2) and 24 Mbps (ADSL2+). Enabling high-speed Internet connections, the P-660R is designed for small office, home office, and residential users.
Higher-speed Internet Access
ZyXEL's P-660R Compact series router complies with ADSL worldwide standards. With speeds of up to 12Mbps (ADSL2) or 24Mbps (ADSL2+), the P-660R series offers higher data transfer rates and better bandwidth than traditional ADSL enabled gateways.
With the ZyXEL Prestige 660R ADSL2 and ADSL2+ Modem/Router users can enjoy not only high-speed ADSL services, but also broadband multimedia applications such as interactive gaming, video streaming, and real-time audio much easier than before. UPnP Support
The P-660R series supports UPnP discovery and UPnP NAT traversal. Using the standard TCP/IP protocol, the P-660R Compact series can join a network, obtain an IP address, convey its capabilities, and learn about other devices on the network.
Zero Configuration Support
Thanks to ZyXEL's exclusive Zero Configuration technology, quick and easy installation which allows users to hook up a DSL connection in minutes.
Compact Size
The P-660R Compact series benefits from its smaller size. It's compact, flexible, easy to install. It's cooler in both operations and appearance.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc. Data Connect Enterprise, Inc.
Product Category Network Equipment Network Equipment
Product Number 660M 660M
Product Name Compact Modem/Router Compact Modem/Router
Network Equipment Router Router
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, xDSL
Unlock Full Specs
to access all available technical data

Similar Products

RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details