Data Connect Enterprise, Inc. Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| FEATURES High density modem rack accommodating any combination of 24 xDSL, fiber or baseband modems Ease of use and low-cost maintenance on PC or UNIX (HPOV) platform through RADview SNMP... | |
| Know no boundaries. Patton's ForeFront™ Model 6286 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6276... | |
| Know no boundaries. Patton's ForeFront™ Model 6486 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6486... | |
| Know no boundaries. Patton's ForeFront™ Model 6686 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6686... | |
| Our miniature rack cards have a unique design: front function cards and rear interface cards that connect together on a midplane power bus. This configuration allows interface cables to remain... | |
| The EdgeAccess® 1020 is a one-slot enclosure designed to provide management access to any Canoga Perkins fully manageable 2U module. An EIA 232 port provides terminal or modem access and... | |
| The EdgeAccess® 1040 is a one-slot enclosure designed to provide management access to any Canoga Perkins fully manageable 5U module. An RJ45 connector provides 10BaseT access to the installed module... | |
| The EdgeAccess® Universal Chassis System (UCS) is a carrier-class system accommodating a mix of fiber optic Modems, Multiplexers, LAN and SAN extension devices, WDMs, and Media Converters. Service Providers can... | |
| The EdgeAccess® Universal Chassis System (UCS) Model 1002 is a Carrier-class chassis designed to accommodate the Canoga Perkins 2U-sized products. The UCS 1002 is NEBS Level 3 tested and certified,... | |
| The UCS 1001 is a general-purpose 1U, two slot chassis. Flexible and scalable, the UCS 1001accommodates the entire Canoga Perkins’ Universal Chassis System product line, including Optical Transponders and Repeaters,... | |
| When users require higher density solutions, a rack system becomes more economical. The NetLink Model 1001 rack system consists of a 2U-high chassis that can be mounted in any standard... |