RAD Data Communications, Inc. Voice Trunking Gateway VMUX 2100

Description
RAD VMUX-2100 is a modular voice trunking gateway that compresses and transports up to 16 E1/T1 voice trunks over E1, T1 or IP links. RAD VMUX-2100 employs G.723.1, G.729 Annex A and G.711 compression algorithms together with RAD's unique TDMoIP multiplexing to transmit up to 496/384 voice channels, including transparent CAS and CCS signaling, over a single E1/T1 or IP link. RAD VMUX-2100 is a unique device that can provide compressed voice transmission over both TDM and IP networks, and can easily switch between them whenever this may be advantageous, ensuring a migration path from TDM to IP networks. RAD VMUX-2100 uses voice activity detection and silence suppression techniques to allocate bandwidth only when it is required, thereby conserving bandwidth. The gateway detects, generates and relays DTMF/MFR2/MFC signaling. The RAD VMUX system may be used in narrowband applications, wherever there is a need to minimize bandwidth for voice transmissions, over any media (for example, satellite, TDM or IP links). Typical applications include satellite connectivity, international voice trunking, Wireless Local Loop and rural telephony. RAD VMUX-2100 is a compact, 1U high, modular unit that can be installed in 19" racks. The unit can be configured with up to four voice compression modules, a single main link module, channelized E1/T1 modules and up to two power supply modules. All modules are plug-in and field-replaceable. The power supply and voice compression modules are hot-swappable.
Description
RAD VMUX-2100 is a modular voice trunking gateway that compresses and transports up to 16 E1/T1 voice trunks over E1, T1 or IP links. RAD VMUX-2100 employs G.723.1, G.729 Annex A and G.711 compression algorithms together with RAD's unique TDMoIP multiplexing to transmit up to 496/384 voice channels, including transparent CAS and CCS signaling, over a single E1/T1 or IP link. RAD VMUX-2100 is a unique device that can provide compressed voice transmission over both TDM and IP networks, and can easily switch between them whenever this may be advantageous, ensuring a migration path from TDM to IP networks. RAD VMUX-2100 uses voice activity detection and silence suppression techniques to allocate bandwidth only when it is required, thereby conserving bandwidth. The gateway detects, generates and relays DTMF/MFR2/MFC signaling. The RAD VMUX system may be used in narrowband applications, wherever there is a need to minimize bandwidth for voice transmissions, over any media (for example, satellite, TDM or IP links). Typical applications include satellite connectivity, international voice trunking, Wireless Local Loop and rural telephony. RAD VMUX-2100 is a compact, 1U high, modular unit that can be installed in 19" racks. The unit can be configured with up to four voice compression modules, a single main link module, channelized E1/T1 modules and up to two power supply modules. All modules are plug-in and field-replaceable. The power supply and voice compression modules are hot-swappable.

Suppliers

Company
Product
Description
Supplier Links
Olney, MD, USA
Voice Trunking Gateway
VMUX 2100
Voice Trunking Gateway VMUX 2100
RAD VMUX-2100 is a modular voice trunking gateway that compresses and transports up to 16 E1/T1 voice trunks over E1, T1 or IP links. RAD VMUX-2100 employs G.723.1, G.729 Annex A and G.711 compression algorithms together with RAD's unique TDMoIP multiplexing to transmit up to 496/384 voice channels, including transparent CAS and CCS signaling, over a single E1/T1 or IP link. RAD VMUX-2100 is a unique device that can provide compressed voice transmission over both TDM and IP networks, and can easily switch between them whenever this may be advantageous, ensuring a migration path from TDM to IP networks. RAD VMUX-2100 uses voice activity detection and silence suppression techniques to allocate bandwidth only when it is required, thereby conserving bandwidth. The gateway detects, generates and relays DTMF/MFR2/MFC signaling. The RAD VMUX system may be used in narrowband applications, wherever there is a need to minimize bandwidth for voice transmissions, over any media (for example, satellite, TDM or IP links). Typical applications include satellite connectivity, international voice trunking, Wireless Local Loop and rural telephony. RAD VMUX-2100 is a compact, 1U high, modular unit that can be installed in 19" racks. The unit can be configured with up to four voice compression modules, a single main link module, channelized E1/T1 modules and up to two power supply modules. All modules are plug-in and field-replaceable. The power supply and voice compression modules are hot-swappable.

RAD VMUX-2100 is a modular voice trunking gateway that compresses and transports up to 16 E1/T1 voice trunks over E1, T1 or IP links. RAD VMUX-2100 employs G.723.1, G.729 Annex A and G.711 compression algorithms together with RAD's unique TDMoIP multiplexing to transmit up to 496/384 voice channels, including transparent CAS and CCS signaling, over a single E1/T1 or IP link.
RAD VMUX-2100 is a unique device that can provide compressed voice transmission over both TDM and IP networks, and can easily switch between them whenever this may be advantageous, ensuring a migration path from TDM to IP networks.
RAD VMUX-2100 uses voice activity detection and silence suppression techniques to allocate bandwidth only when it is required, thereby conserving bandwidth. The gateway detects, generates and relays DTMF/MFR2/MFC signaling.
The RAD VMUX system may be used in narrowband applications, wherever there is a need to minimize bandwidth for voice transmissions, over any media (for example, satellite, TDM or IP links). Typical applications include satellite connectivity, international voice trunking, Wireless Local Loop and rural telephony.
RAD VMUX-2100 is a compact, 1U high, modular unit that can be installed in 19" racks. The unit can be configured with up to four voice compression modules, a single main link module, channelized E1/T1 modules and up to two power supply modules. All modules are plug-in and field-replaceable. The power supply and voice compression modules are hot-swappable.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number VMUX 2100
Product Name Voice Trunking Gateway
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable (optional feature)
Form Factor Rack Mount
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Gateways, Routers - EKI-1222D-AE-ND - DigiKey
Specs
Network Equipment Router; Gateway
View Details
T3-Fiber Optic Bit Driver® - 2893 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details