Data Connect Enterprise, Inc. 5 PORT POE SWITCH ANS205-POE

Description
The Data Connect ANS205-PSE is a 5-port unmanaged PoE (Power-over-Ethernet ) Industrial Ethernet switch, it supports 4 PoE ports which are classified as power source equipments (PSE).The Data Connect ANS205-PSE makes centralized power supply come true and provides up to 15.4 watts of power per port. The Data Connect ANS205-PSE can be used to power IEEE802.3af compliant powered devices (PD) by Ethernet cable and eliminates the need for additional power wiring. Automatic MDI/MDI-X crossover for plug-and-play Each port supports both 10/100Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 3.2 Gbps high performance memory bandwidth. Power Inputs +46 ~ +55V DC DIN rail mount IEEE 802.3af Compliant PoE Ports Four PoE ports with Power Sourcing Equipment (PSE) operation Auto-detection of PD (powered devices) and automatic power management Over-temperature, over-current and over/under-voltage detection
Description
The Data Connect ANS205-PSE is a 5-port unmanaged PoE (Power-over-Ethernet ) Industrial Ethernet switch, it supports 4 PoE ports which are classified as power source equipments (PSE).The Data Connect ANS205-PSE makes centralized power supply come true and provides up to 15.4 watts of power per port. The Data Connect ANS205-PSE can be used to power IEEE802.3af compliant powered devices (PD) by Ethernet cable and eliminates the need for additional power wiring. Automatic MDI/MDI-X crossover for plug-and-play Each port supports both 10/100Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 3.2 Gbps high performance memory bandwidth. Power Inputs +46 ~ +55V DC DIN rail mount IEEE 802.3af Compliant PoE Ports Four PoE ports with Power Sourcing Equipment (PSE) operation Auto-detection of PD (powered devices) and automatic power management Over-temperature, over-current and over/under-voltage detection

Suppliers

Company
Product
Description
Supplier Links
5 PORT POE SWITCH - ANS205-POE - Data Connect Enterprise, Inc.
Olney, MD, USA
5 PORT POE SWITCH
ANS205-POE
5 PORT POE SWITCH ANS205-POE
The Data Connect ANS205-PSE is a 5-port unmanaged PoE (Power-over-Ethernet ) Industrial Ethernet switch, it supports 4 PoE ports which are classified as power source equipments (PSE).The Data Connect ANS205-PSE makes centralized power supply come true and provides up to 15.4 watts of power per port. The Data Connect ANS205-PSE can be used to power IEEE802.3af compliant powered devices (PD) by Ethernet cable and eliminates the need for additional power wiring. Automatic MDI/MDI-X crossover for plug-and-play Each port supports both 10/100Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 3.2 Gbps high performance memory bandwidth. Power Inputs +46 ~ +55V DC DIN rail mount IEEE 802.3af Compliant PoE Ports Four PoE ports with Power Sourcing Equipment (PSE) operation Auto-detection of PD (powered devices) and automatic power management Over-temperature, over-current and over/under-voltage detection

The Data Connect ANS205-PSE is a 5-port unmanaged PoE (Power-over-Ethernet) Industrial Ethernet switch, it supports 4 PoE ports which are classified as power source equipments (PSE).The Data Connect ANS205-PSE makes centralized power supply come true and provides up to 15.4 watts of power per port. The Data Connect ANS205-PSE can be used to power IEEE802.3af compliant powered devices (PD) by Ethernet cable and eliminates the need for additional power wiring.

  • Automatic MDI/MDI-X crossover for plug-and-play
  • Each port supports both 10/100Mbps speed auto negotiation
  • Store-and-forward architecture
  • Full duplex IEEE 802.3x and half duplex backpressure flow control
  • 3.2 Gbps high performance memory bandwidth.
  • Power Inputs +46 ~ +55V DC
  • DIN rail mount
  • IEEE 802.3af Compliant PoE Ports
  • Four PoE ports with Power Sourcing Equipment (PSE) operation
  • Auto-detection of PD (powered devices) and automatic power management
  • Over-temperature, over-current and over/under-voltage detection
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number ANS205-POE
Product Name 5 PORT POE SWITCH
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ - EKI-9628G-4CI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network 4G
View Details
3 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details