Data Connect Enterprise, Inc. Ethernet Extender 2178HSEE

Description
The Data Connect 2178HSEE is a high speed 100/1000Mbps Downstream / Upstream, over Ethernet extension. The DCE 2178HSEE is designed based on two core networking technology, Ethernet and the latest Very-high-data-rate Digital Subscriber Line. Our technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need of rewiring. The DCE 2178HSEE supports ultra-high performance to the pervasive telephone line network with up to 100/100Mbps for 1.4km long connection. The Data Connect 2178HSEE function over existing telephone copper wires. In addition the DCE 2178HSEE is a Long Reach Ethernet (LRE) extender providing one RJ-45 Ethernet port and one RJ-11 phone jack for VDSL2 connection. By using the additional Splitter from the DCE 2178HSEE-2PK (two pack), the splitter can allow POTS and Ethernet to share the existing phone line; therefore, there is no need to replace existing copper wiring. Just plug the DCE 2178HSEE with an additional splitter into the existing RJ-11 telephone jack on a high-performance Ethernet extender network can be connected. The DCE 2178HSEE is ideal to be used as an Ethernet extender to an existing Ethernet network. The Data Connected 2178HSEE can deliver High-Demand service connectivity for ISP Triple Play devices. The DCE2178HSEE provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the DCE 2178HSEE enables many Multi-Media services to work can be connected. The DCE 2178HSEE is ideal to be used as an Ethernet extender to an existing Ethernet network. The Data Connect 2178HSEE is a plug-and-play design and is fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be easily viewed via the diagnostic LEDs on the front panel. The DCE 2178HSEE offers two modes, CPE and CO, for application: CPE mode is used at client side and CO mode is at central side. The CPE or CO mode can be selected by using a built-in DIP switch. In a point-to-point configuration, there must be CPE mode on one side and a CO mode on the other side to perform a seamless Ethernet connection. The Data Connect 2178HSEE features a symmetric Band-Plan for the transmission of upstream and downstream signals. The band plan performs higher transmission quality in short range for central side (CO) in symmetric mode. When the DCE 2178HSEE is in profile 17a operation mode, it provides long distance Ethernet transmission with ultra high performance to the pervasive telephone line network. When the DCE 2178HSEE is in 30a operation mode, it provides short distance Ethernet transmission with higher speed performance in upstream and downstream traffic. Features Cost-Effective VDSL2 Profile 17a/30a CO/CPE Ethernet extension solution One Box design, CO/CPE selectable via DIP Switch Defines symmetric band plan for the transmission of upstream and downstream signals Complies with IEEE 802.3, 10Base-T, IEEE 802.3u, 100Base-TX and IEEE 802.3x, Flow control E. standards DMT ( Discrete Multi-Tone) line coding Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control One RJ-11 connector for VDSL port with VDSL Connection, additional Splitter for POTS connection Voice and data communication can be shared simultaneously based on the existing telephone wire One 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent VDSL2 stand-alone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug-and-Play) Selectable target profile and target SNR margin Supports extensive LED indicators for network diagnosis Compact in size, easy installation
Description
The Data Connect 2178HSEE is a high speed 100/1000Mbps Downstream / Upstream, over Ethernet extension. The DCE 2178HSEE is designed based on two core networking technology, Ethernet and the latest Very-high-data-rate Digital Subscriber Line. Our technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need of rewiring. The DCE 2178HSEE supports ultra-high performance to the pervasive telephone line network with up to 100/100Mbps for 1.4km long connection. The Data Connect 2178HSEE function over existing telephone copper wires. In addition the DCE 2178HSEE is a Long Reach Ethernet (LRE) extender providing one RJ-45 Ethernet port and one RJ-11 phone jack for VDSL2 connection. By using the additional Splitter from the DCE 2178HSEE-2PK (two pack), the splitter can allow POTS and Ethernet to share the existing phone line; therefore, there is no need to replace existing copper wiring. Just plug the DCE 2178HSEE with an additional splitter into the existing RJ-11 telephone jack on a high-performance Ethernet extender network can be connected. The DCE 2178HSEE is ideal to be used as an Ethernet extender to an existing Ethernet network. The Data Connected 2178HSEE can deliver High-Demand service connectivity for ISP Triple Play devices. The DCE2178HSEE provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the DCE 2178HSEE enables many Multi-Media services to work can be connected. The DCE 2178HSEE is ideal to be used as an Ethernet extender to an existing Ethernet network. The Data Connect 2178HSEE is a plug-and-play design and is fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be easily viewed via the diagnostic LEDs on the front panel. The DCE 2178HSEE offers two modes, CPE and CO, for application: CPE mode is used at client side and CO mode is at central side. The CPE or CO mode can be selected by using a built-in DIP switch. In a point-to-point configuration, there must be CPE mode on one side and a CO mode on the other side to perform a seamless Ethernet connection. The Data Connect 2178HSEE features a symmetric Band-Plan for the transmission of upstream and downstream signals. The band plan performs higher transmission quality in short range for central side (CO) in symmetric mode. When the DCE 2178HSEE is in profile 17a operation mode, it provides long distance Ethernet transmission with ultra high performance to the pervasive telephone line network. When the DCE 2178HSEE is in 30a operation mode, it provides short distance Ethernet transmission with higher speed performance in upstream and downstream traffic. Features Cost-Effective VDSL2 Profile 17a/30a CO/CPE Ethernet extension solution One Box design, CO/CPE selectable via DIP Switch Defines symmetric band plan for the transmission of upstream and downstream signals Complies with IEEE 802.3, 10Base-T, IEEE 802.3u, 100Base-TX and IEEE 802.3x, Flow control E. standards DMT ( Discrete Multi-Tone) line coding Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control One RJ-11 connector for VDSL port with VDSL Connection, additional Splitter for POTS connection Voice and data communication can be shared simultaneously based on the existing telephone wire One 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent VDSL2 stand-alone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug-and-Play) Selectable target profile and target SNR margin Supports extensive LED indicators for network diagnosis Compact in size, easy installation

Suppliers

Company
Product
Description
Supplier Links
Ethernet Extender - 2178HSEE - Data Connect Enterprise, Inc.
Olney, MD, USA
Ethernet Extender
2178HSEE
Ethernet Extender 2178HSEE
The Data Connect 2178HSEE is a high speed 100/1000Mbps Downstream / Upstream, over Ethernet extension. The DCE 2178HSEE is designed based on two core networking technology, Ethernet and the latest Very-high-data-rate Digital Subscriber Line. Our technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need of rewiring. The DCE 2178HSEE supports ultra-high performance to the pervasive telephone line network with up to 100/100Mbps for 1.4km long connection. The Data Connect 2178HSEE function over existing telephone copper wires. In addition the DCE 2178HSEE is a Long Reach Ethernet (LRE) extender providing one RJ-45 Ethernet port and one RJ-11 phone jack for VDSL2 connection. By using the additional Splitter from the DCE 2178HSEE-2PK (two pack), the splitter can allow POTS and Ethernet to share the existing phone line; therefore, there is no need to replace existing copper wiring. Just plug the DCE 2178HSEE with an additional splitter into the existing RJ-11 telephone jack on a high-performance Ethernet extender network can be connected. The DCE 2178HSEE is ideal to be used as an Ethernet extender to an existing Ethernet network. The Data Connected 2178HSEE can deliver High-Demand service connectivity for ISP Triple Play devices. The DCE2178HSEE provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the DCE 2178HSEE enables many Multi-Media services to work can be connected. The DCE 2178HSEE is ideal to be used as an Ethernet extender to an existing Ethernet network. The Data Connect 2178HSEE is a plug-and-play design and is fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be easily viewed via the diagnostic LEDs on the front panel. The DCE 2178HSEE offers two modes, CPE and CO, for application: CPE mode is used at client side and CO mode is at central side. The CPE or CO mode can be selected by using a built-in DIP switch. In a point-to-point configuration, there must be CPE mode on one side and a CO mode on the other side to perform a seamless Ethernet connection. The Data Connect 2178HSEE features a symmetric Band-Plan for the transmission of upstream and downstream signals. The band plan performs higher transmission quality in short range for central side (CO) in symmetric mode. When the DCE 2178HSEE is in profile 17a operation mode, it provides long distance Ethernet transmission with ultra high performance to the pervasive telephone line network. When the DCE 2178HSEE is in 30a operation mode, it provides short distance Ethernet transmission with higher speed performance in upstream and downstream traffic. Features Cost-Effective VDSL2 Profile 17a/30a CO/CPE Ethernet extension solution One Box design, CO/CPE selectable via DIP Switch Defines symmetric band plan for the transmission of upstream and downstream signals Complies with IEEE 802.3, 10Base-T, IEEE 802.3u, 100Base-TX and IEEE 802.3x, Flow control E. standards DMT ( Discrete Multi-Tone) line coding Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control One RJ-11 connector for VDSL port with VDSL Connection, additional Splitter for POTS connection Voice and data communication can be shared simultaneously based on the existing telephone wire One 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent VDSL2 stand-alone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug-and-Play) Selectable target profile and target SNR margin Supports extensive LED indicators for network diagnosis Compact in size, easy installation

The Data Connect 2178HSEE is a high speed 100/1000Mbps Downstream / Upstream, over Ethernet extension. The DCE 2178HSEE is designed based on two core networking technology, Ethernet and the latest Very-high-data-rate Digital Subscriber Line. Our technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need of rewiring. The DCE 2178HSEE supports ultra-high performance to the pervasive telephone line network with up to 100/100Mbps for 1.4km long connection.

The Data Connect 2178HSEE function over existing telephone copper wires. In addition the DCE 2178HSEE is a Long Reach Ethernet (LRE) extender providing one RJ-45 Ethernet port and one RJ-11 phone jack for VDSL2 connection. By using the additional Splitter from the DCE 2178HSEE-2PK (two pack), the splitter can allow POTS and Ethernet to share the existing phone line; therefore, there is no need to replace existing copper wiring. Just plug the DCE 2178HSEE with an additional splitter into the existing RJ-11 telephone jack on a high-performance Ethernet extender network can be connected. The DCE 2178HSEE is ideal to be used as an Ethernet extender to an existing Ethernet network.

The Data Connected 2178HSEE can deliver High-Demand service connectivity for ISP Triple Play devices. The DCE2178HSEE provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the DCE 2178HSEE enables many Multi-Media services to work can be connected. The DCE 2178HSEE is ideal to be used as an Ethernet extender to an existing Ethernet network.

The Data Connect 2178HSEE is a plug-and-play design and is fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be easily viewed via the diagnostic LEDs on the front panel. The DCE 2178HSEE offers two modes, CPE and CO, for application: CPE mode is used at client side and CO mode is at central side. The CPE or CO mode can be selected by using a built-in DIP switch. In a point-to-point configuration, there must be CPE mode on one side and a CO mode on the other side to perform a seamless Ethernet connection.

The Data Connect 2178HSEE features a symmetric Band-Plan for the transmission of upstream and downstream signals. The band plan performs higher transmission quality in short range for central side (CO) in symmetric mode. When the DCE 2178HSEE is in profile 17a operation mode, it provides long distance Ethernet transmission with ultra high performance to the pervasive telephone line network. When the DCE 2178HSEE is in 30a operation mode, it provides short distance Ethernet transmission with higher speed performance in upstream and downstream traffic.

Features

  • Cost-Effective VDSL2 Profile 17a/30a CO/CPE Ethernet extension solution
  • One Box design, CO/CPE selectable via DIP Switch
  • Defines symmetric band plan for the transmission of upstream and downstream signals
  • Complies with IEEE 802.3, 10Base-T, IEEE 802.3u, 100Base-TX and IEEE 802.3x, Flow control E. standards
  • DMT ( Discrete Multi-Tone) line coding
  • Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control
  • One RJ-11 connector for VDSL port with VDSL Connection, additional Splitter for POTS connection
  • Voice and data communication can be shared simultaneously based on the existing telephone wire
  • One 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X
  • Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent
  • VDSL2 stand-alone transceiver for simple bridge modem application
  • Advantage of minimum installation time (Simply as Plug-and-Play)
  • Selectable target profile and target SNR margin
  • Supports extensive LED indicators for network diagnosis
  • Compact in size, easy installation
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 2178HSEE
Product Name Ethernet Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, xDSL
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ - ADAM-6520-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details