Data Connect Enterprise, Inc. RocketLink™ Modem Model 3200 Series

Description
The Patton RocketLink™ Model 3200 simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure enables service providers to offer broadband or data backhaul services to businesses, governments, and various institutions over existing last-mile, copper infrastructure. Today, more than ever, operators are finding the business case for leveraging their existing copper networks to be highly attractive from an ROI and initial investment perspective over fiber roll-outs. The Model 3200 is Ethernet First Mile (EFM) compliant. EFM-also called pure Ethernet-lowers OPEX and CAPEX by resolving one of the biggest deficiencies in carrier networks, the lack of interworking arrangements among different protocols such as Frame Relay, TDM, ATM, and of course DSL. Using EFM allows for more efficient and trouble-free networking environments. Service providers can concentrate on providing differentiated services instead of concentrating on resolving their latest issue of protocol conversions. Patton's 3200 G.SHDSL.bis modem incorporates next-generation SHDSL technology with multi-pair bonding to offer unmatched rate, reach and reliable Ethernet connectivity, providing symmetrical 22.8 Mbps of bandwidth over 4-pair (8-wire) at distances up to 1.8 miles (2.9 km). The RocketLink 3200 comes standard with a 4-port fast Ethernet switch with full QoS and CoS features. VLAN (802.1q) capabilities include 4 levels of priorities, traffic flow control, and rate control. These traffic management and QoS features enable service providers to provision for differentiated services and/or SLAs. The RocketLink 3200 is a complete, managed, end-to-end system when used either back-to-back or with a 3rd party ipDSLAM. The 3200 is the clear and easy choice for mission-critical networking.
Datasheet
Description
The Patton RocketLink™ Model 3200 simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure enables service providers to offer broadband or data backhaul services to businesses, governments, and various institutions over existing last-mile, copper infrastructure. Today, more than ever, operators are finding the business case for leveraging their existing copper networks to be highly attractive from an ROI and initial investment perspective over fiber roll-outs. The Model 3200 is Ethernet First Mile (EFM) compliant. EFM-also called pure Ethernet-lowers OPEX and CAPEX by resolving one of the biggest deficiencies in carrier networks, the lack of interworking arrangements among different protocols such as Frame Relay, TDM, ATM, and of course DSL. Using EFM allows for more efficient and trouble-free networking environments. Service providers can concentrate on providing differentiated services instead of concentrating on resolving their latest issue of protocol conversions. Patton's 3200 G.SHDSL.bis modem incorporates next-generation SHDSL technology with multi-pair bonding to offer unmatched rate, reach and reliable Ethernet connectivity, providing symmetrical 22.8 Mbps of bandwidth over 4-pair (8-wire) at distances up to 1.8 miles (2.9 km). The RocketLink 3200 comes standard with a 4-port fast Ethernet switch with full QoS and CoS features. VLAN (802.1q) capabilities include 4 levels of priorities, traffic flow control, and rate control. These traffic management and QoS features enable service providers to provision for differentiated services and/or SLAs. The RocketLink 3200 is a complete, managed, end-to-end system when used either back-to-back or with a 3rd party ipDSLAM. The 3200 is the clear and easy choice for mission-critical networking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RocketLink™ Modem - Model 3200 Series - Data Connect Enterprise, Inc.
Olney, MD, USA
RocketLink™ Modem
Model 3200 Series
RocketLink™ Modem Model 3200 Series
The Patton RocketLink™ Model 3200 simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure enables service providers to offer broadband or data backhaul services to businesses, governments, and various institutions over existing last-mile, copper infrastructure. Today, more than ever, operators are finding the business case for leveraging their existing copper networks to be highly attractive from an ROI and initial investment perspective over fiber roll-outs. The Model 3200 is Ethernet First Mile (EFM) compliant. EFM-also called pure Ethernet-lowers OPEX and CAPEX by resolving one of the biggest deficiencies in carrier networks, the lack of interworking arrangements among different protocols such as Frame Relay, TDM, ATM, and of course DSL. Using EFM allows for more efficient and trouble-free networking environments. Service providers can concentrate on providing differentiated services instead of concentrating on resolving their latest issue of protocol conversions. Patton's 3200 G.SHDSL.bis modem incorporates next-generation SHDSL technology with multi-pair bonding to offer unmatched rate, reach and reliable Ethernet connectivity, providing symmetrical 22.8 Mbps of bandwidth over 4-pair (8-wire) at distances up to 1.8 miles (2.9 km). The RocketLink 3200 comes standard with a 4-port fast Ethernet switch with full QoS and CoS features. VLAN (802.1q) capabilities include 4 levels of priorities, traffic flow control, and rate control. These traffic management and QoS features enable service providers to provision for differentiated services and/or SLAs. The RocketLink 3200 is a complete, managed, end-to-end system when used either back-to-back or with a 3rd party ipDSLAM. The 3200 is the clear and easy choice for mission-critical networking.

The Patton RocketLink™ Model 3200 simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure enables service providers to offer broadband or data backhaul services to businesses, governments, and various institutions over existing last-mile, copper infrastructure. Today, more than ever, operators are finding the business case for leveraging their existing copper networks to be highly attractive from an ROI and initial investment perspective over fiber roll-outs. The Model 3200 is Ethernet First Mile (EFM) compliant. EFM-also called pure Ethernet-lowers OPEX and CAPEX by resolving one of the biggest deficiencies in carrier networks, the lack of interworking arrangements among different protocols such as Frame Relay, TDM, ATM, and of course DSL. Using EFM allows for more efficient and trouble-free networking environments. Service providers can concentrate on providing differentiated services instead of concentrating on resolving their latest issue of protocol conversions. Patton's 3200 G.SHDSL.bis modem incorporates next-generation SHDSL technology with multi-pair bonding to offer unmatched rate, reach and reliable Ethernet connectivity, providing symmetrical 22.8 Mbps of bandwidth over 4-pair (8-wire) at distances up to 1.8 miles (2.9 km). The RocketLink 3200 comes standard with a 4-port fast Ethernet switch with full QoS and CoS features. VLAN (802.1q) capabilities include 4 levels of priorities, traffic flow control, and rate control. These traffic management and QoS features enable service providers to provision for differentiated services and/or SLAs. The RocketLink 3200 is a complete, managed, end-to-end system when used either back-to-back or with a 3rd party ipDSLAM. The 3200 is the clear and easy choice for mission-critical networking.

Supplier's Site Datasheet

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 3200 Series
Product Name RocketLink™ Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
ULI-234TC - 3-Way Isolated RS-422/485 Repeater, Industrial DIN Mount, Terminal Blocks - BB-485OPDRI - Advantech
Specs
Network Equipment Repeater
Ports / Interfaces Terminal block
Data Rate 1.15E-4 Gbps
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details