Data Connect Enterprise, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits All 25 Pins Wired Straight Through to All 3 Connectors A Great Way to Monitor Data Line Activity or Connect 2 Devices to One RS-232 Port Available... | |
| Features & Benefits Allows Monitoring of 9-Pin Data Line Three DB-9 Connectors Wired Straight Through Allows a Data Scope to be Attached to the Tap Connector Suitable for Monitoring RS-232,... | |
| Features & Benefits Model 11—DB-25 to RJ-11/RJ-12 Model 12—DB-25 to RJ-45 Model 13—DB-25 to Dual RJ-11 Model 15—DB-15 to RJ-11/RJ-45 Model 16—DB-9 to RJ-11/RJ-45 Extremely thin, Only .75 inch Available... | |
| Features & Benefits Printed circuit-board construction All 15 pins are wired straight thru Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end | |
| Features & Benefits Printed circuit-board construction All 25 pins are wired straight thru Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end Special hardware available | |
| Installing Twinax for IBM Systems 34/36/38 and AS/400 can be a headache! The cable is not only cumbersome to run through walls and over ceilings, it's also expensive! With the... | |
| Most IBM computer systems are connected together using coaxial cables with BNC connectors. These cables are fairly expensive to buy and costly to install. On the other hand, most buildings... | |
| Most T1, E1, and DDS circuit wiring inside customer premises uses unshielded twisted-pair (UTP) cable that is terminated with RJ-48 connectors. To verify correct operation of these circuits, it is... | |
| This is the simplest cross over device. By crossing pins 2 and 3 it allows two terminal devices (DTE) or two modem devices (DCE) to transmit and receive data on... | |
| This unit is identical to our Model 8 except that all the connections are made using individual pin jacks and 24 gauge, solid-wire jumpers. Any RS-232C wiring arrangement can be... | |
| Use a regular, straight cable and our Model 8 Cable Adapter to make it into any Special cable you need. We include a pressure-sensitive label where you can mark your... | |
| We have both male and female models to connect mismatched cables and other devices. All 9 pins are wired straight through using Printed Circuit Board construction. Male units are supplied... | |
| Features & Benefits Data junction box with all 25 pins connected straight through on all 4 connectors Normally supplied as shown with 2 male and 2 female connectors Available with... |