RAD Data Communications, Inc. High Speed Sync/Async Short Range Modem SRM-9

Description
The SRM-9, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to other DTEs over unconditioned 4-wire / 2-wire lines. SRM-9 operates at data rates of 32 to 128 kbps in Sync mode and 9.6 to 115.2 kbps in Async mode, at distances up to 16.5 km (10 miles), depending on wire gauge and data rate. Four models are available: SRM-9/V.24, with V.24/UP interface (unpowered) SRM-9/V.24, with V.24 interface (powered) SRM-9/V.35, with V.35 interface SRM-9/X.21, with X.21 interface SRM-9/530, with RS-530 interface Each model has a 25-pin D-type connector for the DTE interface. V.35 interface: a 45 cm cable, with a 25-pin, male connector on one side and a 34-pin, male or female connector on the other side, is supplied.X.21 interface: a 45 cm cable, with a 25-pin male connector on one side, and a 15-pin X.21, female connector on the other side, is supplied. SRM-9 performs diagnostic loops in compliance with ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop(V.54 Loop 2). These loops are activated either by a dip-switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). (Loopbacks in SRM-9/X.21 are activated by dipswitch only.) A proprietary local digital loop is available and can be activated only by the modem's switches. This loop connects the local RD to the TD. A TEST LED lights when any diagnostic loop is ON. SRM-9 includes a built-in BERT according to the V.52 standard for testing link communication. The internal BERT is activated by the dip-switch (PATT). The BERT checks the received data, and the error LED (ERR) lights when errors are detected. Asynchronous transmission is provided by internal conversion from Async to Sync in compliance with the ITU V.22 bis standard. Different Async formats are switch selectable. In Synchronous mode, transmit timing can be provided by three alternative sources: Internal oscillator External clock Loopback clock derived from the receive signal. The modem's carrier can be set for either continuous operation (point-to-point application) or controlled operation by the RTS signal (multipoint application or passing control signals end-to-end). The low transmit level minimizes crosstalk on adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally,SRM-9 is coupled to the line through isolation transformers, which protect against AC or DC overvoltages. SRM-9/V.24/UP/RS-232 interface can operate without a power supply, using ultra-low power from the standard V.24/RS-232 data and control signals. When the DTE cannot provide the power required, SRM-9's power consumption can be significantly reduced by disabling the LEDs (setting via dip-switch). Six LED indicators are available to facilitate diagnostics: TST, DCD, TD, RTS, RD, ERR. The line interface is a 5-screw clip terminal block or an RJ-45 connector.
Description
The SRM-9, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to other DTEs over unconditioned 4-wire / 2-wire lines. SRM-9 operates at data rates of 32 to 128 kbps in Sync mode and 9.6 to 115.2 kbps in Async mode, at distances up to 16.5 km (10 miles), depending on wire gauge and data rate. Four models are available: SRM-9/V.24, with V.24/UP interface (unpowered) SRM-9/V.24, with V.24 interface (powered) SRM-9/V.35, with V.35 interface SRM-9/X.21, with X.21 interface SRM-9/530, with RS-530 interface Each model has a 25-pin D-type connector for the DTE interface. V.35 interface: a 45 cm cable, with a 25-pin, male connector on one side and a 34-pin, male or female connector on the other side, is supplied.X.21 interface: a 45 cm cable, with a 25-pin male connector on one side, and a 15-pin X.21, female connector on the other side, is supplied. SRM-9 performs diagnostic loops in compliance with ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop(V.54 Loop 2). These loops are activated either by a dip-switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). (Loopbacks in SRM-9/X.21 are activated by dipswitch only.) A proprietary local digital loop is available and can be activated only by the modem's switches. This loop connects the local RD to the TD. A TEST LED lights when any diagnostic loop is ON. SRM-9 includes a built-in BERT according to the V.52 standard for testing link communication. The internal BERT is activated by the dip-switch (PATT). The BERT checks the received data, and the error LED (ERR) lights when errors are detected. Asynchronous transmission is provided by internal conversion from Async to Sync in compliance with the ITU V.22 bis standard. Different Async formats are switch selectable. In Synchronous mode, transmit timing can be provided by three alternative sources: Internal oscillator External clock Loopback clock derived from the receive signal. The modem's carrier can be set for either continuous operation (point-to-point application) or controlled operation by the RTS signal (multipoint application or passing control signals end-to-end). The low transmit level minimizes crosstalk on adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally,SRM-9 is coupled to the line through isolation transformers, which protect against AC or DC overvoltages. SRM-9/V.24/UP/RS-232 interface can operate without a power supply, using ultra-low power from the standard V.24/RS-232 data and control signals. When the DTE cannot provide the power required, SRM-9's power consumption can be significantly reduced by disabling the LEDs (setting via dip-switch). Six LED indicators are available to facilitate diagnostics: TST, DCD, TD, RTS, RD, ERR. The line interface is a 5-screw clip terminal block or an RJ-45 connector.

Suppliers

Company
Product
Description
Supplier Links
High Speed Sync/Async Short Range Modem - SRM-9 - Data Connect Enterprise, Inc.
Olney, MD, USA
High Speed Sync/Async Short Range Modem
SRM-9
High Speed Sync/Async Short Range Modem SRM-9
The SRM-9, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to other DTEs over unconditioned 4-wire / 2-wire lines. SRM-9 operates at data rates of 32 to 128 kbps in Sync mode and 9.6 to 115.2 kbps in Async mode, at distances up to 16.5 km (10 miles), depending on wire gauge and data rate. Four models are available: SRM-9/V.24, with V.24/UP interface (unpowered) SRM-9/V.24, with V.24 interface (powered) SRM-9/V.35, with V.35 interface SRM-9/X.21, with X.21 interface SRM-9/530, with RS-530 interface Each model has a 25-pin D-type connector for the DTE interface. V.35 interface: a 45 cm cable, with a 25-pin, male connector on one side and a 34-pin, male or female connector on the other side, is supplied.X.21 interface: a 45 cm cable, with a 25-pin male connector on one side, and a 15-pin X.21, female connector on the other side, is supplied. SRM-9 performs diagnostic loops in compliance with ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop(V.54 Loop 2). These loops are activated either by a dip-switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). (Loopbacks in SRM-9/X.21 are activated by dipswitch only.) A proprietary local digital loop is available and can be activated only by the modem's switches. This loop connects the local RD to the TD. A TEST LED lights when any diagnostic loop is ON. SRM-9 includes a built-in BERT according to the V.52 standard for testing link communication. The internal BERT is activated by the dip-switch (PATT). The BERT checks the received data, and the error LED (ERR) lights when errors are detected. Asynchronous transmission is provided by internal conversion from Async to Sync in compliance with the ITU V.22 bis standard. Different Async formats are switch selectable. In Synchronous mode, transmit timing can be provided by three alternative sources: Internal oscillator External clock Loopback clock derived from the receive signal. The modem's carrier can be set for either continuous operation (point-to-point application) or controlled operation by the RTS signal (multipoint application or passing control signals end-to-end). The low transmit level minimizes crosstalk on adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally,SRM-9 is coupled to the line through isolation transformers, which protect against AC or DC overvoltages. SRM-9/V.24/UP/RS-232 interface can operate without a power supply, using ultra-low power from the standard V.24/RS-232 data and control signals. When the DTE cannot provide the power required, SRM-9's power consumption can be significantly reduced by disabling the LEDs (setting via dip-switch). Six LED indicators are available to facilitate diagnostics: TST, DCD, TD, RTS, RD, ERR. The line interface is a 5-screw clip terminal block or an RJ-45 connector.

The SRM-9, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to other DTEs over unconditioned 4-wire / 2-wire lines. SRM-9 operates at data rates of 32 to 128 kbps in Sync mode and 9.6 to 115.2 kbps in Async mode, at distances up to 16.5 km (10 miles), depending on wire gauge and data rate.

  • Four models are available:
    • SRM-9/V.24, with V.24/UP interface (unpowered)
    • SRM-9/V.24, with V.24 interface (powered)
    • SRM-9/V.35, with V.35 interface
    • SRM-9/X.21, with X.21 interface
    • SRM-9/530, with RS-530 interface
    Each model has a 25-pin D-type connector for the DTE interface. V.35 interface: a 45 cm cable, with a 25-pin, male connector on one side and a 34-pin, male or female connector on the other side, is supplied.X.21 interface: a 45 cm cable, with a 25-pin male connector on one side, and a 15-pin X.21, female connector on the other side, is supplied.
  • SRM-9 performs diagnostic loops in compliance with ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop(V.54 Loop 2). These loops are activated either by a dip-switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). (Loopbacks in SRM-9/X.21 are activated by dipswitch only.) A proprietary local digital loop is available and can be activated only by the modem's switches. This loop connects the local RD to the TD. A TEST LED lights when any diagnostic loop is ON.
  • SRM-9 includes a built-in BERT according to the V.52 standard for testing link communication. The internal BERT is activated by the dip-switch (PATT). The BERT checks the received data, and the error LED (ERR) lights when errors are detected.
  • Asynchronous transmission is provided by internal conversion from Async to Sync in compliance with the ITU V.22 bis standard. Different Async formats are switch selectable.
  • In Synchronous mode, transmit timing can be provided by three alternative sources:
  • Internal oscillator
  • External clock
  • Loopback clock derived from the receive signal.
  • The modem's carrier can be set for either continuous operation (point-to-point application) or controlled operation by the RTS signal (multipoint application or passing control signals end-to-end).
  • The low transmit level minimizes crosstalk on adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally,SRM-9 is coupled to the line through isolation transformers, which protect against AC or DC overvoltages.
  • SRM-9/V.24/UP/RS-232 interface can operate without a power supply, using ultra-low power from the standard V.24/RS-232 data and control signals. When the DTE cannot provide the power required, SRM-9's power consumption can be significantly reduced by disabling the LEDs (setting via dip-switch).
  • Six LED indicators are available to facilitate diagnostics: TST, DCD, TD, RTS, RD, ERR.
  • The line interface is a 5-screw clip terminal block or an RJ-45 connector.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SRM-9
Product Name High Speed Sync/Async Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Switches, Hubs - 2946-852-1111-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 5 #
View Details
2 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details