RAD Data Communications, Inc. Adaptive Multiplexer for Voice and Data DV-MUX3

Description
FEATURES Integrates voice/fax and data for transmission via a dial-up modem or a digital link Adaptive bandwidth allocation optimizes bandwidth utilization One or two compressed voice/fax channels plus one synchronous data channel TDM, bit-interleaved for low delay High quality MPMLQ voice compression at 4.8, 6.4, 7.2, 9.6 or 12.8 kbps Automatic voice/fax detection In-band fax support for Group III fax Supports applications requiring double compression Voice interfaces: 2-wire FXS 2-wire FXO 2-wire/4-wire E&M Integral support of DC current feed and ring generation for FXS interface Link data rates from 9.6 to 256 kbps Guaranteed bandwidth allocation for SNA traffic Link interfaces: V.24/RS-232 V.35 V.36/RS-449 RS-530 X.21 Configuration downloading to remote unit Remote loopback, BER test, tone injection Dial-up on demand function for PSTN applications Automatic adjustment to fall-back data rate DESCRIPTION DV-MUX3 is an adaptive TDM Multiplexer, integrating one or two voice/fax channels together with one synchronous data channel onto a dial-up modem or digital link. The voice channels provide high quality voice compression using the MPMLQ voice digitizing algorithm, at selectable rates of 4.8, 6.4, 7.2, 9.6 or 12.8 kbps. Toll quality voice reproduction (compatible to ADPCM at 32 kbps) is guaranteed when using rates of 6.4, 7.2, 9.6 or 12.8 kbps. Each compressed voice channel is available with one of the following interfaces (see Ordering): 2-wire FXS for direct connection to a telephone set 2-wire FXO for connection to a PABX extension line 2-wire, 4-wire E&M interface. In-band fax support is available for Group III fax machines and complies with T.4 and T.30 standards. For applications requiring low delay, such as IBM SNA sessions, DV-MUX3 ensures that the minimal required bandwidth is always available, even in adaptive mode (see Figure 2). The synchronous data channel operates at rates up to 252.8 kbps. The actual rate depends on the data rate of the main link, and on whether the operating mode is adaptive or non-adaptive. In the adaptive mode, the bandwidth is allocated to the voice and data channels dynamically, with the data channel receiving additional bandwidth when the voice channel is "idle" (telephone on-hook). In the non-adaptive mode, each channel is allocated a fixed bandwidth. Each compressed voice channel is equipped with an integral echo canceller for canceling the near end hybrid echo. The module is also equipped with forward error correction for checking the most vital speech information bits (at 7.2 and 9.6 kbps), thus maintaining voice quality even at a channel bit error rate of 1 x 10-3. Status indicator LEDs include: transmit and receive data (selectable for link, data or voice channels), sync loss, test and power. The LEDs also provide configuration error indication. Diagnostics include remote loopback for each channel, BER test for data channel and tone injection for the voice channels. The dial-up mechanism for PSTN applications activates the DTR signal to the modem only if the voice channel is in the "off-hook" state, or if the DTR of the data channel is active. Two DV-MUX3 units (1U high each) can fit side-by-side in a 19" rack. DV-MUX3 works only opposite another DV-MUX3 unit (not compatible with DV-MUX or DV-MUX2).
Description
FEATURES Integrates voice/fax and data for transmission via a dial-up modem or a digital link Adaptive bandwidth allocation optimizes bandwidth utilization One or two compressed voice/fax channels plus one synchronous data channel TDM, bit-interleaved for low delay High quality MPMLQ voice compression at 4.8, 6.4, 7.2, 9.6 or 12.8 kbps Automatic voice/fax detection In-band fax support for Group III fax Supports applications requiring double compression Voice interfaces: 2-wire FXS 2-wire FXO 2-wire/4-wire E&M Integral support of DC current feed and ring generation for FXS interface Link data rates from 9.6 to 256 kbps Guaranteed bandwidth allocation for SNA traffic Link interfaces: V.24/RS-232 V.35 V.36/RS-449 RS-530 X.21 Configuration downloading to remote unit Remote loopback, BER test, tone injection Dial-up on demand function for PSTN applications Automatic adjustment to fall-back data rate DESCRIPTION DV-MUX3 is an adaptive TDM Multiplexer, integrating one or two voice/fax channels together with one synchronous data channel onto a dial-up modem or digital link. The voice channels provide high quality voice compression using the MPMLQ voice digitizing algorithm, at selectable rates of 4.8, 6.4, 7.2, 9.6 or 12.8 kbps. Toll quality voice reproduction (compatible to ADPCM at 32 kbps) is guaranteed when using rates of 6.4, 7.2, 9.6 or 12.8 kbps. Each compressed voice channel is available with one of the following interfaces (see Ordering): 2-wire FXS for direct connection to a telephone set 2-wire FXO for connection to a PABX extension line 2-wire, 4-wire E&M interface. In-band fax support is available for Group III fax machines and complies with T.4 and T.30 standards. For applications requiring low delay, such as IBM SNA sessions, DV-MUX3 ensures that the minimal required bandwidth is always available, even in adaptive mode (see Figure 2). The synchronous data channel operates at rates up to 252.8 kbps. The actual rate depends on the data rate of the main link, and on whether the operating mode is adaptive or non-adaptive. In the adaptive mode, the bandwidth is allocated to the voice and data channels dynamically, with the data channel receiving additional bandwidth when the voice channel is "idle" (telephone on-hook). In the non-adaptive mode, each channel is allocated a fixed bandwidth. Each compressed voice channel is equipped with an integral echo canceller for canceling the near end hybrid echo. The module is also equipped with forward error correction for checking the most vital speech information bits (at 7.2 and 9.6 kbps), thus maintaining voice quality even at a channel bit error rate of 1 x 10-3. Status indicator LEDs include: transmit and receive data (selectable for link, data or voice channels), sync loss, test and power. The LEDs also provide configuration error indication. Diagnostics include remote loopback for each channel, BER test for data channel and tone injection for the voice channels. The dial-up mechanism for PSTN applications activates the DTR signal to the modem only if the voice channel is in the "off-hook" state, or if the DTR of the data channel is active. Two DV-MUX3 units (1U high each) can fit side-by-side in a 19" rack. DV-MUX3 works only opposite another DV-MUX3 unit (not compatible with DV-MUX or DV-MUX2).

Suppliers

Company
Product
Description
Supplier Links
Adaptive Multiplexer for Voice and Data - DV-MUX3 - Data Connect Enterprise, Inc.
Olney, MD, USA
Adaptive Multiplexer for Voice and Data
DV-MUX3
Adaptive Multiplexer for Voice and Data DV-MUX3
FEATURES Integrates voice/fax and data for transmission via a dial-up modem or a digital link Adaptive bandwidth allocation optimizes bandwidth utilization One or two compressed voice/fax channels plus one synchronous data channel TDM, bit-interleaved for low delay High quality MPMLQ voice compression at 4.8, 6.4, 7.2, 9.6 or 12.8 kbps Automatic voice/fax detection In-band fax support for Group III fax Supports applications requiring double compression Voice interfaces: 2-wire FXS 2-wire FXO 2-wire/4-wire E&M Integral support of DC current feed and ring generation for FXS interface Link data rates from 9.6 to 256 kbps Guaranteed bandwidth allocation for SNA traffic Link interfaces: V.24/RS-232 V.35 V.36/RS-449 RS-530 X.21 Configuration downloading to remote unit Remote loopback, BER test, tone injection Dial-up on demand function for PSTN applications Automatic adjustment to fall-back data rate DESCRIPTION DV-MUX3 is an adaptive TDM Multiplexer, integrating one or two voice/fax channels together with one synchronous data channel onto a dial-up modem or digital link. The voice channels provide high quality voice compression using the MPMLQ voice digitizing algorithm, at selectable rates of 4.8, 6.4, 7.2, 9.6 or 12.8 kbps. Toll quality voice reproduction (compatible to ADPCM at 32 kbps) is guaranteed when using rates of 6.4, 7.2, 9.6 or 12.8 kbps. Each compressed voice channel is available with one of the following interfaces (see Ordering): 2-wire FXS for direct connection to a telephone set 2-wire FXO for connection to a PABX extension line 2-wire, 4-wire E&M interface. In-band fax support is available for Group III fax machines and complies with T.4 and T.30 standards. For applications requiring low delay, such as IBM SNA sessions, DV-MUX3 ensures that the minimal required bandwidth is always available, even in adaptive mode (see Figure 2). The synchronous data channel operates at rates up to 252.8 kbps. The actual rate depends on the data rate of the main link, and on whether the operating mode is adaptive or non-adaptive. In the adaptive mode, the bandwidth is allocated to the voice and data channels dynamically, with the data channel receiving additional bandwidth when the voice channel is "idle" (telephone on-hook). In the non-adaptive mode, each channel is allocated a fixed bandwidth. Each compressed voice channel is equipped with an integral echo canceller for canceling the near end hybrid echo. The module is also equipped with forward error correction for checking the most vital speech information bits (at 7.2 and 9.6 kbps), thus maintaining voice quality even at a channel bit error rate of 1 x 10-3. Status indicator LEDs include: transmit and receive data (selectable for link, data or voice channels), sync loss, test and power. The LEDs also provide configuration error indication. Diagnostics include remote loopback for each channel, BER test for data channel and tone injection for the voice channels. The dial-up mechanism for PSTN applications activates the DTR signal to the modem only if the voice channel is in the "off-hook" state, or if the DTR of the data channel is active. Two DV-MUX3 units (1U high each) can fit side-by-side in a 19" rack. DV-MUX3 works only opposite another DV-MUX3 unit (not compatible with DV-MUX or DV-MUX2).

FEATURES

  • Integrates voice/fax and data for transmission via a dial-up modem or a digital link
  • Adaptive bandwidth allocation optimizes bandwidth utilization
  • One or two compressed voice/fax channels plus one synchronous data channel
  • TDM, bit-interleaved for low delay
  • High quality MPMLQ voice compression at 4.8, 6.4, 7.2, 9.6 or 12.8 kbps
  • Automatic voice/fax detection
  • In-band fax support for Group III fax
  • Supports applications requiring double compression
  • Voice interfaces:
    • 2-wire FXS
    • 2-wire FXO
    • 2-wire/4-wire E&M
  • Integral support of DC current feed and ring generation for FXS interface
  • Link data rates from 9.6 to 256 kbps
  • Guaranteed bandwidth allocation for SNA traffic
  • Link interfaces:
    • V.24/RS-232
    • V.35
    • V.36/RS-449
    • RS-530
    • X.21
  • Configuration downloading to remote unit
  • Remote loopback, BER test, tone injection
  • Dial-up on demand function for PSTN applications
  • Automatic adjustment to fall-back data rate

DESCRIPTION

  • DV-MUX3 is an adaptive TDM Multiplexer, integrating one or two voice/fax channels together with one synchronous data channel onto a dial-up modem or digital link.
  • The voice channels provide high quality voice compression using the MPMLQ voice digitizing algorithm, at selectable rates of 4.8, 6.4, 7.2, 9.6 or 12.8 kbps. Toll quality voice reproduction (compatible to ADPCM at
    32 kbps) is guaranteed when using rates of 6.4, 7.2, 9.6 or 12.8 kbps.
  • Each compressed voice channel is available with one of the following interfaces (see Ordering):
    • 2-wire FXS for direct connection to a telephone set
    • 2-wire FXO for connection to a PABX extension line
    • 2-wire, 4-wire E&M interface.
  • In-band fax support is available for Group III fax machines and complies with T.4 and T.30 standards.
  • For applications requiring low delay, such as IBM SNA sessions, DV-MUX3 ensures that the minimal required bandwidth is always available, even in adaptive mode (see Figure 2).
  • The synchronous data channel operates at rates up to 252.8 kbps. The actual rate depends on the data rate of the main link, and on whether the operating mode is adaptive or non-adaptive. In the adaptive mode, the bandwidth is allocated to the voice and data channels dynamically, with the data channel receiving additional bandwidth when the voice channel is "idle" (telephone on-hook). In the non-adaptive mode, each channel is allocated a fixed bandwidth.
  • Each compressed voice channel is equipped with an integral echo canceller for canceling the near end hybrid echo. The module is also equipped with forward error correction for checking the most vital speech information bits (at 7.2 and 9.6 kbps), thus maintaining voice quality even at a channel bit error rate of 1 x 10-3.
  • Status indicator LEDs include: transmit and receive data (selectable for link, data or voice channels), sync loss, test and power. The LEDs also provide configuration error indication.
  • Diagnostics include remote loopback for each channel, BER test for data channel and tone injection for the voice channels.
  • The dial-up mechanism for PSTN applications activates the DTR signal to the modem only if the voice channel is in the "off-hook" state, or if the DTR of the data channel is active.
  • Two DV-MUX3 units (1U high each) can fit side-by-side in a 19" rack.
  • DV-MUX3 works only opposite another DV-MUX3 unit (not compatible with DV-MUX or DV-MUX2).
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number DV-MUX3
Product Name Adaptive Multiplexer for Voice and Data
Network Equipment Multiplexer
Area Network Type LAN Capable; WAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Managed 10G Industrial PoE+ Switches-I - 9560-16GP4XS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2891 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details