Data Connect Enterprise, Inc. VDSL Access Concentrator/Switch Model 3324

Description
Patton's Model 3324 VDSL Access Concentrator provides a simple and efficient method of delivering voice and high speed data services over existing copper infrastructure. The Model 3324 employs VDSL (very high bit-rate DSL), the fastest digital subscriber line technology. This technology enables carriers and service providers to provide broadband services that previously could not be provided using other forms of DSL. Using a Model 3324 VDSL Access Concentrator with Model 1068 CPEs will provide services for up to 24 users. The Model 3324 is a fully manageable Layer 2/3 switch with 24 independently configurable VDSL ports. This feature allows service providers to differentiate their high speed data services. The Model 3324 comes standard with two auto sensing RJ-45 100/1000BaseT Ethernet ports or a optional industry standard GBIC (Gig Fiber) uplinks. The Model 3324DV's unique 1U chassis design includes on-board POTS/IDSN splitters for all 24 VDSL channels. This feature enables the simultaneous use of voice and data over a single 2-wire twisted pair without the additional cost and space of an external splitter panel. For larger applications, up to four Model 3324s can be cascaded to provide a scalable VDSL solution (96 ports). The Model 3324 24-Port VDSL Access Concentrator is Patton Electronic's flagship product and is compatible with the Patton 1068 VDSL CP units.
Description
Patton's Model 3324 VDSL Access Concentrator provides a simple and efficient method of delivering voice and high speed data services over existing copper infrastructure. The Model 3324 employs VDSL (very high bit-rate DSL), the fastest digital subscriber line technology. This technology enables carriers and service providers to provide broadband services that previously could not be provided using other forms of DSL. Using a Model 3324 VDSL Access Concentrator with Model 1068 CPEs will provide services for up to 24 users. The Model 3324 is a fully manageable Layer 2/3 switch with 24 independently configurable VDSL ports. This feature allows service providers to differentiate their high speed data services. The Model 3324 comes standard with two auto sensing RJ-45 100/1000BaseT Ethernet ports or a optional industry standard GBIC (Gig Fiber) uplinks. The Model 3324DV's unique 1U chassis design includes on-board POTS/IDSN splitters for all 24 VDSL channels. This feature enables the simultaneous use of voice and data over a single 2-wire twisted pair without the additional cost and space of an external splitter panel. For larger applications, up to four Model 3324s can be cascaded to provide a scalable VDSL solution (96 ports). The Model 3324 24-Port VDSL Access Concentrator is Patton Electronic's flagship product and is compatible with the Patton 1068 VDSL CP units.

Suppliers

Company
Product
Description
Supplier Links
VDSL Access Concentrator/Switch - Model 3324 - Data Connect Enterprise, Inc.
Olney, MD, USA
VDSL Access Concentrator/Switch
Model 3324
VDSL Access Concentrator/Switch Model 3324
Patton's Model 3324 VDSL Access Concentrator provides a simple and efficient method of delivering voice and high speed data services over existing copper infrastructure. The Model 3324 employs VDSL (very high bit-rate DSL), the fastest digital subscriber line technology. This technology enables carriers and service providers to provide broadband services that previously could not be provided using other forms of DSL. Using a Model 3324 VDSL Access Concentrator with Model 1068 CPEs will provide services for up to 24 users. The Model 3324 is a fully manageable Layer 2/3 switch with 24 independently configurable VDSL ports. This feature allows service providers to differentiate their high speed data services. The Model 3324 comes standard with two auto sensing RJ-45 100/1000BaseT Ethernet ports or a optional industry standard GBIC (Gig Fiber) uplinks. The Model 3324DV's unique 1U chassis design includes on-board POTS/IDSN splitters for all 24 VDSL channels. This feature enables the simultaneous use of voice and data over a single 2-wire twisted pair without the additional cost and space of an external splitter panel. For larger applications, up to four Model 3324s can be cascaded to provide a scalable VDSL solution (96 ports). The Model 3324 24-Port VDSL Access Concentrator is Patton Electronic's flagship product and is compatible with the Patton 1068 VDSL CP units.

Patton's Model 3324 VDSL Access Concentrator provides a simple and efficient method of delivering voice and high speed data services over existing copper infrastructure. The Model 3324 employs VDSL (very high bit-rate DSL), the fastest digital subscriber line technology. This technology enables carriers and service providers to provide broadband services that previously could not be provided using other forms of DSL. Using a Model 3324 VDSL Access Concentrator with Model 1068 CPEs will provide services for up to 24 users. The Model 3324 is a fully manageable Layer 2/3 switch with 24 independently configurable VDSL ports. This feature allows service providers to differentiate their high speed data services. The Model 3324 comes standard with two auto sensing RJ-45 100/1000BaseT Ethernet ports or a optional industry standard GBIC (Gig Fiber) uplinks. The Model 3324DV's unique 1U chassis design includes on-board POTS/IDSN splitters for all 24 VDSL channels. This feature enables the simultaneous use of voice and data over a single 2-wire twisted pair without the additional cost and space of an external splitter panel. For larger applications, up to four Model 3324s can be cascaded to provide a scalable VDSL solution (96 ports). The Model 3324 24-Port VDSL Access Concentrator is Patton Electronic's flagship product and is compatible with the Patton 1068 VDSL CP units.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 3324
Product Name VDSL Access Concentrator/Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
INS-8005EM - INS-8005EM - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Mini Multidrop Bit-Driver® - 2139 - S.I. Tech, Inc.
Specs
Network Equipment Repeater; Transceiver; Other; Link
Area Network Type LAN Capable
Ports / Interfaces SMA, ST, SMA
View Details