RAD Data Communications, Inc. Voice Trunking Gateway Vmux-110

Description
FEATURES Supports bandwidth efficient transmission of one E1, T1 or (4) FXS ports over IP or a single fractional TDM link. Simultaneous transmission over IP and TDM networks Unique TDMoIP Multiplexing, together with various voice compression algorithms, provides up to 16:1 effective bandwidth utilization Bandwidth is dynamically allocated according to Voice Activity Detection and silence suppression G.168 Echo Cancellation of up to 16 msec per channel Group III Fax relay support, at rates of 2.4 to 14.4 kbps Transparent modem support for all common rates and standards QoS support: Labeling IP level priority (ToS) VLAN tagging and priority labeling according to IEEE 802.1p&q Supports HDLC Channel Compression DTMF/MFR2/MFC signal detection, generation and relay Signaling supported: Transparent CAS signaling, including R2 and E&M Transparent CCS signaling, including ISDN, QSIG and SS7 Management via user terminal, secured SNMP and Telnet Enhanced local and remote diagnostics tools Compact 1U-high platform, compatible with 19" racks
Description
FEATURES Supports bandwidth efficient transmission of one E1, T1 or (4) FXS ports over IP or a single fractional TDM link. Simultaneous transmission over IP and TDM networks Unique TDMoIP Multiplexing, together with various voice compression algorithms, provides up to 16:1 effective bandwidth utilization Bandwidth is dynamically allocated according to Voice Activity Detection and silence suppression G.168 Echo Cancellation of up to 16 msec per channel Group III Fax relay support, at rates of 2.4 to 14.4 kbps Transparent modem support for all common rates and standards QoS support: Labeling IP level priority (ToS) VLAN tagging and priority labeling according to IEEE 802.1p&q Supports HDLC Channel Compression DTMF/MFR2/MFC signal detection, generation and relay Signaling supported: Transparent CAS signaling, including R2 and E&M Transparent CCS signaling, including ISDN, QSIG and SS7 Management via user terminal, secured SNMP and Telnet Enhanced local and remote diagnostics tools Compact 1U-high platform, compatible with 19" racks

Suppliers

Company
Product
Description
Supplier Links
Voice Trunking Gateway - Vmux-110 - Data Connect Enterprise, Inc.
Olney, MD, USA
Voice Trunking Gateway
Vmux-110
Voice Trunking Gateway Vmux-110
FEATURES Supports bandwidth efficient transmission of one E1, T1 or (4) FXS ports over IP or a single fractional TDM link. Simultaneous transmission over IP and TDM networks Unique TDMoIP Multiplexing, together with various voice compression algorithms, provides up to 16:1 effective bandwidth utilization Bandwidth is dynamically allocated according to Voice Activity Detection and silence suppression G.168 Echo Cancellation of up to 16 msec per channel Group III Fax relay support, at rates of 2.4 to 14.4 kbps Transparent modem support for all common rates and standards QoS support: Labeling IP level priority (ToS) VLAN tagging and priority labeling according to IEEE 802.1p&q Supports HDLC Channel Compression DTMF/MFR2/MFC signal detection, generation and relay Signaling supported: Transparent CAS signaling, including R2 and E&M Transparent CCS signaling, including ISDN, QSIG and SS7 Management via user terminal, secured SNMP and Telnet Enhanced local and remote diagnostics tools Compact 1U-high platform, compatible with 19" racks

FEATURES

  • Supports bandwidth efficient transmission of one E1, T1 or (4) FXS ports over IP or a single fractional TDM link.
  • Simultaneous transmission over IP and TDM networks
  • Unique TDMoIP Multiplexing, together with various voice compression algorithms, provides up to 16:1 effective bandwidth utilization
  • Bandwidth is dynamically allocated according to Voice Activity Detection and silence suppression
  • G.168 Echo Cancellation of up to 16 msec per channel
  • Group III Fax relay support, at rates of 2.4 to 14.4 kbps
  • Transparent modem support for all common rates and standards
  • QoS support:
    • Labeling IP level priority (ToS)
    • VLAN tagging and priority labeling according to IEEE 802.1p&q
  • Supports HDLC Channel Compression
  • DTMF/MFR2/MFC signal detection, generation and relay
  • Signaling supported:
    • Transparent CAS signaling, including R2 and E&M
    • Transparent CCS signaling, including ISDN, QSIG and SS7
  • Management via user terminal, secured SNMP and Telnet
  • Enhanced local and remote diagnostics tools
  • Compact 1U-high platform, compatible with 19" racks
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Vmux-110
Product Name Voice Trunking Gateway
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
PROFINET® Managed - 852-1605 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details