Data Connect Enterprise, Inc. Two Channel Time-Division Multiplexer Model 3042

Description
The 3042 is a Full Duplex, RS-232, Two Channel, Time Division Multiplexer with an independent switch selectable V.14/V.22 compliant Asynchronous to Synchronous Interface adapter on Sub-Channel 1. The 3042 provides two channels of sync operation, or one sync and one async, combined into one composite channel. The composite channel operates at twice the rate of the Sub-Channels and utilizes a time division multiplexing technique to interleve the sub-channels onto the composite channel. The composite channel is designed to interface directly with a high speed synchronous Modem via a straight-through cable. Status indicators are provided to give instant feedback of the unit's current operational readiness. Standard DB-25 female connectors are provided on all sub-channels as well as the composite channel. An approved 110 Volt wall mount transformer provides all the power to operate the 3042.
Description
The 3042 is a Full Duplex, RS-232, Two Channel, Time Division Multiplexer with an independent switch selectable V.14/V.22 compliant Asynchronous to Synchronous Interface adapter on Sub-Channel 1. The 3042 provides two channels of sync operation, or one sync and one async, combined into one composite channel. The composite channel operates at twice the rate of the Sub-Channels and utilizes a time division multiplexing technique to interleve the sub-channels onto the composite channel. The composite channel is designed to interface directly with a high speed synchronous Modem via a straight-through cable. Status indicators are provided to give instant feedback of the unit's current operational readiness. Standard DB-25 female connectors are provided on all sub-channels as well as the composite channel. An approved 110 Volt wall mount transformer provides all the power to operate the 3042.

Suppliers

Company
Product
Description
Supplier Links
Two Channel Time-Division Multiplexer - Model 3042 - Data Connect Enterprise, Inc.
Olney, MD, USA
Two Channel Time-Division Multiplexer
Model 3042
Two Channel Time-Division Multiplexer Model 3042
The 3042 is a Full Duplex, RS-232, Two Channel, Time Division Multiplexer with an independent switch selectable V.14/V.22 compliant Asynchronous to Synchronous Interface adapter on Sub-Channel 1. The 3042 provides two channels of sync operation, or one sync and one async, combined into one composite channel. The composite channel operates at twice the rate of the Sub-Channels and utilizes a time division multiplexing technique to interleve the sub-channels onto the composite channel. The composite channel is designed to interface directly with a high speed synchronous Modem via a straight-through cable. Status indicators are provided to give instant feedback of the unit's current operational readiness. Standard DB-25 female connectors are provided on all sub-channels as well as the composite channel. An approved 110 Volt wall mount transformer provides all the power to operate the 3042.

The 3042 is a Full Duplex, RS-232, Two Channel, Time Division Multiplexer with an independent switch selectable V.14/V.22 compliant Asynchronous to Synchronous Interface adapter on Sub-Channel 1. The 3042 provides two channels of sync operation, or one sync and one async, combined into one composite channel. The composite channel operates at twice the rate of the Sub-Channels and utilizes a time division multiplexing technique to interleve the sub-channels onto the composite channel. The composite channel is designed to interface directly with a high speed synchronous Modem via a straight-through cable. Status indicators are provided to give instant feedback of the unit's current operational readiness. Standard DB-25 female connectors are provided on all sub-channels as well as the composite channel. An approved 110 Volt wall mount transformer provides all the power to operate the 3042.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 3042
Product Name Two Channel Time-Division Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2249630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
View Details