Data Connect Enterprise, Inc. Modem ST1442E-503-2

Description
For data center and remote network applications that require Schweitzer applications, the Data Connect ST1442E-503-2 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The Data Connect ST1442E-503-2 modem has been developed to meet the most stringent environmental and performance demands of the commercial and industrial application. Every relay, transformer, capacitor, switch and connector is selected for its ability to withstand industrial environmental demands. Temperature ratings, for example, range from -40°C to +85°C. Versatile power supply option will meet most industrial applications. At connects speeds of 14400bps and below, our patented Quick Connect features reduce modem connect time by as much as 50%. The Data Connect ST1442E-503-2 modem is available in commercial and industrial single-port standalone configurations. Rackmount configurations are also available. Features Standard 2-Wire Dial-up 2-Wire Leased Line or Short Haul Operation Standard Error Correction and Compression RS232 & RS485 Terminal Interface Asynchronous and Synchronous DTE Support Exclusive Quick Connect
Description
For data center and remote network applications that require Schweitzer applications, the Data Connect ST1442E-503-2 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The Data Connect ST1442E-503-2 modem has been developed to meet the most stringent environmental and performance demands of the commercial and industrial application. Every relay, transformer, capacitor, switch and connector is selected for its ability to withstand industrial environmental demands. Temperature ratings, for example, range from -40°C to +85°C. Versatile power supply option will meet most industrial applications. At connects speeds of 14400bps and below, our patented Quick Connect features reduce modem connect time by as much as 50%. The Data Connect ST1442E-503-2 modem is available in commercial and industrial single-port standalone configurations. Rackmount configurations are also available. Features Standard 2-Wire Dial-up 2-Wire Leased Line or Short Haul Operation Standard Error Correction and Compression RS232 & RS485 Terminal Interface Asynchronous and Synchronous DTE Support Exclusive Quick Connect

Suppliers

Company
Product
Description
Supplier Links
For data center and remote network applications that require Schweitzer applications, the Data Connect ST1442E-503-2 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The Data Connect ST1442E-503-2 modem has been developed to meet the most stringent environmental and performance demands of the commercial and industrial application. Every relay, transformer, capacitor, switch and connector is selected for its ability to withstand industrial environmental demands. Temperature ratings, for example, range from -40°C to +85°C. Versatile power supply option will meet most industrial applications. At connects speeds of 14400bps and below, our patented Quick Connect features reduce modem connect time by as much as 50%. The Data Connect ST1442E-503-2 modem is available in commercial and industrial single-port standalone configurations. Rackmount configurations are also available. Features Standard 2-Wire Dial-up 2-Wire Leased Line or Short Haul Operation Standard Error Correction and Compression RS232 & RS485 Terminal Interface Asynchronous and Synchronous DTE Support Exclusive Quick Connect

For data center and remote network applications that require Schweitzer applications, the Data Connect ST1442E-503-2 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The Data Connect ST1442E-503-2 modem has been developed to meet the most stringent environmental and performance demands of the commercial and industrial application. Every relay, transformer, capacitor, switch and connector is selected for its ability to withstand industrial environmental demands. Temperature ratings, for example, range from -40°C to +85°C. Versatile power supply option will meet most industrial applications. At connects speeds of 14400bps and below, our patented Quick Connect features reduce modem connect time by as much as 50%. The Data Connect ST1442E-503-2 modem is available in commercial and industrial single-port standalone configurations. Rackmount configurations are also available.

Features

  • Standard 2-Wire Dial-up
  • 2-Wire Leased Line or Short Haul Operation
  • Standard Error Correction and Compression
  • RS232 & RS485 Terminal Interface
  • Asynchronous and Synchronous DTE Support
  • Exclusive Quick Connect
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number ST1442E-503-2
Product Name Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, Flexible mounting - ADAM-6521/ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details