Data Connect Enterprise, Inc. 4-Port Wireless-N ADSL VDSL Router Device 5204AV-NRD

Description
Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps* for downstream and 50Mbps for upstream bandwidths, the DCE 5204AV-NRD offers higher data transfer rates and provides higher Bandwidth than traditional ADSL gateways. A higher bandwidth allows small to medium users to enjoy quality symmetric and asymmetric applications and home users can enjoy smooth media-rich entertainment which was previously unavailable. Advanced QoS Triple Play Services The inherent advanced QoS features of VDSL makes 5204AV-NRD to be an idea access modem for service provider to deliver “triple play” multimedia such as high-quality digital video streams, high-speed Internet access, and voice services which are competitive to the service provided by cable and satellite operators. Besides, with Triple Play QoS, end users can enjoy the video-on-demand, on-line gaming, and E-learning with high-quality performance in the household. Operate Over Existing Copper Wire Telecom carriers can generate revenues by offering bundled services to successfully compete with what cable operators have to offer. A single network can be maintained to provide complete DSL services with minimal installation time and expense. Co-exist with POTS, ISDN and Digital Phone Services VDSL2 can be implemented quickly, even if there is only one phone line. You can still keep existing POTS or ISDN service while adding new VDSL services. Features 802.11b/g/n Wireless Access Point integrated Compliant with VDSL, VDSL2 technology 17a Support Fall back to ADSL2/2+ Standard Extend Detachable 2Tx2R 3dBi Antennas 4-Port Ethernet Switch integrated Ultra-high Data Rate at Up to 100Mbps
Description
Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps* for downstream and 50Mbps for upstream bandwidths, the DCE 5204AV-NRD offers higher data transfer rates and provides higher Bandwidth than traditional ADSL gateways. A higher bandwidth allows small to medium users to enjoy quality symmetric and asymmetric applications and home users can enjoy smooth media-rich entertainment which was previously unavailable. Advanced QoS Triple Play Services The inherent advanced QoS features of VDSL makes 5204AV-NRD to be an idea access modem for service provider to deliver “triple play” multimedia such as high-quality digital video streams, high-speed Internet access, and voice services which are competitive to the service provided by cable and satellite operators. Besides, with Triple Play QoS, end users can enjoy the video-on-demand, on-line gaming, and E-learning with high-quality performance in the household. Operate Over Existing Copper Wire Telecom carriers can generate revenues by offering bundled services to successfully compete with what cable operators have to offer. A single network can be maintained to provide complete DSL services with minimal installation time and expense. Co-exist with POTS, ISDN and Digital Phone Services VDSL2 can be implemented quickly, even if there is only one phone line. You can still keep existing POTS or ISDN service while adding new VDSL services. Features 802.11b/g/n Wireless Access Point integrated Compliant with VDSL, VDSL2 technology 17a Support Fall back to ADSL2/2+ Standard Extend Detachable 2Tx2R 3dBi Antennas 4-Port Ethernet Switch integrated Ultra-high Data Rate at Up to 100Mbps

Suppliers

Company
Product
Description
Supplier Links
4-Port Wireless-N ADSL VDSL Router Device - 5204AV-NRD - Data Connect Enterprise, Inc.
Olney, MD, USA
4-Port Wireless-N ADSL VDSL Router Device
5204AV-NRD
4-Port Wireless-N ADSL VDSL Router Device 5204AV-NRD
Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps* for downstream and 50Mbps for upstream bandwidths, the DCE 5204AV-NRD offers higher data transfer rates and provides higher Bandwidth than traditional ADSL gateways. A higher bandwidth allows small to medium users to enjoy quality symmetric and asymmetric applications and home users can enjoy smooth media-rich entertainment which was previously unavailable. Advanced QoS Triple Play Services The inherent advanced QoS features of VDSL makes 5204AV-NRD to be an idea access modem for service provider to deliver “triple play” multimedia such as high-quality digital video streams, high-speed Internet access, and voice services which are competitive to the service provided by cable and satellite operators. Besides, with Triple Play QoS, end users can enjoy the video-on-demand, on-line gaming, and E-learning with high-quality performance in the household. Operate Over Existing Copper Wire Telecom carriers can generate revenues by offering bundled services to successfully compete with what cable operators have to offer. A single network can be maintained to provide complete DSL services with minimal installation time and expense. Co-exist with POTS, ISDN and Digital Phone Services VDSL2 can be implemented quickly, even if there is only one phone line. You can still keep existing POTS or ISDN service while adding new VDSL services. Features 802.11b/g/n Wireless Access Point integrated Compliant with VDSL, VDSL2 technology 17a Support Fall back to ADSL2/2+ Standard Extend Detachable 2Tx2R 3dBi Antennas 4-Port Ethernet Switch integrated Ultra-high Data Rate at Up to 100Mbps

Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps* for downstream and 50Mbps for upstream bandwidths, the DCE 5204AV-NRD offers higher data transfer rates and provides higher Bandwidth than traditional ADSL gateways. A higher bandwidth allows small to medium users to enjoy quality symmetric and asymmetric applications and home users can enjoy smooth media-rich entertainment which was previously unavailable.

Advanced QoS Triple Play Services The inherent advanced QoS features of VDSL makes 5204AV-NRD to be an idea access modem for service provider to deliver “triple play” multimedia such as high-quality digital video streams, high-speed Internet access, and voice services which are competitive to the service provided by cable and satellite operators. Besides, with Triple Play QoS, end users can enjoy the video-on-demand, on-line gaming, and E-learning with high-quality performance in the household.

Operate Over Existing Copper Wire Telecom carriers can generate revenues by offering bundled services to successfully compete with what cable operators have to offer. A single network can be maintained to provide complete DSL services with minimal installation time and expense.

Co-exist with POTS, ISDN and Digital Phone Services VDSL2 can be implemented quickly, even if there is only one phone line. You can still keep existing POTS or ISDN service while adding new VDSL services.

Features

  • 802.11b/g/n Wireless Access Point integrated
  • Compliant with VDSL, VDSL2 technology
  • 17a Support Fall back to ADSL2/2+ Standard
  • Extend Detachable 2Tx2R 3dBi Antennas
  • 4-Port Ethernet Switch integrated
  • Ultra-high Data Rate at Up to 100Mbps
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 5204AV-NRD
Product Name 4-Port Wireless-N ADSL VDSL Router Device
Network Equipment Router
Area Network Type LAN Capable; WAN Capable
Network Media Wireless
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 16T Port Unmanaged Switch - 1783-US16T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2706G-2GPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
View Details
2 suppliers