GarrettCom, Inc. ITS Blade Board-Level Hubs

Description
Features • 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports • Fully contained within a 2070 chassis, draws power from the Model 2070 chassis power supply • All Ethernet cabling is from rear access ports, no Model 2070 chassis backplane signal pin conflicts • Stand-alone plug-and-play Ethernet switch operation, no set-up or programming required • For use in curb-side traffic control boxes, designed to meet TS-2 specifications, tested at –40°C to 75°C ambient Description The MagnumTM ITS Blade is a hardened eight-port Ethernet Switch in a board-level module designed to fit into slot A1 or A2 of a standard 2070 Traffic Controller chassis. It allows Ethernet to quickly and easily be configured as the high bandwidth communications protocol for the new generation of Intelligent Traffic Control systems. Six Ethernet RJ-45 10/100Mb twisted pair copper cable ports connect to local devices at the intersection such as video cameras and the Model 2070 Controller, while two Ethernet fiber optic 100 Mb ports connect upstream to the TOC or to intermediate Ethernet Switches in the traffic control network. The Magnum ITS Blade module is entirely contained in a standard 2070 Traffic Control chassis, drawing power from the 2070 chassis power supply. Because no backplane signal pins are used, the ITS Blade module can be fitted into either a new or existing Model 2070 chassis without conflicting with other modules in the 2070. ITS Blade specifications comply with Caltrans and NEMA TS-2-1998 Standards for Traffic Controller Assemblies.
Description
Features • 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports • Fully contained within a 2070 chassis, draws power from the Model 2070 chassis power supply • All Ethernet cabling is from rear access ports, no Model 2070 chassis backplane signal pin conflicts • Stand-alone plug-and-play Ethernet switch operation, no set-up or programming required • For use in curb-side traffic control boxes, designed to meet TS-2 specifications, tested at –40°C to 75°C ambient Description The MagnumTM ITS Blade is a hardened eight-port Ethernet Switch in a board-level module designed to fit into slot A1 or A2 of a standard 2070 Traffic Controller chassis. It allows Ethernet to quickly and easily be configured as the high bandwidth communications protocol for the new generation of Intelligent Traffic Control systems. Six Ethernet RJ-45 10/100Mb twisted pair copper cable ports connect to local devices at the intersection such as video cameras and the Model 2070 Controller, while two Ethernet fiber optic 100 Mb ports connect upstream to the TOC or to intermediate Ethernet Switches in the traffic control network. The Magnum ITS Blade module is entirely contained in a standard 2070 Traffic Control chassis, drawing power from the 2070 chassis power supply. Because no backplane signal pins are used, the ITS Blade module can be fitted into either a new or existing Model 2070 chassis without conflicting with other modules in the 2070. ITS Blade specifications comply with Caltrans and NEMA TS-2-1998 Standards for Traffic Controller Assemblies.

Suppliers

Company
Product
Description
Supplier Links
ITS Blade Board-Level Hubs -  - Data Connect Enterprise, Inc.
Olney, MD, USA
ITS Blade Board-Level Hubs
ITS Blade Board-Level Hubs
Features • 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports • Fully contained within a 2070 chassis, draws power from the Model 2070 chassis power supply • All Ethernet cabling is from rear access ports, no Model 2070 chassis backplane signal pin conflicts • Stand-alone plug-and-play Ethernet switch operation, no set-up or programming required • For use in curb-side traffic control boxes, designed to meet TS-2 specifications, tested at –40°C to 75°C ambient Description The MagnumTM ITS Blade is a hardened eight-port Ethernet Switch in a board-level module designed to fit into slot A1 or A2 of a standard 2070 Traffic Controller chassis. It allows Ethernet to quickly and easily be configured as the high bandwidth communications protocol for the new generation of Intelligent Traffic Control systems. Six Ethernet RJ-45 10/100Mb twisted pair copper cable ports connect to local devices at the intersection such as video cameras and the Model 2070 Controller, while two Ethernet fiber optic 100 Mb ports connect upstream to the TOC or to intermediate Ethernet Switches in the traffic control network. The Magnum ITS Blade module is entirely contained in a standard 2070 Traffic Control chassis, drawing power from the 2070 chassis power supply. Because no backplane signal pins are used, the ITS Blade module can be fitted into either a new or existing Model 2070 chassis without conflicting with other modules in the 2070. ITS Blade specifications comply with Caltrans and NEMA TS-2-1998 Standards for Traffic Controller Assemblies.

Features

• 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports
• Fully contained within a 2070 chassis, draws power from the Model 2070 chassis power supply
• All Ethernet cabling is from rear access ports, no Model 2070 chassis backplane signal pin conflicts
• Stand-alone plug-and-play Ethernet switch operation, no set-up or programming required
• For use in curb-side traffic control boxes, designed to meet TS-2 specifications, tested at –40°C to 75°C ambient
Description

The MagnumTM ITS Blade is a hardened eight-port Ethernet Switch in a board-level module designed to fit into slot A1 or A2 of a standard 2070 Traffic Controller chassis. It allows Ethernet to quickly and easily be configured as the high bandwidth communications protocol for the new generation of Intelligent Traffic Control systems.
Six Ethernet RJ-45 10/100Mb twisted pair copper cable ports connect to local devices at the intersection such as video cameras and the Model 2070 Controller, while two Ethernet fiber optic 100 Mb ports connect upstream to the TOC or to intermediate Ethernet Switches in the traffic control network. The Magnum ITS Blade module is entirely contained in a standard 2070 Traffic Control chassis, drawing power from the 2070 chassis power supply. Because no backplane signal pins are used, the ITS Blade module can be fitted into either a new or existing Model 2070 chassis without conflicting with other modules in the 2070. ITS Blade specifications comply with Caltrans and NEMA TS-2-1998 Standards for Traffic Controller Assemblies.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Name ITS Blade Board-Level Hubs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Board
Unlock Full Specs
to access all available technical data