Data Connect Enterprise, Inc. SmartNode™ T1/E1/PRI VoIP IAD 4960

Description
Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable T1/E1/PRI interfaces the SN4960 connects to any switch, PBX and data network with up to 120 simultaneous calls using SIP, T1, E1 or PRI signaling. The dual gigabit Ethernet ports connect to the network for the highest throughput with its integrated QoS router. With its built-in CSU/DSU, any T1/E1 port can be selected as a WAN port for truly integrated voice and data access. Like every SmartNode, the SN4960 delivers toll-quality voice with all industry standard CODECs including low-bandwidth G.723/G.729. Business class services are supported with T.38 fax, fax bypass and modem bypass features. Many business class features are provided in the SmartNode 4960 product line, including Failover Relay for increased call reliability. Multi-link PPP and Frame Relay are provided as configurable software options for customers who need to bond E1/T1 lines. An X.21 WAN port is also available for serial WAN services. The SmartNode 4960 is ready for SIP TLS and SRTP through software upgrades. Exclusive DownStreamQoS™ and Voice-over-VPN features give the clear advantage of uninterrupted and secure voice communication for any call today.
Description
Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable T1/E1/PRI interfaces the SN4960 connects to any switch, PBX and data network with up to 120 simultaneous calls using SIP, T1, E1 or PRI signaling. The dual gigabit Ethernet ports connect to the network for the highest throughput with its integrated QoS router. With its built-in CSU/DSU, any T1/E1 port can be selected as a WAN port for truly integrated voice and data access. Like every SmartNode, the SN4960 delivers toll-quality voice with all industry standard CODECs including low-bandwidth G.723/G.729. Business class services are supported with T.38 fax, fax bypass and modem bypass features. Many business class features are provided in the SmartNode 4960 product line, including Failover Relay for increased call reliability. Multi-link PPP and Frame Relay are provided as configurable software options for customers who need to bond E1/T1 lines. An X.21 WAN port is also available for serial WAN services. The SmartNode 4960 is ready for SIP TLS and SRTP through software upgrades. Exclusive DownStreamQoS™ and Voice-over-VPN features give the clear advantage of uninterrupted and secure voice communication for any call today.

Suppliers

Company
Product
Description
Supplier Links
SmartNode™ T1/E1/PRI VoIP IAD - 4960 - Data Connect Enterprise, Inc.
Olney, MD, USA
SmartNode™ T1/E1/PRI VoIP IAD
4960
SmartNode™ T1/E1/PRI VoIP IAD 4960
Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable T1/E1/PRI interfaces the SN4960 connects to any switch, PBX and data network with up to 120 simultaneous calls using SIP, T1, E1 or PRI signaling. The dual gigabit Ethernet ports connect to the network for the highest throughput with its integrated QoS router. With its built-in CSU/DSU, any T1/E1 port can be selected as a WAN port for truly integrated voice and data access. Like every SmartNode, the SN4960 delivers toll-quality voice with all industry standard CODECs including low-bandwidth G.723/G.729. Business class services are supported with T.38 fax, fax bypass and modem bypass features. Many business class features are provided in the SmartNode 4960 product line, including Failover Relay for increased call reliability. Multi-link PPP and Frame Relay are provided as configurable software options for customers who need to bond E1/T1 lines. An X.21 WAN port is also available for serial WAN services. The SmartNode 4960 is ready for SIP TLS and SRTP through software upgrades. Exclusive DownStreamQoS™ and Voice-over-VPN features give the clear advantage of uninterrupted and secure voice communication for any call today.

Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable T1/E1/PRI interfaces the SN4960 connects to any switch, PBX and data network with up to 120 simultaneous calls using SIP, T1, E1 or PRI signaling. The dual gigabit Ethernet ports connect to the network for the highest throughput with its integrated QoS router. With its built-in CSU/DSU, any T1/E1 port can be selected as a WAN port for truly integrated voice and data access. Like every SmartNode, the SN4960 delivers toll-quality voice with all industry standard CODECs including low-bandwidth G.723/G.729. Business class services are supported with T.38 fax, fax bypass and modem bypass features. Many business class features are provided in the SmartNode 4960 product line, including Failover Relay for increased call reliability. Multi-link PPP and Frame Relay are provided as configurable software options for customers who need to bond E1/T1 lines. An X.21 WAN port is also available for serial WAN services. The SmartNode 4960 is ready for SIP TLS and SRTP through software upgrades. Exclusive DownStreamQoS™ and Voice-over-VPN features give the clear advantage of uninterrupted and secure voice communication for any call today.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 4960
Product Name SmartNode™ T1/E1/PRI VoIP IAD
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Wi-Fi Dual Band Enterprise Ethernet Bridge/Router - ABDNA-ER-DP551 - Advantech
Specs
Network Equipment Router; Bridge
Network Media Wireless
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details