Data Connect Enterprise, Inc. T1/E1 WAN Access Router Model 2603

Description
The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use with a full suite of LAN/WAN routing features, the IPLink routers provide selectable bridging or routing functionality along with advanced IP features such as NAT/NAPT, Firewall, and DHCP. A complete set of configurable FR/PPP/IP WAN protocols allow a wide range of choices when connecting branches via common WAN services. The IPLink Routers boast easy installation offering Console/VT-100, Telnet, and HTTP/SNMP management options. All IPLink routers come with an auto-sensing full-duplex 10/100Base-T Ethernet port, cross-over switch, and internal power supply. The Model 2603 is equipped with an integrated T1/E1 CSU/DSU for connection to full and fractional T1/E1 services. Patton's Model 2603 high speed router offers the versatility and reliability demanded for business-class applications at the most affordable price.
Description
The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use with a full suite of LAN/WAN routing features, the IPLink routers provide selectable bridging or routing functionality along with advanced IP features such as NAT/NAPT, Firewall, and DHCP. A complete set of configurable FR/PPP/IP WAN protocols allow a wide range of choices when connecting branches via common WAN services. The IPLink Routers boast easy installation offering Console/VT-100, Telnet, and HTTP/SNMP management options. All IPLink routers come with an auto-sensing full-duplex 10/100Base-T Ethernet port, cross-over switch, and internal power supply. The Model 2603 is equipped with an integrated T1/E1 CSU/DSU for connection to full and fractional T1/E1 services. Patton's Model 2603 high speed router offers the versatility and reliability demanded for business-class applications at the most affordable price.

Suppliers

Company
Product
Description
Supplier Links
T1/E1 WAN Access Router - Model 2603 - Data Connect Enterprise, Inc.
Olney, MD, USA
T1/E1 WAN Access Router
Model 2603
T1/E1 WAN Access Router Model 2603
The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use with a full suite of LAN/WAN routing features, the IPLink routers provide selectable bridging or routing functionality along with advanced IP features such as NAT/NAPT, Firewall, and DHCP. A complete set of configurable FR/PPP/IP WAN protocols allow a wide range of choices when connecting branches via common WAN services. The IPLink Routers boast easy installation offering Console/VT-100, Telnet, and HTTP/SNMP management options. All IPLink routers come with an auto-sensing full-duplex 10/100Base-T Ethernet port, cross-over switch, and internal power supply. The Model 2603 is equipped with an integrated T1/E1 CSU/DSU for connection to full and fractional T1/E1 services. Patton's Model 2603 high speed router offers the versatility and reliability demanded for business-class applications at the most affordable price.

The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface.
Combining ease-of-use with a full suite of LAN/WAN routing features, the IPLink routers provide selectable bridging or routing functionality along with advanced IP features such as NAT/NAPT, Firewall, and DHCP. A complete set of configurable FR/PPP/IP WAN protocols allow a wide range of choices when connecting branches via common WAN services. The IPLink Routers boast easy installation offering Console/VT-100, Telnet, and HTTP/SNMP management options.
All IPLink routers come with an auto-sensing full-duplex 10/100Base-T Ethernet port, cross-over switch, and internal power supply. The Model 2603 is equipped with an integrated T1/E1 CSU/DSU for connection to full and fractional T1/E1 services.
Patton's Model 2603 high speed router offers the versatility and reliability demanded for business-class applications at the most affordable price.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 2603
Product Name T1/E1 WAN Access Router
Network Equipment Router; Gateway
Area Network Type LAN Capable; WAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Frame Relay
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-SE408-EI-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details