Data Connect Enterprise, Inc. Copper-T1/E1 Extender

Description
The Data Connect Copper-T and Copper-E are 4-wire repeaters for use on customer owned lines or extend Telephone Company demark. The Extenders are used to extend in-house T-1 and E-1 in campus and high rise environments. Each pair of T-1/E-1 Extenders may be located up to 5000 feet apart. The Extenders circuitry is rate to -36 dB dynamic range at the T-1rate of 1.544 Mbps and -43 dB dynamics range at the E-1 rate of 2.048 Mbps. As implemented, the parts are slightly de-rated to provide long life at extended temperatures range. Therefore the distances specified in this document are only 5000 feet. Solid copper 22 AWG, two twisted pair is the preferred cable for connection between the Extenders. Connection to the Extender is made through Rj-45 modular connectors or 4-wire screw down barrier strips. Each Extender comes with two screws down barrier strips and one RJ-45 connector. If only RJ-45 connections are desired extra RJ-45 adaptors (part number 9502122) can be ordered. The Data Connect Copper-T and Copper-E are powered by a small wall-mount transformer. The Extenders are designed for connection between T-1 equipment such as PBXs, T-1/E-1 line drivers, CSUs, router or any other T-1/E-1 equipment requiring long customer owned cable runs. T-Extenders and E-Extenders can be used to connect this equipment across a campus, between floors of a high-rise office building or between office buildings with underground cables runs. The T-Extender/ E-Extenders are transparent to type of data sent over the T-1/E-1 link. The Data can be D-4 format, ESF, PRI, G.703, G.704, etc. The T-Extender is most often used in pair to extend a telephone company demark. For example, if a CSU or DSU is limited to 655 feet and is connecting to a phone company smart jack demark which is limited to 655 feet, the T-Extender are used in pairs to extend that distance up to 5000 feet. Features Extend Phone Company Demarks T-1 or E-1 4-wire repeater Extends T-1 or E1 lines Up to 5000 feet between units Rj-45 or screw down connectors Simple connections to 4-wire circuits Inexpensive solution to long cable runs 120/220 VAC,12, 24, 48, or 125 VDC available 1U high rack mountable, 1, 2, or 3×19” rack 20 slot rack chassis option
Description
The Data Connect Copper-T and Copper-E are 4-wire repeaters for use on customer owned lines or extend Telephone Company demark. The Extenders are used to extend in-house T-1 and E-1 in campus and high rise environments. Each pair of T-1/E-1 Extenders may be located up to 5000 feet apart. The Extenders circuitry is rate to -36 dB dynamic range at the T-1rate of 1.544 Mbps and -43 dB dynamics range at the E-1 rate of 2.048 Mbps. As implemented, the parts are slightly de-rated to provide long life at extended temperatures range. Therefore the distances specified in this document are only 5000 feet. Solid copper 22 AWG, two twisted pair is the preferred cable for connection between the Extenders. Connection to the Extender is made through Rj-45 modular connectors or 4-wire screw down barrier strips. Each Extender comes with two screws down barrier strips and one RJ-45 connector. If only RJ-45 connections are desired extra RJ-45 adaptors (part number 9502122) can be ordered. The Data Connect Copper-T and Copper-E are powered by a small wall-mount transformer. The Extenders are designed for connection between T-1 equipment such as PBXs, T-1/E-1 line drivers, CSUs, router or any other T-1/E-1 equipment requiring long customer owned cable runs. T-Extenders and E-Extenders can be used to connect this equipment across a campus, between floors of a high-rise office building or between office buildings with underground cables runs. The T-Extender/ E-Extenders are transparent to type of data sent over the T-1/E-1 link. The Data can be D-4 format, ESF, PRI, G.703, G.704, etc. The T-Extender is most often used in pair to extend a telephone company demark. For example, if a CSU or DSU is limited to 655 feet and is connecting to a phone company smart jack demark which is limited to 655 feet, the T-Extender are used in pairs to extend that distance up to 5000 feet. Features Extend Phone Company Demarks T-1 or E-1 4-wire repeater Extends T-1 or E1 lines Up to 5000 feet between units Rj-45 or screw down connectors Simple connections to 4-wire circuits Inexpensive solution to long cable runs 120/220 VAC,12, 24, 48, or 125 VDC available 1U high rack mountable, 1, 2, or 3×19” rack 20 slot rack chassis option

Suppliers

Company
Product
Description
Supplier Links
Copper-T1/E1 Extender -  - Data Connect Enterprise, Inc.
Olney, MD, USA
Copper-T1/E1 Extender
Copper-T1/E1 Extender
The Data Connect Copper-T and Copper-E are 4-wire repeaters for use on customer owned lines or extend Telephone Company demark. The Extenders are used to extend in-house T-1 and E-1 in campus and high rise environments. Each pair of T-1/E-1 Extenders may be located up to 5000 feet apart. The Extenders circuitry is rate to -36 dB dynamic range at the T-1rate of 1.544 Mbps and -43 dB dynamics range at the E-1 rate of 2.048 Mbps. As implemented, the parts are slightly de-rated to provide long life at extended temperatures range. Therefore the distances specified in this document are only 5000 feet. Solid copper 22 AWG, two twisted pair is the preferred cable for connection between the Extenders. Connection to the Extender is made through Rj-45 modular connectors or 4-wire screw down barrier strips. Each Extender comes with two screws down barrier strips and one RJ-45 connector. If only RJ-45 connections are desired extra RJ-45 adaptors (part number 9502122) can be ordered. The Data Connect Copper-T and Copper-E are powered by a small wall-mount transformer. The Extenders are designed for connection between T-1 equipment such as PBXs, T-1/E-1 line drivers, CSUs, router or any other T-1/E-1 equipment requiring long customer owned cable runs. T-Extenders and E-Extenders can be used to connect this equipment across a campus, between floors of a high-rise office building or between office buildings with underground cables runs. The T-Extender/ E-Extenders are transparent to type of data sent over the T-1/E-1 link. The Data can be D-4 format, ESF, PRI, G.703, G.704, etc. The T-Extender is most often used in pair to extend a telephone company demark. For example, if a CSU or DSU is limited to 655 feet and is connecting to a phone company smart jack demark which is limited to 655 feet, the T-Extender are used in pairs to extend that distance up to 5000 feet. Features Extend Phone Company Demarks T-1 or E-1 4-wire repeater Extends T-1 or E1 lines Up to 5000 feet between units Rj-45 or screw down connectors Simple connections to 4-wire circuits Inexpensive solution to long cable runs 120/220 VAC,12, 24, 48, or 125 VDC available 1U high rack mountable, 1, 2, or 3×19” rack 20 slot rack chassis option

The Data Connect Copper-T and Copper-E are 4-wire repeaters for use on customer owned lines or extend Telephone Company demark. The Extenders are used to extend in-house T-1 and E-1 in campus and high rise environments.

Each pair of T-1/E-1 Extenders may be located up to 5000 feet apart. The Extenders circuitry is rate to -36 dB dynamic range at the T-1rate of 1.544 Mbps and -43 dB dynamics range at the E-1 rate of 2.048 Mbps. As implemented, the parts are slightly de-rated to provide long life at extended temperatures range. Therefore the distances specified in this document are only 5000 feet. Solid copper 22 AWG, two twisted pair is the preferred cable for connection between the Extenders. Connection to the Extender is made through Rj-45 modular connectors or 4-wire screw down barrier strips. Each Extender comes with two screws down barrier strips and one RJ-45 connector. If only RJ-45 connections are desired extra RJ-45 adaptors (part number 9502122) can be ordered.

The Data Connect Copper-T and Copper-E are powered by a small wall-mount transformer. The Extenders are designed for connection between T-1 equipment such as PBXs, T-1/E-1 line drivers, CSUs, router or any other T-1/E-1 equipment requiring long customer owned cable runs. T-Extenders and E-Extenders can be used to connect this equipment across a campus, between floors of a high-rise office building or between office buildings with underground cables runs. The T-Extender/ E-Extenders are transparent to type of data sent over the T-1/E-1 link. The Data can be D-4 format, ESF, PRI, G.703, G.704, etc.

The T-Extender is most often used in pair to extend a telephone company demark. For example, if a CSU or DSU is limited to 655 feet and is connecting to a phone company smart jack demark which is limited to 655 feet, the T-Extender are used in pairs to extend that distance up to 5000 feet.

Features

  • Extend Phone Company Demarks
  • T-1 or E-1 4-wire repeater
  • Extends T-1 or E1 lines
  • Up to 5000 feet between units Rj-45 or screw down connectors
  • Simple connections to 4-wire circuits
  • Inexpensive solution to long cable runs
  • 120/220 VAC,12, 24, 48, or 125 VDC available
  • 1U high rack mountable, 1, 2, or 3×19” rack
  • 20 slot rack chassis option
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Name Copper-T1/E1 Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details