Data Connect Enterprise, Inc. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits All 25 Pins Wired Straight Through to All 3 Connectors A Great Way to Monitor Data Line Activity or Connect 2 Devices to One RS-232 Port Available... | |
| Features & Benefits Allows Monitoring of 9-Pin Data Line Three DB-9 Connectors Wired Straight Through Allows a Data Scope to be Attached to the Tap Connector Suitable for Monitoring RS-232,... | |
| Features & Benefits Model 11—DB-25 to RJ-11/RJ-12 Model 12—DB-25 to RJ-45 Model 13—DB-25 to Dual RJ-11 Model 15—DB-15 to RJ-11/RJ-45 Model 16—DB-9 to RJ-11/RJ-45 Extremely thin, Only .75 inch Available... | |
| Features & Benefits Printed circuit-board construction All 15 pins are wired straight thru Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end | |
| Features & Benefits Printed circuit-board construction All 25 pins are wired straight thru Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end Special hardware available | |
| This is the simplest cross over device. By crossing pins 2 and 3 it allows two terminal devices (DTE) or two modem devices (DCE) to transmit and receive data on... | |
| This unit is identical to our Model 8 except that all the connections are made using individual pin jacks and 24 gauge, solid-wire jumpers. Any RS-232C wiring arrangement can be... | |
| Use a regular, straight cable and our Model 8 Cable Adapter to make it into any Special cable you need. We include a pressure-sensitive label where you can mark your... | |
| We have both male and female models to connect mismatched cables and other devices. All 9 pins are wired straight through using Printed Circuit Board construction. Male units are supplied... | |
| Features & Benefits Data junction box with all 25 pins connected straight through on all 4 connectors Normally supplied as shown with 2 male and 2 female connectors Available with... |