Data Connect Enterprise, Inc. Datasheets for Bus Extenders
Bus extenders are used to increase cable lengths for distance-limited bus protocols.
Bus Extenders: Learn more
| Product Name | Notes |
|---|---|
| EnviroNET™ T1/E1 Transport Extenders are the ideal choice for users who need to extend their T1/E1 connections to locations where environmental elements cannot be controlled. EnviroNET T1/E1 Transport Extenders extend... | |
| Features & Benefits Completely Passive Device Connect 3 PCs to One Modem DTE Pins 2, 4 and 20 are Isolated to the Modem Port; All Other Pins are Passed Straight... | |
| Patton's CopperLink-T™ Model 2113 & 2115 T1/E1 Extenders are the perfect choice for enterprises, integrators, and service providers needing to extend T1 and E1 circuits beyond their typical reach while... | |
| The CopperLink Model 2172 Ultra-High-Speed Ethernet Extender leverages existing copper infrastructure to deliver high-speed Ethernet extension. Providing data rates up to 50 Mbps in each direction for an aggregated full-duplex... |