Data Connect Enterprise, Inc. Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| Installing Twinax for IBM Systems 34/36/38 and AS/400 can be a headache! The cable is not only cumbersome to run through walls and over ceilings, it's also expensive! With the... | |
| Most IBM computer systems are connected together using coaxial cables with BNC connectors. These cables are fairly expensive to buy and costly to install. On the other hand, most buildings... |