Data Connect Enterprise, Inc. Multi-Standard Modem IG202T-R38

Description
The Data Connect IG202T-R38 is a Bell 202 frequency shift keyed (FSK) and quadrature amplitude modulation (QAM) modem for asynchronous and synchronous data transmission in 300-3400 Hz voice band. It is highly immune to interference and noise and permits extensive voice-band communication link utilization.The modem supports several international standards ITU V.21, V.23, R.35, R.37, R.38A, R.38B, V.29, Bell 103, Bell 202 and proprietary Cegelec 1200/600Bd and Indactic 33 communication standards.The modem can operate in half or full-duplex, point-to-point or point-to-multipoint mode.When using FSK modulation the recieve and transmit channels may be independently set. The modem employs advanced DSP technology, thus offering high service flexibility through programmable features. Software configuration is performed via Hayes AT command set. AT commands can be initiated from any terminal application using an RS-232 communication interface.Additional ly, for easy firmware upgrade a bootstrap loader is provided. The modem features programmable modem capability for SCADA or power utility communication networks. It can support a range of standards including ITUR.35, R.37, R.38A, R.38B, V.21, V.23, Bell 103, and Bell 202. It is Fully programmable via Hayes AT command set. The modem also features Specialized Line, Power Line Carrier, or radio communication, as well as half or full-duplex operating modes.The IG202T-R38 is designed for use in SCADA systems mainly based upon power utility communication networks. Depending on modulation standards it can communicate through specialized, private or leased lines, radio links and power lines (PLC) The IG202T-R38 is available as a desktop modem or in two different types of standard 19′ rack, including: 1U rack with 1, 2, or 3, modems per rack; 3U rack with 10, 23, or 14 modems per rack, with additional blank front plates covering unused slots.All connectors at the rear side are accessible at the back openings.Data Connect IG202T-R38 Multi-Standard Modem
Description
The Data Connect IG202T-R38 is a Bell 202 frequency shift keyed (FSK) and quadrature amplitude modulation (QAM) modem for asynchronous and synchronous data transmission in 300-3400 Hz voice band. It is highly immune to interference and noise and permits extensive voice-band communication link utilization.The modem supports several international standards ITU V.21, V.23, R.35, R.37, R.38A, R.38B, V.29, Bell 103, Bell 202 and proprietary Cegelec 1200/600Bd and Indactic 33 communication standards.The modem can operate in half or full-duplex, point-to-point or point-to-multipoint mode.When using FSK modulation the recieve and transmit channels may be independently set. The modem employs advanced DSP technology, thus offering high service flexibility through programmable features. Software configuration is performed via Hayes AT command set. AT commands can be initiated from any terminal application using an RS-232 communication interface.Additional ly, for easy firmware upgrade a bootstrap loader is provided. The modem features programmable modem capability for SCADA or power utility communication networks. It can support a range of standards including ITUR.35, R.37, R.38A, R.38B, V.21, V.23, Bell 103, and Bell 202. It is Fully programmable via Hayes AT command set. The modem also features Specialized Line, Power Line Carrier, or radio communication, as well as half or full-duplex operating modes.The IG202T-R38 is designed for use in SCADA systems mainly based upon power utility communication networks. Depending on modulation standards it can communicate through specialized, private or leased lines, radio links and power lines (PLC) The IG202T-R38 is available as a desktop modem or in two different types of standard 19′ rack, including: 1U rack with 1, 2, or 3, modems per rack; 3U rack with 10, 23, or 14 modems per rack, with additional blank front plates covering unused slots.All connectors at the rear side are accessible at the back openings.Data Connect IG202T-R38 Multi-Standard Modem

Suppliers

Company
Product
Description
Supplier Links
Multi-Standard Modem - IG202T-R38 - Data Connect Enterprise, Inc.
Olney, MD, USA
Multi-Standard Modem
IG202T-R38
Multi-Standard Modem IG202T-R38
The Data Connect IG202T-R38 is a Bell 202 frequency shift keyed (FSK) and quadrature amplitude modulation (QAM) modem for asynchronous and synchronous data transmission in 300-3400 Hz voice band. It is highly immune to interference and noise and permits extensive voice-band communication link utilization.The modem supports several international standards ITU V.21, V.23, R.35, R.37, R.38A, R.38B, V.29, Bell 103, Bell 202 and proprietary Cegelec 1200/600Bd and Indactic 33 communication standards.The modem can operate in half or full-duplex, point-to-point or point-to-multipoint mode.When using FSK modulation the recieve and transmit channels may be independently set. The modem employs advanced DSP technology, thus offering high service flexibility through programmable features. Software configuration is performed via Hayes AT command set. AT commands can be initiated from any terminal application using an RS-232 communication interface.Additional ly, for easy firmware upgrade a bootstrap loader is provided. The modem features programmable modem capability for SCADA or power utility communication networks. It can support a range of standards including ITUR.35, R.37, R.38A, R.38B, V.21, V.23, Bell 103, and Bell 202. It is Fully programmable via Hayes AT command set. The modem also features Specialized Line, Power Line Carrier, or radio communication, as well as half or full-duplex operating modes.The IG202T-R38 is designed for use in SCADA systems mainly based upon power utility communication networks. Depending on modulation standards it can communicate through specialized, private or leased lines, radio links and power lines (PLC) The IG202T-R38 is available as a desktop modem or in two different types of standard 19′ rack, including: 1U rack with 1, 2, or 3, modems per rack; 3U rack with 10, 23, or 14 modems per rack, with additional blank front plates covering unused slots.All connectors at the rear side are accessible at the back openings.Data Connect IG202T-R38 Multi-Standard Modem

The Data Connect IG202T-R38 is a Bell 202 frequency shift keyed (FSK) and quadrature amplitude modulation (QAM) modem for asynchronous and synchronous data transmission in 300-3400 Hz voice
band. It is highly immune to interference and noise and permits extensive voice-band communication link utilization.The modem supports several international standards ITU V.21, V.23, R.35, R.37, R.38A, R.38B, V.29, Bell 103, Bell 202 and proprietary Cegelec 1200/600Bd and Indactic 33 communication standards.The modem can operate in half or full-duplex, point-to-point or point-to-multipoint mode.When using FSK modulation the recieve and transmit channels may be independently set. The modem employs advanced DSP technology, thus offering high service flexibility through programmable features. Software configuration is performed via Hayes AT command set. AT commands can be initiated from any terminal application using an RS-232 communication interface.Additionally, for easy firmware upgrade a bootstrap loader is provided. The modem features programmable modem capability for SCADA or power utility communication networks. It can support a range of standards including ITUR.35, R.37, R.38A, R.38B, V.21, V.23, Bell 103, and Bell 202. It is Fully programmable via Hayes AT command set. The modem also features Specialized Line, Power Line Carrier, or radio communication, as well as half or full-duplex operating modes.The IG202T-R38 is designed for use in SCADA systems mainly based upon power utility communication networks. Depending on modulation standards it can communicate through specialized, private or leased lines, radio links and power lines (PLC) The IG202T-R38 is available as a desktop modem or in two different types of standard 19″ rack, including: 1U rack with 1, 2, or 3, modems per rack;
3U rack with 10, 23, or 14 modems per rack, with additional blank front plates covering unused slots.All connectors at the rear side are accessible at the back openings.Data Connect IG202T-R38 Multi-Standard Modem

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number IG202T-R38
Product Name Multi-Standard Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - EKI-2525M-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details