EtherWAN Systems, Inc. 8-port 10/100FE + 1-port GE Ethernet Switches EX96000

Description
The EtherWAN EX9600 series, managed, Ethernet switches are designed to operate in the harsh environments at the edge of the network. The EtherWAN EX9600 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional oparation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EtherWAN EX9600 will provide flawless communications when you need it most. The EtherWAN EX9600 is a managed switch with the flexibility of eight 10/100 Ethernet ports that may be configured in various combinations of copper and fiber optic interfaces. To increase its flexibility a 9th port may be added that is a Gigabit Ethernet interface, configured with copper or fiber optics. Flexibility is a main feature of the EtherWAN EX9600 series product and it will fit any application that requires a tough, environmentally hardened Ethernet switch. Features Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipmentUL 1604 Class 1, Division 2 Classified for use in hazardous locations(applicable to versions with terminal block power option) Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment IEEE802.1w RSTP and IEEE802.1D STP compatible IP Multicast Filtering through IGMP Snooping Supports port-based VLAN and IEEE802.1Q VLAN Tagging and GVRP IEEE802.1p QOS classification based on: Port-based priority;VLAN priority field in VLAN tagged frame; DS/TOS field in IP packet; UDP/TCP logical ports Eight port-based trunking groups with up to 8 ports per group Rate Control RS-232 console, Telnet, SNMP V1 & V2, RMON, Web Browser, and TFTP Management Packet Filtering and Port Security: Destination MAC; Static MAC address not subject to aging; Secure mode freezes MAC address learning Port mirroring 4K MAC addresses 256K Bytes buffer memory 1000Mbps-Full-duplex , 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX Full wire-speed forwarding rate Alarms for power failure by relay output Redundant 1.5A 24VDC Power inputs or 3A 12VDC Jack -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case Supports DIN-Rail, Panel, or Rack Mounting installation
Description
The EtherWAN EX9600 series, managed, Ethernet switches are designed to operate in the harsh environments at the edge of the network. The EtherWAN EX9600 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional oparation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EtherWAN EX9600 will provide flawless communications when you need it most. The EtherWAN EX9600 is a managed switch with the flexibility of eight 10/100 Ethernet ports that may be configured in various combinations of copper and fiber optic interfaces. To increase its flexibility a 9th port may be added that is a Gigabit Ethernet interface, configured with copper or fiber optics. Flexibility is a main feature of the EtherWAN EX9600 series product and it will fit any application that requires a tough, environmentally hardened Ethernet switch. Features Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipmentUL 1604 Class 1, Division 2 Classified for use in hazardous locations(applicable to versions with terminal block power option) Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment IEEE802.1w RSTP and IEEE802.1D STP compatible IP Multicast Filtering through IGMP Snooping Supports port-based VLAN and IEEE802.1Q VLAN Tagging and GVRP IEEE802.1p QOS classification based on: Port-based priority;VLAN priority field in VLAN tagged frame; DS/TOS field in IP packet; UDP/TCP logical ports Eight port-based trunking groups with up to 8 ports per group Rate Control RS-232 console, Telnet, SNMP V1 & V2, RMON, Web Browser, and TFTP Management Packet Filtering and Port Security: Destination MAC; Static MAC address not subject to aging; Secure mode freezes MAC address learning Port mirroring 4K MAC addresses 256K Bytes buffer memory 1000Mbps-Full-duplex , 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX Full wire-speed forwarding rate Alarms for power failure by relay output Redundant 1.5A 24VDC Power inputs or 3A 12VDC Jack -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case Supports DIN-Rail, Panel, or Rack Mounting installation

Suppliers

Company
Product
Description
Supplier Links
8-port 10/100FE + 1-port GE Ethernet Switches - EX96000 - Data Connect Enterprise, Inc.
Olney, MD, USA
8-port 10/100FE + 1-port GE Ethernet Switches
EX96000
8-port 10/100FE + 1-port GE Ethernet Switches EX96000
The EtherWAN EX9600 series, managed, Ethernet switches are designed to operate in the harsh environments at the edge of the network. The EtherWAN EX9600 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional oparation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EtherWAN EX9600 will provide flawless communications when you need it most. The EtherWAN EX9600 is a managed switch with the flexibility of eight 10/100 Ethernet ports that may be configured in various combinations of copper and fiber optic interfaces. To increase its flexibility a 9th port may be added that is a Gigabit Ethernet interface, configured with copper or fiber optics. Flexibility is a main feature of the EtherWAN EX9600 series product and it will fit any application that requires a tough, environmentally hardened Ethernet switch. Features Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipmentUL 1604 Class 1, Division 2 Classified for use in hazardous locations(applicable to versions with terminal block power option) Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment IEEE802.1w RSTP and IEEE802.1D STP compatible IP Multicast Filtering through IGMP Snooping Supports port-based VLAN and IEEE802.1Q VLAN Tagging and GVRP IEEE802.1p QOS classification based on: Port-based priority;VLAN priority field in VLAN tagged frame; DS/TOS field in IP packet; UDP/TCP logical ports Eight port-based trunking groups with up to 8 ports per group Rate Control RS-232 console, Telnet, SNMP V1 & V2, RMON, Web Browser, and TFTP Management Packet Filtering and Port Security: Destination MAC; Static MAC address not subject to aging; Secure mode freezes MAC address learning Port mirroring 4K MAC addresses 256K Bytes buffer memory 1000Mbps-Full-duplex , 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX Full wire-speed forwarding rate Alarms for power failure by relay output Redundant 1.5A 24VDC Power inputs or 3A 12VDC Jack -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case Supports DIN-Rail, Panel, or Rack Mounting installation

The EtherWAN EX9600 series, managed, Ethernet switches are designed to operate in the harsh environments at the edge of the network. The EtherWAN EX9600 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional oparation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EtherWAN EX9600 will provide flawless communications when you need it most. The EtherWAN EX9600 is a managed switch with the flexibility of eight 10/100 Ethernet ports that may be configured in various combinations of copper and fiber optic interfaces. To increase its flexibility a 9th port may be added that is a Gigabit Ethernet interface, configured with copper or fiber optics. Flexibility is a main feature of the EtherWAN EX9600 series product and it will fit any application that requires a tough, environmentally hardened Ethernet switch.

Features

    • Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipmentUL 1604 Class 1, Division 2 Classified for use in hazardous locations(applicable to versions with terminal block power option)
    • Complies with IEC61000-6-2 EMC Generic standard
    • immunity for Industrial environment
    • IEEE802.1w RSTP and IEEE802.1D STP compatible
    • IP Multicast Filtering through IGMP Snooping
    • Supports port-based VLAN and IEEE802.1Q VLAN Tagging and GVRP
    • IEEE802.1p QOS classification based on: Port-based priority;VLAN priority field in VLAN tagged frame; DS/TOS field in IP packet; UDP/TCP logical ports
    • Eight port-based trunking groups with up to 8 ports per group
    • Rate Control
    • RS-232 console, Telnet, SNMP V1 & V2, RMON, Web Browser, and TFTP Management
    • Packet Filtering and Port Security: Destination MAC; Static MAC address not subject to aging; Secure mode freezes MAC address learning
    • Port mirroring
    • 4K MAC addresses
    • 256K Bytes buffer memory 1000Mbps-Full-duplex, 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
    • Full wire-speed forwarding rate
    • Alarms for power failure by relay output
    • Redundant 1.5A 24VDC Power inputs or 3A 12VDC Jack
    • -40°C to 75°C (-40°F to 167°F) operating temperature range
    • Hardened aluminum case
    • Supports DIN-Rail, Panel, or Rack Mounting installation
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number EX96000
Product Name 8-port 10/100FE + 1-port GE Ethernet Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Standard Unmanaged - 852-1106 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details