Data Connect Enterprise, Inc. Serial Data Extender IG192HFP

Description
The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive equalizer to communicate over variety of private transmission lines at distance up to 16.1 miles. The IG192HFP supports DTE/RTUs with and EIA RS-232 and RS-485 serial port at speeds of 1900, 9600, 4800, 2400 and 1200bps. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) multi-point polling applications. The triple mode capability allows the IG192HFP industrial grade 19.2kbps hyper fast poll modem to communicate with older generating DSP9612FP at up to 9600kbps the Bell 202T and V.23 FSK modems at up to 1200bps. The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation, the IG192HFP is deal for point-to-multipoint polling network, where fast training time and low network latency are critical for system performance.
Description
The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive equalizer to communicate over variety of private transmission lines at distance up to 16.1 miles. The IG192HFP supports DTE/RTUs with and EIA RS-232 and RS-485 serial port at speeds of 1900, 9600, 4800, 2400 and 1200bps. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) multi-point polling applications. The triple mode capability allows the IG192HFP industrial grade 19.2kbps hyper fast poll modem to communicate with older generating DSP9612FP at up to 9600kbps the Bell 202T and V.23 FSK modems at up to 1200bps. The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation, the IG192HFP is deal for point-to-multipoint polling network, where fast training time and low network latency are critical for system performance.

Suppliers

Company
Product
Description
Supplier Links
Serial Data Extender - IG192HFP - Data Connect Enterprise, Inc.
Olney, MD, USA
Serial Data Extender
IG192HFP
Serial Data Extender IG192HFP
The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive equalizer to communicate over variety of private transmission lines at distance up to 16.1 miles. The IG192HFP supports DTE/RTUs with and EIA RS-232 and RS-485 serial port at speeds of 1900, 9600, 4800, 2400 and 1200bps. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) multi-point polling applications. The triple mode capability allows the IG192HFP industrial grade 19.2kbps hyper fast poll modem to communicate with older generating DSP9612FP at up to 9600kbps the Bell 202T and V.23 FSK modems at up to 1200bps. The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation, the IG192HFP is deal for point-to-multipoint polling network, where fast training time and low network latency are critical for system performance.

The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive equalizer to communicate over variety of private transmission lines at distance up to 16.1 miles. The IG192HFP supports DTE/RTUs with and EIA RS-232 and RS-485 serial port at speeds of 1900, 9600, 4800, 2400 and 1200bps. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) multi-point polling applications.

The triple mode capability allows the IG192HFP industrial grade 19.2kbps hyper fast poll modem to communicate with older generating DSP9612FP at up to 9600kbps the Bell 202T and V.23 FSK modems at up to 1200bps.

The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation, the IG192HFP is deal for point-to-multipoint polling network, where fast training time and low network latency are critical for system performance.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number IG192HFP
Product Name Serial Data Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details