RAD Data Communications, Inc. Modular Integrated Access Multiplexer Megaplex-2100

Description
FEATURES Flexible Integrating Access Device (IAD) for deployment of multiple services at customer location Integrates data, voice/fax and video traffic over up to 4 full E1 or 5 full T1 main links with non-blocking, DS0 cross-connect Supports multiple Fractional E1/T1 main links Wide range of I/O modules support up to: 40 high speed data channels 132 low speed data channels 55 full BRI (2B+D) channels 120 PCM voice channels V5.1 support for standard POTS and ISDN interface to the local exchange Supports R2 signaling Optional redundant configurations support critical business applications Two chassis types: MP-2100 (4U-high) supports up to 12 modules MP-2104 (2U-high) compact version supports up to five modules Built-in fiber optic and HDSL modems reduce deployment and maintenance costs PCM, ADPCM digitization and G.723.1 low-bit-rate compressed voice Ethernet LAN modules Management through ASCII terminal or SNMP RADview SNMP management with graphical user-interface on PC or UNIX (HP OpenView) platform Telnet support for remote management Non-volatile, Flash memory for software upgrade and configuration download DL (download) and TFTP support for Common Logic software upgrade Supports standard management protocols: SLIP, PPP, PPPHDLC, IP Over Frame Relay (RFC 1450) and RIP2
Description
FEATURES Flexible Integrating Access Device (IAD) for deployment of multiple services at customer location Integrates data, voice/fax and video traffic over up to 4 full E1 or 5 full T1 main links with non-blocking, DS0 cross-connect Supports multiple Fractional E1/T1 main links Wide range of I/O modules support up to: 40 high speed data channels 132 low speed data channels 55 full BRI (2B+D) channels 120 PCM voice channels V5.1 support for standard POTS and ISDN interface to the local exchange Supports R2 signaling Optional redundant configurations support critical business applications Two chassis types: MP-2100 (4U-high) supports up to 12 modules MP-2104 (2U-high) compact version supports up to five modules Built-in fiber optic and HDSL modems reduce deployment and maintenance costs PCM, ADPCM digitization and G.723.1 low-bit-rate compressed voice Ethernet LAN modules Management through ASCII terminal or SNMP RADview SNMP management with graphical user-interface on PC or UNIX (HP OpenView) platform Telnet support for remote management Non-volatile, Flash memory for software upgrade and configuration download DL (download) and TFTP support for Common Logic software upgrade Supports standard management protocols: SLIP, PPP, PPPHDLC, IP Over Frame Relay (RFC 1450) and RIP2

Suppliers

Company
Product
Description
Supplier Links
Modular Integrated Access Multiplexer - Megaplex-2100 - Data Connect Enterprise, Inc.
Olney, MD, USA
Modular Integrated Access Multiplexer
Megaplex-2100
Modular Integrated Access Multiplexer Megaplex-2100
FEATURES Flexible Integrating Access Device (IAD) for deployment of multiple services at customer location Integrates data, voice/fax and video traffic over up to 4 full E1 or 5 full T1 main links with non-blocking, DS0 cross-connect Supports multiple Fractional E1/T1 main links Wide range of I/O modules support up to: 40 high speed data channels 132 low speed data channels 55 full BRI (2B+D) channels 120 PCM voice channels V5.1 support for standard POTS and ISDN interface to the local exchange Supports R2 signaling Optional redundant configurations support critical business applications Two chassis types: MP-2100 (4U-high) supports up to 12 modules MP-2104 (2U-high) compact version supports up to five modules Built-in fiber optic and HDSL modems reduce deployment and maintenance costs PCM, ADPCM digitization and G.723.1 low-bit-rate compressed voice Ethernet LAN modules Management through ASCII terminal or SNMP RADview SNMP management with graphical user-interface on PC or UNIX (HP OpenView) platform Telnet support for remote management Non-volatile, Flash memory for software upgrade and configuration download DL (download) and TFTP support for Common Logic software upgrade Supports standard management protocols: SLIP, PPP, PPPHDLC, IP Over Frame Relay (RFC 1450) and RIP2

FEATURES

  • Flexible Integrating Access Device (IAD) for deployment of multiple services at customer location
  • Integrates data, voice/fax and video traffic over up to 4 full E1 or 5 full T1 main links with non-blocking, DS0 cross-connect
  • Supports multiple Fractional E1/T1 main links
  • Wide range of I/O modules support up to:
    • 40 high speed data channels
    • 132 low speed data channels
    • 55 full BRI (2B+D) channels
    • 120 PCM voice channels
  • V5.1 support for standard POTS and ISDN interface to the local exchange
  • Supports R2 signaling
  • Optional redundant configurations support critical business applications
  • Two chassis types:
    • MP-2100 (4U-high) supports up to 12 modules
    • MP-2104 (2U-high) compact version supports up to five modules
  • Built-in fiber optic and HDSL modems reduce deployment and maintenance costs
  • PCM, ADPCM digitization and G.723.1 low-bit-rate compressed voice
  • Ethernet LAN modules
  • Management through ASCII terminal or SNMP
  • RADview SNMP management with graphical user-interface on PC or UNIX (HP OpenView) platform
  • Telnet support for remote management
  • Non-volatile, Flash memory for software upgrade and configuration download
  • DL (download) and TFTP support for Common Logic software upgrade
  • Supports standard management protocols:
    SLIP, PPP, PPPHDLC, IP Over Frame Relay (RFC 1450) and RIP2
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Megaplex-2100
Product Name Modular Integrated Access Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 1448676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details