Data Connect Enterprise, Inc. G.SHDSL.bis CPE OnSite™ CPE 3088A

Description
Features nx64 Rates to 5.7 Mbps —With multiple full-duplex symmetric rates available, users select the bandwidth option they need. Low Cost Fixed Interfaces—Multiple interface options to choose from: E1 (G.703/G.704), X.21, V.35, and RS-232. Local and Remote Loopbacks—Loopbacks add a powerful troubleshooting tool for determining line quality Software Upgradeable—Software upgrades make it easy to keep the OnSite CPE in service for years Plug ‘n’ Play—Just plug them in and the link comes up in seconds. Set the unit to use G.Handshaking and the selection of optimal link speeds can also be done automatically. Local and Remote Console—With remote console, any Patton G.SHDSL modem (3096RC or 3088A) can be used to manage the remote CPE modem Overview Patton’s Model 3088A G.SHDSL.bis OnSite CPE is the perfect choice for users or service providers who need high-speed dedicated network connections. Based on the ITU and ETSI G.Shdsl G.991.2 standard, the 3088A enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds up to 5.7 Mbps—all over a single pair of wires. The OnSite 3088A uses Patton’s Plug ‘n’ Play features to remove any CPE configuration issues when used with any Patton CO concentration solution, even another 3088A CPE. Just set the units to their default mode and plug them in. The remote modem configures automatically and the link is up and running in seconds. With support for remote console link configuration changes and operating statistics are available via the out-of-band EOC channel. Remote and local loopback adds to the manageability of the link. Use remote console when deploying OnSite CPEs either back-to-back or with a ForeFront system to improve the manageability of the CPE. The Model 3088A is available with V.35, X.21, E1, and RS-232 interfaces. The V.35 and RS-232 interfaces are presented on a female DB-25 connector. The X.21 is presented on a female DB-15 and is DTE/DCE selectable. The E1 interface is presented on an RJ-48C and dual BNC connector. It operates as a channelized interface allowing for fractional E1 configurations (G.703/G.704).
Description
Features nx64 Rates to 5.7 Mbps —With multiple full-duplex symmetric rates available, users select the bandwidth option they need. Low Cost Fixed Interfaces—Multiple interface options to choose from: E1 (G.703/G.704), X.21, V.35, and RS-232. Local and Remote Loopbacks—Loopbacks add a powerful troubleshooting tool for determining line quality Software Upgradeable—Software upgrades make it easy to keep the OnSite CPE in service for years Plug ‘n’ Play—Just plug them in and the link comes up in seconds. Set the unit to use G.Handshaking and the selection of optimal link speeds can also be done automatically. Local and Remote Console—With remote console, any Patton G.SHDSL modem (3096RC or 3088A) can be used to manage the remote CPE modem Overview Patton’s Model 3088A G.SHDSL.bis OnSite CPE is the perfect choice for users or service providers who need high-speed dedicated network connections. Based on the ITU and ETSI G.Shdsl G.991.2 standard, the 3088A enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds up to 5.7 Mbps—all over a single pair of wires. The OnSite 3088A uses Patton’s Plug ‘n’ Play features to remove any CPE configuration issues when used with any Patton CO concentration solution, even another 3088A CPE. Just set the units to their default mode and plug them in. The remote modem configures automatically and the link is up and running in seconds. With support for remote console link configuration changes and operating statistics are available via the out-of-band EOC channel. Remote and local loopback adds to the manageability of the link. Use remote console when deploying OnSite CPEs either back-to-back or with a ForeFront system to improve the manageability of the CPE. The Model 3088A is available with V.35, X.21, E1, and RS-232 interfaces. The V.35 and RS-232 interfaces are presented on a female DB-25 connector. The X.21 is presented on a female DB-15 and is DTE/DCE selectable. The E1 interface is presented on an RJ-48C and dual BNC connector. It operates as a channelized interface allowing for fractional E1 configurations (G.703/G.704).

Suppliers

Company
Product
Description
Supplier Links
G.SHDSL.bis CPE OnSite™ CPE 3088A
Features nx64 Rates to 5.7 Mbps —With multiple full-duplex symmetric rates available, users select the bandwidth option they need. Low Cost Fixed Interfaces—Multiple interface options to choose from: E1 (G.703/G.704), X.21, V.35, and RS-232. Local and Remote Loopbacks—Loopbacks add a powerful troubleshooting tool for determining line quality Software Upgradeable—Software upgrades make it easy to keep the OnSite CPE in service for years Plug ‘n’ Play—Just plug them in and the link comes up in seconds. Set the unit to use G.Handshaking and the selection of optimal link speeds can also be done automatically. Local and Remote Console—With remote console, any Patton G.SHDSL modem (3096RC or 3088A) can be used to manage the remote CPE modem Overview Patton’s Model 3088A G.SHDSL.bis OnSite CPE is the perfect choice for users or service providers who need high-speed dedicated network connections. Based on the ITU and ETSI G.Shdsl G.991.2 standard, the 3088A enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds up to 5.7 Mbps—all over a single pair of wires. The OnSite 3088A uses Patton’s Plug ‘n’ Play features to remove any CPE configuration issues when used with any Patton CO concentration solution, even another 3088A CPE. Just set the units to their default mode and plug them in. The remote modem configures automatically and the link is up and running in seconds. With support for remote console link configuration changes and operating statistics are available via the out-of-band EOC channel. Remote and local loopback adds to the manageability of the link. Use remote console when deploying OnSite CPEs either back-to-back or with a ForeFront system to improve the manageability of the CPE. The Model 3088A is available with V.35, X.21, E1, and RS-232 interfaces. The V.35 and RS-232 interfaces are presented on a female DB-25 connector. The X.21 is presented on a female DB-15 and is DTE/DCE selectable. The E1 interface is presented on an RJ-48C and dual BNC connector. It operates as a channelized interface allowing for fractional E1 configurations (G.703/G.704).

Features

  • nx64 Rates to 5.7 Mbps —With multiple full-duplex symmetric rates available, users select the bandwidth option they need.
  • Low Cost Fixed Interfaces—Multiple interface options to choose from: E1 (G.703/G.704), X.21, V.35, and RS-232.
  • Local and Remote Loopbacks—Loopbacks add a powerful troubleshooting tool for determining line quality
  • Software Upgradeable—Software upgrades make it easy to keep the OnSite CPE in service for years
  • Plug ‘n’ Play—Just plug them in and the link comes up in seconds. Set the unit to use G.Handshaking and the selection of optimal link speeds can also be done automatically.
  • Local and Remote Console—With remote console, any Patton G.SHDSL modem (3096RC or 3088A) can be used to manage the remote CPE modem

Overview
Patton’s Model 3088A G.SHDSL.bis OnSite CPE is the perfect choice for users or service providers who need high-speed dedicated network connections. Based on the ITU and ETSI G.Shdsl G.991.2 standard, the 3088A enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds up to 5.7 Mbps—all over a single pair of wires.
The OnSite 3088A uses Patton’s Plug ‘n’ Play features to remove any CPE configuration issues when used with any Patton CO concentration solution, even another 3088A CPE. Just set the units to their default mode and plug them in. The remote modem configures automatically and the link is up and running in seconds. With support for remote console link configuration changes and operating statistics are available via the out-of-band EOC channel. Remote and local loopback adds to the manageability of the link. Use remote console when deploying OnSite CPEs either back-to-back or with a ForeFront system to improve the manageability of the CPE.
The Model 3088A is available with V.35, X.21, E1, and RS-232 interfaces. The V.35 and RS-232 interfaces are presented on a female DB-25 connector. The X.21 is presented on a female DB-15 and is DTE/DCE selectable. The E1 interface is presented on an RJ-48C and dual BNC connector. It operates as a channelized interface allowing for fractional E1 configurations (G.703/G.704).

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number OnSite™ CPE 3088A
Product Name G.SHDSL.bis CPE
Network Equipment Other; Customer Premise Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T+2H Port Unmanaged Switch - 1783-US6T2H - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, Korea, 5x Ethernet, Wi-Fi, Metal, Without Accessories - BB-SR30910120-SWH - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details