Data Connect Enterprise, Inc. High Power Wireless Ethernet Extender 2178HPWEE

Description
The Data Connect 2178 High Power Wireless Ethernet Extender provides higher transmitting power that translates to better performance and less interference with your wireless network when setting up wireless Ethernet extension. The Data Connect HPWEE is compatible with IEEE 802.11a/n, and the data rate is up to 300Mbps with the 802.11n mode. The Data Connect HPWEE not only has built-in 16dBi dual-polarity Antenna plus two External Antenna Connectors to allow stronger antenna upgrades. Therefore, the Data Connect HPWEE is quite suitable for widely open space wireless applications. The Data Connect 2178HP-WEE Supports multiple operation modes: AP, AP Client, and WDS to conveniently configure versatile solutions in a wide range of wireless scenarios. It also supports WISP mode so that CPE users could easily connect to internet via a WISP provider to connect to a wired network. In aspect of security, besides 64/128/152 bits WEP encryption, the Data Connect 2178HPWEE integrates WPA / WAP2, WPA-PSK / WPA2-PSK and 802.1x authority, to secure and protect your wireless Ethernet extender. Furthermore, with user-friendly Web and SNMP based management interface, the Data Connect 2178HP-WEE is easily managed and can be configured remotely. The Data Connect 2178HP-WEE is perfectly suitable to be installed in outdoor environments and exposed locations. With its IP-55 casing protection, the Data Connect 2178HP-WEE can perform normally under rigorous weather conditions including heavy rain and wind. With our unique Power over Ethernet (PoE) design, the Data Connect 2178HPWEE can be easily installed in the areas where power outlets are not available. The best way of using the Data Connect 2178HP-WEE, is to build outdoor wireless Ethernet extension between buildings on campuses, business parks, rural areas and across highway for example. Features IEEE 802.11a/n standard compliant 5GHz wireless networks deliver widely and better connections with less interference Multiple Antenna choices: Built-in 16dBi dual-polarity Antenna, and two External Antenna Connectors (Reverse SMA connector) Adopts 2T2R MIMO Technology for higher performance up to 300Mbps with 802.11n mode IP-55 case protection against rigorous weather condition Wide range of temperature tolerance for low or high temperature environment High Transmit Output Power up to 400mW with multiple adjustable transmit power control Power over Ethernet design (with proprietary injector) Multiple Wireless Access Modes: AP, Client CPE (WISP), WDS AP+WDS Supports 64/128/152-bit WEP and 802.1x, WPA, WPA2, WPA&WPA2, WPA-PSK, WPA2-PSK, and WPA-PSK&WPA2-PSK Firewall supports IP/Port Filtering User-friendly Web and SNMP based management interface
Description
The Data Connect 2178 High Power Wireless Ethernet Extender provides higher transmitting power that translates to better performance and less interference with your wireless network when setting up wireless Ethernet extension. The Data Connect HPWEE is compatible with IEEE 802.11a/n, and the data rate is up to 300Mbps with the 802.11n mode. The Data Connect HPWEE not only has built-in 16dBi dual-polarity Antenna plus two External Antenna Connectors to allow stronger antenna upgrades. Therefore, the Data Connect HPWEE is quite suitable for widely open space wireless applications. The Data Connect 2178HP-WEE Supports multiple operation modes: AP, AP Client, and WDS to conveniently configure versatile solutions in a wide range of wireless scenarios. It also supports WISP mode so that CPE users could easily connect to internet via a WISP provider to connect to a wired network. In aspect of security, besides 64/128/152 bits WEP encryption, the Data Connect 2178HPWEE integrates WPA / WAP2, WPA-PSK / WPA2-PSK and 802.1x authority, to secure and protect your wireless Ethernet extender. Furthermore, with user-friendly Web and SNMP based management interface, the Data Connect 2178HP-WEE is easily managed and can be configured remotely. The Data Connect 2178HP-WEE is perfectly suitable to be installed in outdoor environments and exposed locations. With its IP-55 casing protection, the Data Connect 2178HP-WEE can perform normally under rigorous weather conditions including heavy rain and wind. With our unique Power over Ethernet (PoE) design, the Data Connect 2178HPWEE can be easily installed in the areas where power outlets are not available. The best way of using the Data Connect 2178HP-WEE, is to build outdoor wireless Ethernet extension between buildings on campuses, business parks, rural areas and across highway for example. Features IEEE 802.11a/n standard compliant 5GHz wireless networks deliver widely and better connections with less interference Multiple Antenna choices: Built-in 16dBi dual-polarity Antenna, and two External Antenna Connectors (Reverse SMA connector) Adopts 2T2R MIMO Technology for higher performance up to 300Mbps with 802.11n mode IP-55 case protection against rigorous weather condition Wide range of temperature tolerance for low or high temperature environment High Transmit Output Power up to 400mW with multiple adjustable transmit power control Power over Ethernet design (with proprietary injector) Multiple Wireless Access Modes: AP, Client CPE (WISP), WDS AP+WDS Supports 64/128/152-bit WEP and 802.1x, WPA, WPA2, WPA&WPA2, WPA-PSK, WPA2-PSK, and WPA-PSK&WPA2-PSK Firewall supports IP/Port Filtering User-friendly Web and SNMP based management interface

Suppliers

Company
Product
Description
Supplier Links
High Power Wireless Ethernet Extender - 2178HPWEE - Data Connect Enterprise, Inc.
Olney, MD, USA
High Power Wireless Ethernet Extender
2178HPWEE
High Power Wireless Ethernet Extender 2178HPWEE
The Data Connect 2178 High Power Wireless Ethernet Extender provides higher transmitting power that translates to better performance and less interference with your wireless network when setting up wireless Ethernet extension. The Data Connect HPWEE is compatible with IEEE 802.11a/n, and the data rate is up to 300Mbps with the 802.11n mode. The Data Connect HPWEE not only has built-in 16dBi dual-polarity Antenna plus two External Antenna Connectors to allow stronger antenna upgrades. Therefore, the Data Connect HPWEE is quite suitable for widely open space wireless applications. The Data Connect 2178HP-WEE Supports multiple operation modes: AP, AP Client, and WDS to conveniently configure versatile solutions in a wide range of wireless scenarios. It also supports WISP mode so that CPE users could easily connect to internet via a WISP provider to connect to a wired network. In aspect of security, besides 64/128/152 bits WEP encryption, the Data Connect 2178HPWEE integrates WPA / WAP2, WPA-PSK / WPA2-PSK and 802.1x authority, to secure and protect your wireless Ethernet extender. Furthermore, with user-friendly Web and SNMP based management interface, the Data Connect 2178HP-WEE is easily managed and can be configured remotely. The Data Connect 2178HP-WEE is perfectly suitable to be installed in outdoor environments and exposed locations. With its IP-55 casing protection, the Data Connect 2178HP-WEE can perform normally under rigorous weather conditions including heavy rain and wind. With our unique Power over Ethernet (PoE) design, the Data Connect 2178HPWEE can be easily installed in the areas where power outlets are not available. The best way of using the Data Connect 2178HP-WEE, is to build outdoor wireless Ethernet extension between buildings on campuses, business parks, rural areas and across highway for example. Features IEEE 802.11a/n standard compliant 5GHz wireless networks deliver widely and better connections with less interference Multiple Antenna choices: Built-in 16dBi dual-polarity Antenna, and two External Antenna Connectors (Reverse SMA connector) Adopts 2T2R MIMO Technology for higher performance up to 300Mbps with 802.11n mode IP-55 case protection against rigorous weather condition Wide range of temperature tolerance for low or high temperature environment High Transmit Output Power up to 400mW with multiple adjustable transmit power control Power over Ethernet design (with proprietary injector) Multiple Wireless Access Modes: AP, Client CPE (WISP), WDS AP+WDS Supports 64/128/152-bit WEP and 802.1x, WPA, WPA2, WPA&WPA2, WPA-PSK, WPA2-PSK, and WPA-PSK&WPA2-PSK Firewall supports IP/Port Filtering User-friendly Web and SNMP based management interface

The Data Connect 2178 High Power Wireless Ethernet Extender provides higher transmitting power that translates to better performance and less interference with your wireless network when setting up wireless Ethernet extension. The Data Connect HPWEE is compatible with IEEE 802.11a/n, and the data rate is up to 300Mbps with the 802.11n mode. The Data Connect HPWEE not only has built-in 16dBi dual-polarity Antenna plus two External Antenna Connectors to allow stronger antenna upgrades. Therefore, the Data Connect HPWEE is quite suitable for widely open space wireless applications.

The Data Connect 2178HP-WEE Supports multiple operation modes: AP, AP Client, and WDS to conveniently configure versatile solutions in a wide range of wireless scenarios. It also supports WISP mode so that CPE users could easily connect to internet via a WISP provider to connect to a wired network.

In aspect of security, besides 64/128/152 bits WEP encryption, the Data Connect 2178HPWEE integrates WPA / WAP2, WPA-PSK / WPA2-PSK and 802.1x authority, to secure and protect your wireless Ethernet extender. Furthermore, with user-friendly Web and SNMP based management interface, the Data Connect 2178HP-WEE is easily managed and can be configured remotely.

The Data Connect 2178HP-WEE is perfectly suitable to be installed in outdoor environments and exposed locations. With its IP-55 casing protection, the Data Connect 2178HP-WEE can perform normally under rigorous weather conditions including heavy rain and wind. With our unique Power over Ethernet (PoE) design, the Data Connect 2178HPWEE can be easily installed in the areas where power outlets are not available. The best way of using the Data Connect 2178HP-WEE, is to build outdoor wireless Ethernet extension between buildings on campuses, business parks, rural areas and across highway for example.

Features

  • IEEE 802.11a/n standard compliant
  • 5GHz wireless networks deliver widely and better connections with less interference
  • Multiple Antenna choices: Built-in 16dBi dual-polarity Antenna, and two External Antenna Connectors (Reverse SMA connector)
  • Adopts 2T2R MIMO Technology for higher performance up to 300Mbps with 802.11n mode
  • IP-55 case protection against rigorous weather condition
  • Wide range of temperature tolerance for low or high temperature environment
  • High Transmit Output Power up to 400mW with multiple adjustable transmit power control
  • Power over Ethernet design (with proprietary injector)
  • Multiple Wireless Access Modes: AP, Client CPE (WISP), WDS AP+WDS
  • Supports 64/128/152-bit WEP and 802.1x, WPA, WPA2, WPA&WPA2, WPA-PSK, WPA2-PSK, and WPA-PSK&WPA2-PSK
  • Firewall supports IP/Port Filtering
  • User-friendly Web and SNMP based management interface
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 2178HPWEE
Product Name High Power Wireless Ethernet Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
5-Port Ethernet Switch; No. Of Ports Advantech - 34M3188 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details