Data Connect Enterprise, Inc. Modem MIUPP202T

Description
To service the growing need for efficient, reliable data communication in a harsh environment of utility substations and industrial facilities, has developed a 1200bps modem that can operate from various AC/DC power supplies and survive high surge levels and extreme heat and cold. All this without compromising the performance expected from state-of-art communications devices. With the rapid move toward “intelligent” substation, where meters relays, RTU’s, SCADA system, etc are able to “talk” to remote operator, communication devices such as modems moving off the desktop and into the field, where the convenience of 115VAC power outlets and climate control are usually hard to find. Data Connect Enterprise has addressed this problem by developing the Powerport MIU202T series modem designed specifically for harsh environments. The Powerport MIU202T series modem highly sophisticated full-duplex, V.32bis data modem that designed to interface with RS232, RS485 (external device), 5V logic (TTL) or simple send and receive signals. The MIU Powerport 202T series modem operates on a 2 or 4-Wire Leased Line and Short Haul Systems. Private line distance is up to 5 miles. The Powerport MIU202T series modem is powered from a unique power supply that enables it to operate on any AC or DC voltage ranging from 48V to 240V. A low voltage version (9-36VDC) is also available. The Powerport MIU202T modem is designed to work in temperature from 40°C to 85°C and is surge protected on both the power and analogs lines. The Powerport MIU202T series modem is bundled in 5-3/8” x 1-3/8” non-metallic enclosures, suitable for desktop or wall mounting. Features Modem Interface Units AC/DC Powered Substation Hardened Communication Interface Units 1.2Kbps 2 or 4-Wire Leased Line modem Powered through the RS232 (DB25) data interface port or External jack (Optional 7-16VDC available) Automatic “Power Down” when inactive IEC801-4 Surge Protection -40°C to +85°C Operating Temperature Hayes AT compatible
Description
To service the growing need for efficient, reliable data communication in a harsh environment of utility substations and industrial facilities, has developed a 1200bps modem that can operate from various AC/DC power supplies and survive high surge levels and extreme heat and cold. All this without compromising the performance expected from state-of-art communications devices. With the rapid move toward “intelligent” substation, where meters relays, RTU’s, SCADA system, etc are able to “talk” to remote operator, communication devices such as modems moving off the desktop and into the field, where the convenience of 115VAC power outlets and climate control are usually hard to find. Data Connect Enterprise has addressed this problem by developing the Powerport MIU202T series modem designed specifically for harsh environments. The Powerport MIU202T series modem highly sophisticated full-duplex, V.32bis data modem that designed to interface with RS232, RS485 (external device), 5V logic (TTL) or simple send and receive signals. The MIU Powerport 202T series modem operates on a 2 or 4-Wire Leased Line and Short Haul Systems. Private line distance is up to 5 miles. The Powerport MIU202T series modem is powered from a unique power supply that enables it to operate on any AC or DC voltage ranging from 48V to 240V. A low voltage version (9-36VDC) is also available. The Powerport MIU202T modem is designed to work in temperature from 40°C to 85°C and is surge protected on both the power and analogs lines. The Powerport MIU202T series modem is bundled in 5-3/8” x 1-3/8” non-metallic enclosures, suitable for desktop or wall mounting. Features Modem Interface Units AC/DC Powered Substation Hardened Communication Interface Units 1.2Kbps 2 or 4-Wire Leased Line modem Powered through the RS232 (DB25) data interface port or External jack (Optional 7-16VDC available) Automatic “Power Down” when inactive IEC801-4 Surge Protection -40°C to +85°C Operating Temperature Hayes AT compatible

Suppliers

Company
Product
Description
Supplier Links
To service the growing need for efficient, reliable data communication in a harsh environment of utility substations and industrial facilities, has developed a 1200bps modem that can operate from various AC/DC power supplies and survive high surge levels and extreme heat and cold. All this without compromising the performance expected from state-of-art communications devices. With the rapid move toward “intelligent” substation, where meters relays, RTU’s, SCADA system, etc are able to “talk” to remote operator, communication devices such as modems moving off the desktop and into the field, where the convenience of 115VAC power outlets and climate control are usually hard to find. Data Connect Enterprise has addressed this problem by developing the Powerport MIU202T series modem designed specifically for harsh environments. The Powerport MIU202T series modem highly sophisticated full-duplex, V.32bis data modem that designed to interface with RS232, RS485 (external device), 5V logic (TTL) or simple send and receive signals. The MIU Powerport 202T series modem operates on a 2 or 4-Wire Leased Line and Short Haul Systems. Private line distance is up to 5 miles. The Powerport MIU202T series modem is powered from a unique power supply that enables it to operate on any AC or DC voltage ranging from 48V to 240V. A low voltage version (9-36VDC) is also available. The Powerport MIU202T modem is designed to work in temperature from 40°C to 85°C and is surge protected on both the power and analogs lines. The Powerport MIU202T series modem is bundled in 5-3/8” x 1-3/8” non-metallic enclosures, suitable for desktop or wall mounting. Features Modem Interface Units AC/DC Powered Substation Hardened Communication Interface Units 1.2Kbps 2 or 4-Wire Leased Line modem Powered through the RS232 (DB25) data interface port or External jack (Optional 7-16VDC available) Automatic “Power Down” when inactive IEC801-4 Surge Protection -40°C to +85°C Operating Temperature Hayes AT compatible

To service the growing need for efficient, reliable data communication in a harsh environment of utility substations and industrial facilities, has developed a 1200bps modem that can operate from various AC/DC power supplies and survive high surge levels and extreme heat and cold. All this without compromising the performance expected from state-of-art communications devices. With the rapid move toward “intelligent” substation, where meters relays, RTU’s, SCADA system, etc are able to “talk” to remote operator, communication devices such as modems moving off the desktop and into the field, where the convenience of 115VAC power outlets and climate control are usually hard to find. Data Connect Enterprise has addressed this problem by developing the Powerport MIU202T series modem designed specifically for harsh environments. The Powerport MIU202T series modem highly sophisticated full-duplex, V.32bis data modem that designed to interface with RS232, RS485 (external device), 5V logic (TTL) or simple send and receive signals. The MIU Powerport 202T series modem operates on a 2 or 4-Wire Leased Line and Short Haul Systems. Private line distance is up to 5 miles. The Powerport MIU202T series modem is powered from a unique power supply that enables it to operate on any AC or DC voltage ranging from 48V to 240V. A low voltage version (9-36VDC) is also available. The Powerport MIU202T modem is designed to work in temperature from 40°C to 85°C and is surge protected on both the power and analogs lines. The Powerport MIU202T series modem is bundled in 5-3/8” x 1-3/8” non-metallic enclosures, suitable for desktop or wall mounting.

Features

  • Modem Interface Units AC/DC Powered
  • Substation Hardened Communication Interface Units
  • 1.2Kbps 2 or 4-Wire Leased Line modem
  • Powered through the RS232 (DB25) data interface port or External jack
  • (Optional 7-16VDC available)
  • Automatic “Power Down” when inactive
  • IEC801-4 Surge Protection
  • -40°C to +85°C Operating Temperature
  • Hayes AT compatible
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number MIUPP202T
Product Name Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details