Data Connect Enterprise, Inc. Network Multiplexer Model 2604

Description
The Patton T1/E1 Digital Cross Connect (DACS) series of products makes cross-connection applications simple and affordable, and most importantly, by offering models with 4, 8, and 16 T1/E1 ports, a growth path for future network expansion. Using a robust hardware platform and a rich set of software features including a intuitive graphical SNMP/HTTP user interface, the DACS series can be used in a series of applications ranging from non-blocking cross connection, to multiplexing, to transport of E1 over T1 lines, or vice versa. When enterprise growth includes the use of multiple E1 or T1 lines, the Model 2604, DACS are the ideal tool for managing and maximizing the allocation of 64kbps channel in under utilized lines, reducing the cost per channel and freeing bandwidth for further growth. Enterprise customers can concentrate data and voice services from local sub T1 and E1 lines onto fully utilized local loop uplink connections with complete freedom and ease of use. The Model 2604 features an RS-232 and a 10/100Base-T port configuration. The RS-232 port provides access to VT-100 configuration menus, while the 10/100Base-T port allows remote configuration and monitoring via Internet connection from any location in the world. For remote configuration the Model 2604 comes with a built-in web server, which provides intuitive drop down menus for simple configuration testing and monitoring. For complete flexibility, The Model 2604 can also be managed using any standard SNMP software tool. The Model 2604 comes in a slick 1U high, 19 in. wide chassis for convenient installation on standard telco racks. RJ48C connectors provide standard T1 and E1 interfaces to network and local lines, while compact RS-232 Console and 10/100Base-T ports allow complete command and control of local and remote units. Dual redundant powers supplies, with choices of DC or AC inputs, assure uninterrupted operation and service.
Description
The Patton T1/E1 Digital Cross Connect (DACS) series of products makes cross-connection applications simple and affordable, and most importantly, by offering models with 4, 8, and 16 T1/E1 ports, a growth path for future network expansion. Using a robust hardware platform and a rich set of software features including a intuitive graphical SNMP/HTTP user interface, the DACS series can be used in a series of applications ranging from non-blocking cross connection, to multiplexing, to transport of E1 over T1 lines, or vice versa. When enterprise growth includes the use of multiple E1 or T1 lines, the Model 2604, DACS are the ideal tool for managing and maximizing the allocation of 64kbps channel in under utilized lines, reducing the cost per channel and freeing bandwidth for further growth. Enterprise customers can concentrate data and voice services from local sub T1 and E1 lines onto fully utilized local loop uplink connections with complete freedom and ease of use. The Model 2604 features an RS-232 and a 10/100Base-T port configuration. The RS-232 port provides access to VT-100 configuration menus, while the 10/100Base-T port allows remote configuration and monitoring via Internet connection from any location in the world. For remote configuration the Model 2604 comes with a built-in web server, which provides intuitive drop down menus for simple configuration testing and monitoring. For complete flexibility, The Model 2604 can also be managed using any standard SNMP software tool. The Model 2604 comes in a slick 1U high, 19 in. wide chassis for convenient installation on standard telco racks. RJ48C connectors provide standard T1 and E1 interfaces to network and local lines, while compact RS-232 Console and 10/100Base-T ports allow complete command and control of local and remote units. Dual redundant powers supplies, with choices of DC or AC inputs, assure uninterrupted operation and service.

Suppliers

Company
Product
Description
Supplier Links
Network Multiplexer - Model 2604 - Data Connect Enterprise, Inc.
Olney, MD, USA
Network Multiplexer
Model 2604
Network Multiplexer Model 2604
The Patton T1/E1 Digital Cross Connect (DACS) series of products makes cross-connection applications simple and affordable, and most importantly, by offering models with 4, 8, and 16 T1/E1 ports, a growth path for future network expansion. Using a robust hardware platform and a rich set of software features including a intuitive graphical SNMP/HTTP user interface, the DACS series can be used in a series of applications ranging from non-blocking cross connection, to multiplexing, to transport of E1 over T1 lines, or vice versa. When enterprise growth includes the use of multiple E1 or T1 lines, the Model 2604, DACS are the ideal tool for managing and maximizing the allocation of 64kbps channel in under utilized lines, reducing the cost per channel and freeing bandwidth for further growth. Enterprise customers can concentrate data and voice services from local sub T1 and E1 lines onto fully utilized local loop uplink connections with complete freedom and ease of use. The Model 2604 features an RS-232 and a 10/100Base-T port configuration. The RS-232 port provides access to VT-100 configuration menus, while the 10/100Base-T port allows remote configuration and monitoring via Internet connection from any location in the world. For remote configuration the Model 2604 comes with a built-in web server, which provides intuitive drop down menus for simple configuration testing and monitoring. For complete flexibility, The Model 2604 can also be managed using any standard SNMP software tool. The Model 2604 comes in a slick 1U high, 19 in. wide chassis for convenient installation on standard telco racks. RJ48C connectors provide standard T1 and E1 interfaces to network and local lines, while compact RS-232 Console and 10/100Base-T ports allow complete command and control of local and remote units. Dual redundant powers supplies, with choices of DC or AC inputs, assure uninterrupted operation and service.

The Patton T1/E1 Digital Cross Connect (DACS) series of products makes cross-connection applications simple and affordable, and most importantly, by offering models with 4, 8, and 16 T1/E1 ports, a growth path for future network expansion. Using a robust hardware platform and a rich set of software features including a intuitive graphical SNMP/HTTP user interface, the DACS series can be used in a series of applications ranging from non-blocking cross connection, to multiplexing, to transport of E1 over T1 lines, or vice versa. When enterprise growth includes the use of multiple E1 or T1 lines, the Model 2604, DACS are the ideal tool for managing and maximizing the allocation of 64kbps channel in under utilized lines, reducing the cost per channel and freeing bandwidth for further growth. Enterprise customers can concentrate data and voice services from local sub T1 and E1 lines onto fully utilized local loop uplink connections with complete freedom and ease of use. The Model 2604 features an RS-232 and a 10/100Base-T port configuration. The RS-232 port provides access to VT-100 configuration menus, while the 10/100Base-T port allows remote configuration and monitoring via Internet connection from any location in the world. For remote configuration the Model 2604 comes with a built-in web server, which provides intuitive drop down menus for simple configuration testing and monitoring. For complete flexibility, The Model 2604 can also be managed using any standard SNMP software tool. The Model 2604 comes in a slick 1U high, 19 in. wide chassis for convenient installation on standard telco racks. RJ48C connectors provide standard T1 and E1 interfaces to network and local lines, while compact RS-232 Console and 10/100Base-T ports allow complete command and control of local and remote units. Dual redundant powers supplies, with choices of DC or AC inputs, assure uninterrupted operation and service.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 2604
Product Name Network Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
NEMA TS2 Certified Industrial Ethernet Switches - 9560-16GT4XS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Passive 4 to 24 Optical Transmissive Star - 9024 - S.I. Tech, Inc.
Specs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
View Details