RAD Data Communications, Inc. Single Link Token Ring Remote Access Router TRE16-1, TRE16-8

Description
FEATURES The TRE Family is part of the LAN RANger Series of Token Ring Remote Access Routers. The TRE Family supports remote access routing and bridging for connecting remote PCs or LANs to a central LAN over a wide variety of WAN interfaces and services, including ISDN, Frame Relay and dial-up modems. Routing and bridging are performed on a link-by-link basis. There are no bridging or routing limitations on the central LAN. However, additional bridges should not be connected to the remote LAN. Transparent remote-to-remote forwarding enables direct data transfer between links whether the links are of bridge or router type. IP can be routed over PPP, SLIP or CSLIP; IPX can be routed over PPP. Bridge links are transparent to Layer 3 protocols, such as NetBIOS and DECNET. Router links can operate opposite any PPP standard compliant device, including third party routers and software-based PPP dialers, as available in Windows 95. The Single IP address translation feature allows a small or medium-sized office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router. BOOTP/IPCP support allows allocation of dynamic IP addresses to remote users. Multilink PPP support enables use of ISDN at 128 kbps. Models of the TRE Family are: TRE16-1, with a single WAN link supporting a LAN segment on a router link TRE16-8, with a single WAN link supporting a remote Token Ring LAN of up to 80 workstations on a bridge link or a full LAN segment on a router link TRE16-8D, with dual WAN link supporting a remote Token Ring LAN of up to 80 workstations on each bridge link or a full LAN segment on each router link.
Description
FEATURES The TRE Family is part of the LAN RANger Series of Token Ring Remote Access Routers. The TRE Family supports remote access routing and bridging for connecting remote PCs or LANs to a central LAN over a wide variety of WAN interfaces and services, including ISDN, Frame Relay and dial-up modems. Routing and bridging are performed on a link-by-link basis. There are no bridging or routing limitations on the central LAN. However, additional bridges should not be connected to the remote LAN. Transparent remote-to-remote forwarding enables direct data transfer between links whether the links are of bridge or router type. IP can be routed over PPP, SLIP or CSLIP; IPX can be routed over PPP. Bridge links are transparent to Layer 3 protocols, such as NetBIOS and DECNET. Router links can operate opposite any PPP standard compliant device, including third party routers and software-based PPP dialers, as available in Windows 95. The Single IP address translation feature allows a small or medium-sized office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router. BOOTP/IPCP support allows allocation of dynamic IP addresses to remote users. Multilink PPP support enables use of ISDN at 128 kbps. Models of the TRE Family are: TRE16-1, with a single WAN link supporting a LAN segment on a router link TRE16-8, with a single WAN link supporting a remote Token Ring LAN of up to 80 workstations on a bridge link or a full LAN segment on a router link TRE16-8D, with dual WAN link supporting a remote Token Ring LAN of up to 80 workstations on each bridge link or a full LAN segment on each router link.

Suppliers

Company
Product
Description
Supplier Links
Single Link Token Ring Remote Access Router - TRE16-1, TRE16-8 - Data Connect Enterprise, Inc.
Olney, MD, USA
Single Link Token Ring Remote Access Router
TRE16-1, TRE16-8
Single Link Token Ring Remote Access Router TRE16-1, TRE16-8
FEATURES The TRE Family is part of the LAN RANger Series of Token Ring Remote Access Routers. The TRE Family supports remote access routing and bridging for connecting remote PCs or LANs to a central LAN over a wide variety of WAN interfaces and services, including ISDN, Frame Relay and dial-up modems. Routing and bridging are performed on a link-by-link basis. There are no bridging or routing limitations on the central LAN. However, additional bridges should not be connected to the remote LAN. Transparent remote-to-remote forwarding enables direct data transfer between links whether the links are of bridge or router type. IP can be routed over PPP, SLIP or CSLIP; IPX can be routed over PPP. Bridge links are transparent to Layer 3 protocols, such as NetBIOS and DECNET. Router links can operate opposite any PPP standard compliant device, including third party routers and software-based PPP dialers, as available in Windows 95. The Single IP address translation feature allows a small or medium-sized office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router. BOOTP/IPCP support allows allocation of dynamic IP addresses to remote users. Multilink PPP support enables use of ISDN at 128 kbps. Models of the TRE Family are: TRE16-1, with a single WAN link supporting a LAN segment on a router link TRE16-8, with a single WAN link supporting a remote Token Ring LAN of up to 80 workstations on a bridge link or a full LAN segment on a router link TRE16-8D, with dual WAN link supporting a remote Token Ring LAN of up to 80 workstations on each bridge link or a full LAN segment on each router link.

FEATURES

  • The TRE Family is part of the LAN RANger Series of Token Ring Remote Access Routers.
  • The TRE Family supports remote access routing and bridging for connecting remote PCs or LANs to a central LAN over a wide variety of WAN interfaces and services, including ISDN, Frame Relay and dial-up modems.
  • Routing and bridging are performed on a link-by-link basis. There are no bridging or routing limitations on the central LAN. However, additional bridges should not be connected to the remote LAN.
  • Transparent remote-to-remote forwarding enables direct data transfer between links whether the links are of bridge or router type.
  • IP can be routed over PPP, SLIP or CSLIP; IPX can be routed over PPP.
  • Bridge links are transparent to Layer 3 protocols, such as NetBIOS and DECNET.
  • Router links can operate opposite any PPP standard compliant device, including third party routers and software-based PPP dialers, as available in Windows 95.
  • The Single IP address translation feature allows a small or medium-sized office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router.
  • BOOTP/IPCP support allows allocation of dynamic IP addresses to remote users.
  • Multilink PPP support enables use of ISDN at 128 kbps.
  • Models of the TRE Family are:
    • TRE16-1, with a single WAN link supporting a LAN segment on a router link
    • TRE16-8, with a single WAN link supporting a remote Token Ring LAN of up to 80 workstations on a bridge link or a full LAN segment on a router link
    • TRE16-8D, with dual WAN link supporting a remote Token Ring LAN of up to 80 workstations on each bridge link or a full LAN segment on each router link.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number TRE16-1, TRE16-8
Product Name Single Link Token Ring Remote Access Router
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

Network Packet Broker - ORAMA X25N - Larch Networks
Specs
Network Equipment Other
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details