RAD Data Communications, Inc. 6-Channel Inverse Multiplexer IMX-6L

Description
FEATURES The IMX-6L inverse multiplexer splits a high speed data channel over two to six 64 kbps channels to support applications such as LAN internetworking and video conferencing. IMX-6L operates with permanent 64 kbps channels such as leased lines. It is intended for use where data transmission above 64 kbps is required, but higher speed lines are either not available or are prohibitively expensive. The inverse multiplexer operates by dividing the bandwidth among the 64 kbps channels. At the remote site, a second inverse multiplexer restores the original signal by combining and synchronizing the channels. During the initial handshaking process, both units measure the delay of each channel. This enables the two units to reconstruct the data after it has been spread across the separate channels to ensure that the data is delivered in the proper order. Operation is in compliance with the BONDING protocol specifications (Modes 1, 2 and 3) for multivendor interoperability. Mode 2 and 3 enable auto-recovery from link failure. IMX-6L offers a large choice of interfaces for the network and data ports: - V.24/RS-232 (network ports only) - V.35 - V.36/RS-449 - RS-530 - RS-530A - X.21 - G.703 codirectional (network ports only) The differential delay of 512 msec can support two satellite hops. Command driven software offers complete control of configuration, diagnostics, alarms, etc. SNMP over SLIP support is available for most monitoring and configuration functions. IMX-6L can be ordered with two, four or six 64 kbps channels. IMX-6L is a compact 1U high stand-alone unit. It can be mounted in a 19" rack using the optional rack-mount hardware (RM-7/NEW).
Description
FEATURES The IMX-6L inverse multiplexer splits a high speed data channel over two to six 64 kbps channels to support applications such as LAN internetworking and video conferencing. IMX-6L operates with permanent 64 kbps channels such as leased lines. It is intended for use where data transmission above 64 kbps is required, but higher speed lines are either not available or are prohibitively expensive. The inverse multiplexer operates by dividing the bandwidth among the 64 kbps channels. At the remote site, a second inverse multiplexer restores the original signal by combining and synchronizing the channels. During the initial handshaking process, both units measure the delay of each channel. This enables the two units to reconstruct the data after it has been spread across the separate channels to ensure that the data is delivered in the proper order. Operation is in compliance with the BONDING protocol specifications (Modes 1, 2 and 3) for multivendor interoperability. Mode 2 and 3 enable auto-recovery from link failure. IMX-6L offers a large choice of interfaces for the network and data ports: - V.24/RS-232 (network ports only) - V.35 - V.36/RS-449 - RS-530 - RS-530A - X.21 - G.703 codirectional (network ports only) The differential delay of 512 msec can support two satellite hops. Command driven software offers complete control of configuration, diagnostics, alarms, etc. SNMP over SLIP support is available for most monitoring and configuration functions. IMX-6L can be ordered with two, four or six 64 kbps channels. IMX-6L is a compact 1U high stand-alone unit. It can be mounted in a 19" rack using the optional rack-mount hardware (RM-7/NEW).

Suppliers

Company
Product
Description
Supplier Links
6-Channel Inverse Multiplexer - IMX-6L - Data Connect Enterprise, Inc.
Olney, MD, USA
6-Channel Inverse Multiplexer
IMX-6L
6-Channel Inverse Multiplexer IMX-6L
FEATURES The IMX-6L inverse multiplexer splits a high speed data channel over two to six 64 kbps channels to support applications such as LAN internetworking and video conferencing. IMX-6L operates with permanent 64 kbps channels such as leased lines. It is intended for use where data transmission above 64 kbps is required, but higher speed lines are either not available or are prohibitively expensive. The inverse multiplexer operates by dividing the bandwidth among the 64 kbps channels. At the remote site, a second inverse multiplexer restores the original signal by combining and synchronizing the channels. During the initial handshaking process, both units measure the delay of each channel. This enables the two units to reconstruct the data after it has been spread across the separate channels to ensure that the data is delivered in the proper order. Operation is in compliance with the BONDING protocol specifications (Modes 1, 2 and 3) for multivendor interoperability. Mode 2 and 3 enable auto-recovery from link failure. IMX-6L offers a large choice of interfaces for the network and data ports: - V.24/RS-232 (network ports only) - V.35 - V.36/RS-449 - RS-530 - RS-530A - X.21 - G.703 codirectional (network ports only) The differential delay of 512 msec can support two satellite hops. Command driven software offers complete control of configuration, diagnostics, alarms, etc. SNMP over SLIP support is available for most monitoring and configuration functions. IMX-6L can be ordered with two, four or six 64 kbps channels. IMX-6L is a compact 1U high stand-alone unit. It can be mounted in a 19" rack using the optional rack-mount hardware (RM-7/NEW).

FEATURES

  • The IMX-6L inverse multiplexer splits a high speed data channel over two to six 64 kbps channels to support applications such as LAN internetworking and video conferencing.
  • IMX-6L operates with permanent 64 kbps channels such as leased lines. It is intended for use where data transmission above 64 kbps is required, but higher speed lines are either not available or are prohibitively expensive.
  • The inverse multiplexer operates by dividing the bandwidth among the 64 kbps channels. At the remote site, a second inverse multiplexer restores the original signal by combining and synchronizing the channels.
  • During the initial handshaking process, both units measure the delay of each channel. This enables the two units to reconstruct the data after it has been spread across the separate channels to ensure that the data is delivered in the proper order.
  • Operation is in compliance with the BONDING protocol specifications (Modes 1, 2 and 3) for multivendor interoperability. Mode 2 and 3 enable auto-recovery from link failure.
  • IMX-6L offers a large choice of interfaces for the network and data ports:
    - V.24/RS-232 (network ports only)
    - V.35
    - V.36/RS-449
    - RS-530
    - RS-530A
    - X.21
    - G.703 codirectional (network ports only)
  • The differential delay of 512 msec can support two satellite hops.
  • Command driven software offers complete control of configuration, diagnostics, alarms, etc.
  • SNMP over SLIP support is available for most monitoring and configuration functions.
  • IMX-6L can be ordered with two, four or six 64 kbps channels.
  • IMX-6L is a compact 1U high stand-alone unit. It can be mounted in a 19" rack using the optional rack-mount hardware (RM-7/NEW).
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number IMX-6L
Product Name 6-Channel Inverse Multiplexer
Network Equipment Multiplexer
Area Network Type LAN Capable
Form Factor Rack Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - EKI-2706G-1GFP-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 6 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details