Data Connect Enterprise, Inc. Datasheets for Power over Ethernet (PoE) Injectors
Power over Ethernet (PoE) injectors supply or inject DC power through network cables to power network devices. They are sometimes called midspans or midspan hubs.
Power over Ethernet (PoE) Injectors: Learn more
| Product Name | Notes |
|---|---|
| Patton EPG's Model 570 and 580 twisted pair surge protectors are EIA/TIA TSB-40A Category-5 certified, and operate at speeds up to 100 Mhz. And with specs like N.E.X.T. of -43... | |
| The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up... | |
| The Data Connect 48V-POEI is an 802.3af Power over Ethernet POE Injector works with any and all access points that are also 802.3 POE compliant. The Data Connect 48V-POEI is... | |
| The DCE 48V-POEI-GB is an IEEE 802.3af Power over Ethernet Injector which provides DC 48V over Ethernet cables. The DCE 48V-POEI-GB IEEE 802.3af Power over Ethernet Injector inserts DC Voltage... |