Data Connect Enterprise, Inc. Datasheets for Serial Adapters
Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports.
Serial Adapters: Learn more
| Product Name | Notes |
|---|---|
| Data Terminals don't want to talk to each other! Neither do Personal Computers or serial printers! They will only talk to modems (DCEs), not to each other (DTEs). But these... | |
| The Model 3002 TCB interconnects two modems located in proximity of each other. Data is buffered and re-clocked to ensure its integrity when the modems are clocked independent of each... | |
| Automatically connects two RS-232 devices. Comes with 3 foot ribbon cables (DB-25 M and F connectors on each end) | |
| Matches All Async, RS-232 Data, Handshake and Control Lines Interface Powered (no AC or Batteries) Data Rates from 50 to 19,200 bps Transparent to Protocol, Word Length, etc. |