Data Connect Enterprise, Inc. Ethernet Extender CopperLink™ Model 2157R

Description
The Patton Model 2157R simplifies network extension by utilizing pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connecting Ethernet devices together. With a pair of 2157R’s or combined with a 2157, a user can extend their network connections up to 32,000 ft (10 km). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most important, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2157R was designed to operate in a rugged environment, with temperature ranges from -40 to 85°C, and the option for conformal coating protecting the device from condensing humidity. The 2157R’s aluminum case design allows for users to conveniently mount them either on a wall or DIN rail (with optional DIN rail kit).
Description
The Patton Model 2157R simplifies network extension by utilizing pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connecting Ethernet devices together. With a pair of 2157R’s or combined with a 2157, a user can extend their network connections up to 32,000 ft (10 km). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most important, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2157R was designed to operate in a rugged environment, with temperature ranges from -40 to 85°C, and the option for conformal coating protecting the device from condensing humidity. The 2157R’s aluminum case design allows for users to conveniently mount them either on a wall or DIN rail (with optional DIN rail kit).

Suppliers

Company
Product
Description
Supplier Links
Ethernet Extender CopperLink™ Model 2157R
The Patton Model 2157R simplifies network extension by utilizing pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connecting Ethernet devices together. With a pair of 2157R’s or combined with a 2157, a user can extend their network connections up to 32,000 ft (10 km). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most important, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2157R was designed to operate in a rugged environment, with temperature ranges from -40 to 85°C, and the option for conformal coating protecting the device from condensing humidity. The 2157R’s aluminum case design allows for users to conveniently mount them either on a wall or DIN rail (with optional DIN rail kit).

The Patton Model 2157R simplifies network extension by utilizing pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connecting Ethernet devices together. With a pair of 2157R’s or combined with a 2157, a user can extend their network connections up to 32,000 ft (10 km). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most important, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations.
The 2157R was designed to operate in a rugged environment, with temperature ranges from -40 to 85°C, and the option for conformal coating protecting the device from condensing humidity. The 2157R’s aluminum case design allows for users to conveniently mount them either on a wall or DIN rail (with optional DIN rail kit).

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number CopperLink™ Model 2157R
Product Name Ethernet Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

9505-24GP4XS - 9505-24GP4XS - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details