GarrettCom, Inc. Repeater 200X

Description
Features • Extends network distances beyond standard limits while maintaining network performance • Supports all standard Ethernet media types, with repeater units for both mixed-media and homogenous segments • Ensures data integrity through comprehensive signal quality maintenance, including automatic partitioning and reconnection • Complies with Ethernet V1.0/2.0 standards; IEEE 802.3 with full repeater functionality • Durable metal enclosure, internal auto-ranging power supply. Description Magnum 200X Two-Port Repeaters easily and cost-effectively expand Ethernet networks when Ethernet media distance limits are not sufficient or when different media types need to be connected in a single link. The Magnum repeater models support all standard Ethernet media types (BNC, AUI, twisted pair, and fiber optic) to allow users to extend network distances. When media type preferences change or when networks lengthen with system growth, the ability to convert media types while ensuring standard signals on both network segments saves time and money. The Magnum 200X series also support all media type combinations. The full-featured modular media connectors for Magnum 200X repeaters offer media-specific features for application convenience. The BNC module’s internal termination switch eliminates the need for a tee connector. The AUI module’s slide-lock ensures secure cable connections. The twisted pair module has a shielded port connector and is switchable between a user segment and an up-link segment without special crossover cables. The fiber module supports both the 2.0 Km 10BASE-FL specifications. All modules have diagnostic / status LEDs next to the port connectors. The Magnum 200X units have an internal auto-ranging power supply. Optional brackets for rack mounting are available. The Magnum Two-Port Repeaters and all other Magnum products are designed and manufactured in the USA and are backed by a three year warranty.
Description
Features • Extends network distances beyond standard limits while maintaining network performance • Supports all standard Ethernet media types, with repeater units for both mixed-media and homogenous segments • Ensures data integrity through comprehensive signal quality maintenance, including automatic partitioning and reconnection • Complies with Ethernet V1.0/2.0 standards; IEEE 802.3 with full repeater functionality • Durable metal enclosure, internal auto-ranging power supply. Description Magnum 200X Two-Port Repeaters easily and cost-effectively expand Ethernet networks when Ethernet media distance limits are not sufficient or when different media types need to be connected in a single link. The Magnum repeater models support all standard Ethernet media types (BNC, AUI, twisted pair, and fiber optic) to allow users to extend network distances. When media type preferences change or when networks lengthen with system growth, the ability to convert media types while ensuring standard signals on both network segments saves time and money. The Magnum 200X series also support all media type combinations. The full-featured modular media connectors for Magnum 200X repeaters offer media-specific features for application convenience. The BNC module’s internal termination switch eliminates the need for a tee connector. The AUI module’s slide-lock ensures secure cable connections. The twisted pair module has a shielded port connector and is switchable between a user segment and an up-link segment without special crossover cables. The fiber module supports both the 2.0 Km 10BASE-FL specifications. All modules have diagnostic / status LEDs next to the port connectors. The Magnum 200X units have an internal auto-ranging power supply. Optional brackets for rack mounting are available. The Magnum Two-Port Repeaters and all other Magnum products are designed and manufactured in the USA and are backed by a three year warranty.

Suppliers

Company
Product
Description
Supplier Links
Repeater 200X
Features • Extends network distances beyond standard limits while maintaining network performance • Supports all standard Ethernet media types, with repeater units for both mixed-media and homogenous segments • Ensures data integrity through comprehensive signal quality maintenance, including automatic partitioning and reconnection • Complies with Ethernet V1.0/2.0 standards; IEEE 802.3 with full repeater functionality • Durable metal enclosure, internal auto-ranging power supply. Description Magnum 200X Two-Port Repeaters easily and cost-effectively expand Ethernet networks when Ethernet media distance limits are not sufficient or when different media types need to be connected in a single link. The Magnum repeater models support all standard Ethernet media types (BNC, AUI, twisted pair, and fiber optic) to allow users to extend network distances. When media type preferences change or when networks lengthen with system growth, the ability to convert media types while ensuring standard signals on both network segments saves time and money. The Magnum 200X series also support all media type combinations. The full-featured modular media connectors for Magnum 200X repeaters offer media-specific features for application convenience. The BNC module’s internal termination switch eliminates the need for a tee connector. The AUI module’s slide-lock ensures secure cable connections. The twisted pair module has a shielded port connector and is switchable between a user segment and an up-link segment without special crossover cables. The fiber module supports both the 2.0 Km 10BASE-FL specifications. All modules have diagnostic / status LEDs next to the port connectors. The Magnum 200X units have an internal auto-ranging power supply. Optional brackets for rack mounting are available. The Magnum Two-Port Repeaters and all other Magnum products are designed and manufactured in the USA and are backed by a three year warranty.

Features

• Extends network distances beyond standard limits while maintaining network performance
• Supports all standard Ethernet media types, with repeater units for both mixed-media and homogenous segments
• Ensures data integrity through comprehensive signal quality maintenance, including automatic partitioning and reconnection
• Complies with Ethernet V1.0/2.0 standards; IEEE 802.3 with full repeater functionality
• Durable metal enclosure, internal auto-ranging power supply.

Description

Magnum 200X Two-Port Repeaters easily and cost-effectively expand Ethernet networks when Ethernet media distance limits are not sufficient or when different media types need to be connected in a single link. The Magnum repeater models support all standard Ethernet media types (BNC, AUI, twisted pair, and fiber optic) to allow users to extend network distances. When media type preferences change or when networks lengthen with system growth, the ability to convert media types while ensuring standard signals on both network segments saves time and money. The Magnum 200X series also support all media type combinations. The full-featured modular media connectors for Magnum 200X repeaters offer media-specific features for application convenience. The BNC module’s internal termination switch eliminates the need for a tee connector. The AUI module’s slide-lock ensures secure cable connections. The twisted pair module has a shielded port connector and is switchable between a user segment and an up-link segment without special crossover cables. The fiber module supports both the 2.0 Km 10BASE-FL specifications. All modules have diagnostic / status LEDs next to the port connectors. The Magnum 200X units have an internal auto-ranging power supply. Optional brackets for rack mounting are available. The Magnum Two-Port Repeaters and all other Magnum products are designed and manufactured in the USA and are backed by a three year warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 200X
Product Name Repeater
Network Equipment Repeater
Area Network Type LAN Capable
Form Factor Rack Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Modems - 2024072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Modem
Modem Technology 3G, 4G, 2G
View Details