Data Connect Enterprise, Inc. Datasheets for Network Hubs
Network hubs provide a central location for attaching wires to workstations. Often, these hardware devices include a network switch that controls how and where data is forwarded.
Network Hubs: Learn more
| Product Name | Notes |
|---|---|
| Features 48-Port ADSL / ADSL2 / ADSL2+ Subscriber Interface with Built-in POTS Splitter DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps 2 x 100Base-T or 2... | |
| Features Interface 24-Port RJ45 STP 12-Port “Data input” 12-Port “POE (Data + Power) output” 1 10/100Base-TX Management Port with Auto MDI / MDI-X features POE Complies with IEEE 802.3af Power... | |
| Features 24-Port ADSL/ADSL2/ADSL2+ subscriber interface with built-in POTS splitter DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps 1000Base-T uplink interface Web GUI based management Local RS-232... | |
| Features • DS80F units provide six 10/ 100 dual-speed RJ-45 ports for users, one 10/100 switched RJ-45 port for servers or for users, and one switched 100Mb Fiber FDX ”backbone” | |
| Features • Expands the number of 10Mb RJ-45 ports in a multi-system office • Acts as a miniature fullfunction Ethernet hub with four to nine 10BASET ports, one of which... | |
| Features • Plug-and-play installation, easily expandable, for small office and lab networks that need to grow • Stackable up to five units high. Eight RJ-45 ports at 10Mb per unit... | |
| Features • 24-port and 12-port stackable 10BASE-T hubs with low cost of ownership and high port density • Optional SNMP agent as separate box unit or embedded board module • | |
| Features • 24-port, 16-port, and 8- port 10BASE-T hubs with low cost of ownership and high port density • Low cost, flexible “plug and play” Ethernet connectivity solution for workgroups... | |
| Features • 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports • Fully contained within a 2070 chassis, draws power... | |
| Features • DS80F units provide six 10/ 100 dual-speed RJ-45 ports for users, one 10/100 switched RJ-45 port for servers or for users, and one switched 100Mb Fiber FDX ”backbone” | |
| Features • Dual speed 10/ 100Mb, 12 port Ethernet Hub-on-acard • Occupies a rear I/O slot, eliminating the need for a hub in a separate box • 6U cPCI form... | |
| Features • Provides eight RJ-45 ports per stackable hub, each port speed-sensing for 100 or 10Mb • Combines both 100Mb and 10Mb port speeds with stackability for expansion and flexibility... | |
| Features • Provides sixteen RJ-45 ports per hub, each port speed-sensing for 100Mb or 10Mb • Combines both 100Mb and 10Mb port speeds with stackability for expansion, for flexibility in... |