RAD Data Communications, Inc. Sync/Async Short Range Modem SRM-8V

Description
FEATURES The SRM-8V, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to computers over unconditioned 4-wire lines. SRM-8V operates at data rates up to 38.4 kbps, and at distances up to 19 km (11.7 miles), depending on wire gauge and data rate (see Table 1). SRM-8V performs diagnostic loops in compliance with the ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop (V.54 Loop 2). These loops are activated by either a 3-position switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). A TEST LED lights when any of the diagnostic loops are ON. Asynchronous transmission is provided by internal conversion from Sync to Async, in compliance with the ITU V.22 bis standard. Different Async formats are switch-selectable. In Synchronous mode, transmit timing can be provided by three alternative sources: Internal oscillator External clock Loopback clock derived from the receive signal. The modem's carrier can be strapped for either continuous operation (point-to-point application) or switched operation, controlled by the RTS signal (multipoint application, or passing control signals end-to-end). DTE/DCE switch enables direct connection to DTE or DCE equipment, eliminating the necessity for a cross cable. Note: When SW2 is set to DTE, the ANA switch (SW7-2) should be strapped to DIS. The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally, SRM-8V is coupled to the line through isolation transformers which protect against AC or DC overvoltages. SRM-8V can operate without a power supply, by using ultra-low power from the standard V.24/RS-232 data and control signals. When the DTE cannot provide the power required, SRM-8V's power consumption can be significantly reduced by disabling the LEDs (strap-selectable). The line interface consists of two independent connectors: one is a 5-screw terminal block, the other is a selectable RJ-12 or RJ-45 connector (see Ordering). Five LED indicators are available to facilitate diagnostics: Test, Data Carrier Detect, Transmit Data, Request to Send, and Receive Data.
Description
FEATURES The SRM-8V, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to computers over unconditioned 4-wire lines. SRM-8V operates at data rates up to 38.4 kbps, and at distances up to 19 km (11.7 miles), depending on wire gauge and data rate (see Table 1). SRM-8V performs diagnostic loops in compliance with the ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop (V.54 Loop 2). These loops are activated by either a 3-position switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). A TEST LED lights when any of the diagnostic loops are ON. Asynchronous transmission is provided by internal conversion from Sync to Async, in compliance with the ITU V.22 bis standard. Different Async formats are switch-selectable. In Synchronous mode, transmit timing can be provided by three alternative sources: Internal oscillator External clock Loopback clock derived from the receive signal. The modem's carrier can be strapped for either continuous operation (point-to-point application) or switched operation, controlled by the RTS signal (multipoint application, or passing control signals end-to-end). DTE/DCE switch enables direct connection to DTE or DCE equipment, eliminating the necessity for a cross cable. Note: When SW2 is set to DTE, the ANA switch (SW7-2) should be strapped to DIS. The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally, SRM-8V is coupled to the line through isolation transformers which protect against AC or DC overvoltages. SRM-8V can operate without a power supply, by using ultra-low power from the standard V.24/RS-232 data and control signals. When the DTE cannot provide the power required, SRM-8V's power consumption can be significantly reduced by disabling the LEDs (strap-selectable). The line interface consists of two independent connectors: one is a 5-screw terminal block, the other is a selectable RJ-12 or RJ-45 connector (see Ordering). Five LED indicators are available to facilitate diagnostics: Test, Data Carrier Detect, Transmit Data, Request to Send, and Receive Data.

Suppliers

Company
Product
Description
Supplier Links
Sync/Async Short Range Modem - SRM-8V - Data Connect Enterprise, Inc.
Olney, MD, USA
Sync/Async Short Range Modem
SRM-8V
Sync/Async Short Range Modem SRM-8V
FEATURES The SRM-8V, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to computers over unconditioned 4-wire lines. SRM-8V operates at data rates up to 38.4 kbps, and at distances up to 19 km (11.7 miles), depending on wire gauge and data rate (see Table 1). SRM-8V performs diagnostic loops in compliance with the ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop (V.54 Loop 2). These loops are activated by either a 3-position switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). A TEST LED lights when any of the diagnostic loops are ON. Asynchronous transmission is provided by internal conversion from Sync to Async, in compliance with the ITU V.22 bis standard. Different Async formats are switch-selectable. In Synchronous mode, transmit timing can be provided by three alternative sources: Internal oscillator External clock Loopback clock derived from the receive signal. The modem's carrier can be strapped for either continuous operation (point-to-point application) or switched operation, controlled by the RTS signal (multipoint application, or passing control signals end-to-end). DTE/DCE switch enables direct connection to DTE or DCE equipment, eliminating the necessity for a cross cable. Note: When SW2 is set to DTE, the ANA switch (SW7-2) should be strapped to DIS. The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally, SRM-8V is coupled to the line through isolation transformers which protect against AC or DC overvoltages. SRM-8V can operate without a power supply, by using ultra-low power from the standard V.24/RS-232 data and control signals. When the DTE cannot provide the power required, SRM-8V's power consumption can be significantly reduced by disabling the LEDs (strap-selectable). The line interface consists of two independent connectors: one is a 5-screw terminal block, the other is a selectable RJ-12 or RJ-45 connector (see Ordering). Five LED indicators are available to facilitate diagnostics: Test, Data Carrier Detect, Transmit Data, Request to Send, and Receive Data.

FEATURES

  • The SRM-8V, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to computers over unconditioned 4-wire lines. SRM-8V operates at data rates up to 38.4 kbps, and at distances up to 19 km (11.7 miles), depending on wire gauge and data rate (see Table 1).
  • SRM-8V performs diagnostic loops in compliance with the ITU V.54 standard. Two V.54 loops are available:
    analog loop (V.54 Loop 3) and
    remote digital loop (V.54 Loop 2). These loops are activated by either a 3-position switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21).
    A TEST LED lights when any of the diagnostic loops are ON.
  • Asynchronous transmission is provided by internal conversion from Sync to Async, in compliance with the ITU V.22 bis standard. Different Async formats are switch-selectable.
  • In Synchronous mode, transmit timing can be provided by three alternative sources:
    • Internal oscillator
    • External clock
    • Loopback clock derived from the receive signal.
  • The modem's carrier can be strapped for either continuous operation (point-to-point application) or switched operation, controlled by the RTS signal (multipoint application, or passing control signals end-to-end).
  • DTE/DCE switch enables direct connection to DTE or DCE equipment, eliminating the necessity for a cross cable.
    Note: When SW2 is set to DTE, the ANA switch (SW7-2) should be strapped to DIS.
  • The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally, SRM-8V is coupled to the line through isolation transformers which protect against AC or DC overvoltages.
  • SRM-8V can operate without a power supply, by using ultra-low power from the standard V.24/RS-232 data and control signals. When the DTE cannot provide the power required, SRM-8V's power consumption can be significantly reduced by disabling the LEDs (strap-selectable).
  • The line interface consists of two independent connectors: one is a 5-screw terminal block, the other is a selectable RJ-12 or RJ-45 connector (see Ordering).
  • Five LED indicators are available to facilitate diagnostics: Test, Data Carrier Detect, Transmit Data, Request to Send, and Receive Data.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SRM-8V
Product Name Sync/Async Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details