Data Connect Enterprise, Inc. 6-PORT INDUSTRIAL SWITCH ANS206

Description
ANS206-FT 4 10/100 ports + 2 100 Base-FX fiber-ST ANS206-MM 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC ANS206-SM 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC ANS206-FT-M 4 10/100 ports + 2 100 Base-FX fiber-ST+Metal Casing ANS206-MM-M 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC+Metal Casing ANS206-SM-M 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC+Metal Casing The Data Connect ANS206-FT (ST Connector; Multi-mode) is a Unmanaged 4-Port Industrial 10/100 Base-T(X) with Dual 100 Base-FX Switch that secures data transmission by using fiber optic transmission to provide immunity from EMI/RFI interference. It is used Ethernet for transmitting a signal up to 2 Km(6,600 ft), and is the perfect solution for applications where transmission must be protected from electrical exposure, surges, lightning or chemical corrosion. The Data Connect ANS206-FT operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables. The Data Connect ANS206-FT can extend your LAN in a daisy chain configuration. Please refer to Hardware. The Ethernet supports 10/ 100M auto-negotiation feature and auto MDI /MDIX function. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 1.6 Gbps high performance memory bandwidth Frame buffer memory : 256 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses. Supports +10~+30Vdc voltage Supports operating temperatures from 0 ~ +70°C DIN rail mount for industrial usage
Description
ANS206-FT 4 10/100 ports + 2 100 Base-FX fiber-ST ANS206-MM 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC ANS206-SM 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC ANS206-FT-M 4 10/100 ports + 2 100 Base-FX fiber-ST+Metal Casing ANS206-MM-M 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC+Metal Casing ANS206-SM-M 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC+Metal Casing The Data Connect ANS206-FT (ST Connector; Multi-mode) is a Unmanaged 4-Port Industrial 10/100 Base-T(X) with Dual 100 Base-FX Switch that secures data transmission by using fiber optic transmission to provide immunity from EMI/RFI interference. It is used Ethernet for transmitting a signal up to 2 Km(6,600 ft), and is the perfect solution for applications where transmission must be protected from electrical exposure, surges, lightning or chemical corrosion. The Data Connect ANS206-FT operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables. The Data Connect ANS206-FT can extend your LAN in a daisy chain configuration. Please refer to Hardware. The Ethernet supports 10/ 100M auto-negotiation feature and auto MDI /MDIX function. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 1.6 Gbps high performance memory bandwidth Frame buffer memory : 256 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses. Supports +10~+30Vdc voltage Supports operating temperatures from 0 ~ +70°C DIN rail mount for industrial usage

Suppliers

Company
Product
Description
Supplier Links
6-PORT INDUSTRIAL SWITCH - ANS206 - Data Connect Enterprise, Inc.
Olney, MD, USA
6-PORT INDUSTRIAL SWITCH
ANS206
6-PORT INDUSTRIAL SWITCH ANS206
ANS206-FT 4 10/100 ports + 2 100 Base-FX fiber-ST ANS206-MM 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC ANS206-SM 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC ANS206-FT-M 4 10/100 ports + 2 100 Base-FX fiber-ST+Metal Casing ANS206-MM-M 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC+Metal Casing ANS206-SM-M 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC+Metal Casing The Data Connect ANS206-FT (ST Connector; Multi-mode) is a Unmanaged 4-Port Industrial 10/100 Base-T(X) with Dual 100 Base-FX Switch that secures data transmission by using fiber optic transmission to provide immunity from EMI/RFI interference. It is used Ethernet for transmitting a signal up to 2 Km(6,600 ft), and is the perfect solution for applications where transmission must be protected from electrical exposure, surges, lightning or chemical corrosion. The Data Connect ANS206-FT operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables. The Data Connect ANS206-FT can extend your LAN in a daisy chain configuration. Please refer to Hardware. The Ethernet supports 10/ 100M auto-negotiation feature and auto MDI /MDIX function. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 1.6 Gbps high performance memory bandwidth Frame buffer memory : 256 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses. Supports +10~+30Vdc voltage Supports operating temperatures from 0 ~ +70°C DIN rail mount for industrial usage

ANS206-FT 4 10/100 ports + 2 100 Base-FX fiber-ST ANS206-MM 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC ANS206-SM 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC ANS206-FT-M 4 10/100 ports + 2 100 Base-FX fiber-ST+Metal Casing ANS206-MM-M 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC+Metal Casing ANS206-SM-M 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC+Metal Casing

The Data Connect ANS206-FT (ST Connector; Multi-mode) is a Unmanaged 4-Port Industrial 10/100 Base-T(X) with Dual 100 Base-FX Switch that secures data transmission by using fiber optic transmission to provide immunity from EMI/RFI interference. It is used Ethernet for transmitting a signal up to 2 Km(6,600 ft), and is the perfect solution for applications where transmission must be protected from electrical exposure, surges, lightning or chemical corrosion.

The Data Connect ANS206-FT operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables.

The Data Connect ANS206-FT can extend your LAN in a daisy chain configuration. Please refer to Hardware.

The Ethernet supports 10/ 100M auto-negotiation feature and auto MDI /MDIX function.

  • Automatic MDI / MDI-X crossover for plug-and-play
  • Each port supports both 10/100 Mbps speed auto negotiation
  • Store-and-forward architecture
  • Full duplex IEEE 802.3x and half duplex backpressure flow control
  • 1.6 Gbps high performance memory bandwidth
  • Frame buffer memory : 256 Kbit
  • Integrated look-up engine with dedicated 1 K unicast MAC addresses.
  • Supports +10~+30Vdc voltage
  • Supports operating temperatures from 0 ~ +70°C
  • DIN rail mount for industrial usage
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number ANS206
Product Name 6-PORT INDUSTRIAL SWITCH
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 1853071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
View Details