RAD Data Communications, Inc. 16 Channel Statistical Multiplexer STM-16HS

Description
FEATURES Multiplex statistically 8, 16 or 24 async channels onto a single sync link Asynchronous channel data rates up to 19.2 kbps Composite link data rate up to 64 kbps Composite link interfaces: V.24/RS-232, V.35, X.21 and RS-530 Independent hard and soft flow control for each channel Control signal passed end-to-end, bi-directional Menu controlled configuration and diagnostics Downloading of system parameters Permanent storage for system parameters Password secured access The STM high speed statistical multiplexers, integrate up to 24 asynchronous channels onto a single synchronous link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps and has four selectable interfaces: V.24/RS-232 V.35 X.21 RS-530. Powerful error detection and automatic retransmission ensures error free performance. The STMs feature independent hard and soft flow control for each channel. End-to-end flow control can be initiated from DTE to DTE or from the STM channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications. Any sub-channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access prevents unauthorized alteration of the system configuration. The STMs feature permanent storage of the user-programmed system configuration, using non-volatile memory and downloading of the configuration parameters. Comprehensive diagnostic capabilities provide local and remote loopbacks on the sub-channels or on the composite channel, as well as testing of the modems between two STM units. The STMs are designed for desktop or 19" rack installation. Sub-channel connections are made via RJ-45 connectors located on the front panel. The STMs can be connected to RAD's APS and SPS packet switching products for expanding the number of async channels in PAD/FRAD applications
Description
FEATURES Multiplex statistically 8, 16 or 24 async channels onto a single sync link Asynchronous channel data rates up to 19.2 kbps Composite link data rate up to 64 kbps Composite link interfaces: V.24/RS-232, V.35, X.21 and RS-530 Independent hard and soft flow control for each channel Control signal passed end-to-end, bi-directional Menu controlled configuration and diagnostics Downloading of system parameters Permanent storage for system parameters Password secured access The STM high speed statistical multiplexers, integrate up to 24 asynchronous channels onto a single synchronous link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps and has four selectable interfaces: V.24/RS-232 V.35 X.21 RS-530. Powerful error detection and automatic retransmission ensures error free performance. The STMs feature independent hard and soft flow control for each channel. End-to-end flow control can be initiated from DTE to DTE or from the STM channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications. Any sub-channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access prevents unauthorized alteration of the system configuration. The STMs feature permanent storage of the user-programmed system configuration, using non-volatile memory and downloading of the configuration parameters. Comprehensive diagnostic capabilities provide local and remote loopbacks on the sub-channels or on the composite channel, as well as testing of the modems between two STM units. The STMs are designed for desktop or 19" rack installation. Sub-channel connections are made via RJ-45 connectors located on the front panel. The STMs can be connected to RAD's APS and SPS packet switching products for expanding the number of async channels in PAD/FRAD applications

Suppliers

Company
Product
Description
Supplier Links
16 Channel Statistical Multiplexer - STM-16HS - Data Connect Enterprise, Inc.
Olney, MD, USA
16 Channel Statistical Multiplexer
STM-16HS
16 Channel Statistical Multiplexer STM-16HS
FEATURES Multiplex statistically 8, 16 or 24 async channels onto a single sync link Asynchronous channel data rates up to 19.2 kbps Composite link data rate up to 64 kbps Composite link interfaces: V.24/RS-232, V.35, X.21 and RS-530 Independent hard and soft flow control for each channel Control signal passed end-to-end, bi-directional Menu controlled configuration and diagnostics Downloading of system parameters Permanent storage for system parameters Password secured access The STM high speed statistical multiplexers, integrate up to 24 asynchronous channels onto a single synchronous link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps and has four selectable interfaces: V.24/RS-232 V.35 X.21 RS-530. Powerful error detection and automatic retransmission ensures error free performance. The STMs feature independent hard and soft flow control for each channel. End-to-end flow control can be initiated from DTE to DTE or from the STM channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications. Any sub-channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access prevents unauthorized alteration of the system configuration. The STMs feature permanent storage of the user-programmed system configuration, using non-volatile memory and downloading of the configuration parameters. Comprehensive diagnostic capabilities provide local and remote loopbacks on the sub-channels or on the composite channel, as well as testing of the modems between two STM units. The STMs are designed for desktop or 19" rack installation. Sub-channel connections are made via RJ-45 connectors located on the front panel. The STMs can be connected to RAD's APS and SPS packet switching products for expanding the number of async channels in PAD/FRAD applications

FEATURES

  • Multiplex statistically 8, 16 or 24 async channels onto a single sync link
  • Asynchronous channel data rates up to 19.2 kbps
  • Composite link data rate up to 64 kbps
  • Composite link interfaces: V.24/RS-232, V.35, X.21 and RS-530
  • Independent hard and soft flow control for each channel
  • Control signal passed end-to-end, bi-directional
  • Menu controlled configuration and diagnostics
  • Downloading of system parameters
  • Permanent storage for system parameters
  • Password secured access
  • The STM high speed statistical multiplexers, integrate up to 24 asynchronous channels onto a single synchronous link. Three models are available:
    • STM - 8 with 8 asynchronous channels
    • STM - 16 with 16 asynchronous channels
    • STM - 24 with 24 asynchronous channels.
  • The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps and has four selectable interfaces:
    • V.24/RS-232
    • V.35
    • X.21
    • RS-530.
  • Powerful error detection and automatic retransmission ensures error free performance.
  • The STMs feature independent hard and soft flow control for each channel. End-to-end flow control can be initiated from DTE to DTE or from the STM channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications.
  • Any sub-channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access prevents unauthorized alteration of the system configuration.
  • The STMs feature permanent storage of the user-programmed system configuration, using non-volatile memory and downloading of the configuration parameters.
  • Comprehensive diagnostic capabilities provide local and remote loopbacks on the sub-channels or on the composite channel, as well as testing of the modems between two STM units.
  • The STMs are designed for desktop or 19" rack installation. Sub-channel connections are made via RJ-45 connectors located on the front panel.
  • The STMs can be connected to RAD's APS and SPS packet switching products for expanding the number of async channels in PAD/FRAD applications
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number STM-16HS
Product Name 16 Channel Statistical Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

4-Port Managed Switch - LN-2304G-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Industrial 2-port Modbus Gateway - EKI-1222CI-DE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details