RAD Data Communications, Inc. 48-Channel Local Fiber Optic Multiplexer FLM-3

Description
FEATURES FLM-3 is a Time Division Multiplexer, enabling up to 48 asynchronous terminals to be multiplexed onto a single cable, in point-to-point or ring-type applications. Each channel can be used for either a data signal or a control signal. FLM-3 contains a built-in modem which drives the high speed multiplexed data over a fiber optic cable up to a distance of 4 km (2.5 miles). Multiplexing is performed by sampling all subchannels at a rate much higher than the data rate of each subchannel, and then interleaving the samples into a frame. Then, FLM-3 transmits the frame onto the main channel. At the other end, the samples are recombined to form the original bits. The high sampling rate of FLM-3 enables transmission of async data and control signals with low distortion and without delay. FLM-3 has four 50-pin female connectors, located on the rear panel, each supporting 12 channels. Connection of individual units can be provided by using octopus-type cables. These cables split the cable which extends from the 50-pin connector, into 12 individual cables. Local and remote digital loopback capability, provided through front panel switches and LEDs, enables complete monitoring of the local and remote activities from either end of the system.
Description
FEATURES FLM-3 is a Time Division Multiplexer, enabling up to 48 asynchronous terminals to be multiplexed onto a single cable, in point-to-point or ring-type applications. Each channel can be used for either a data signal or a control signal. FLM-3 contains a built-in modem which drives the high speed multiplexed data over a fiber optic cable up to a distance of 4 km (2.5 miles). Multiplexing is performed by sampling all subchannels at a rate much higher than the data rate of each subchannel, and then interleaving the samples into a frame. Then, FLM-3 transmits the frame onto the main channel. At the other end, the samples are recombined to form the original bits. The high sampling rate of FLM-3 enables transmission of async data and control signals with low distortion and without delay. FLM-3 has four 50-pin female connectors, located on the rear panel, each supporting 12 channels. Connection of individual units can be provided by using octopus-type cables. These cables split the cable which extends from the 50-pin connector, into 12 individual cables. Local and remote digital loopback capability, provided through front panel switches and LEDs, enables complete monitoring of the local and remote activities from either end of the system.

Suppliers

Company
Product
Description
Supplier Links
48-Channel Local Fiber Optic Multiplexer - FLM-3 - Data Connect Enterprise, Inc.
Olney, MD, USA
48-Channel Local Fiber Optic Multiplexer
FLM-3
48-Channel Local Fiber Optic Multiplexer FLM-3
FEATURES FLM-3 is a Time Division Multiplexer, enabling up to 48 asynchronous terminals to be multiplexed onto a single cable, in point-to-point or ring-type applications. Each channel can be used for either a data signal or a control signal. FLM-3 contains a built-in modem which drives the high speed multiplexed data over a fiber optic cable up to a distance of 4 km (2.5 miles). Multiplexing is performed by sampling all subchannels at a rate much higher than the data rate of each subchannel, and then interleaving the samples into a frame. Then, FLM-3 transmits the frame onto the main channel. At the other end, the samples are recombined to form the original bits. The high sampling rate of FLM-3 enables transmission of async data and control signals with low distortion and without delay. FLM-3 has four 50-pin female connectors, located on the rear panel, each supporting 12 channels. Connection of individual units can be provided by using octopus-type cables. These cables split the cable which extends from the 50-pin connector, into 12 individual cables. Local and remote digital loopback capability, provided through front panel switches and LEDs, enables complete monitoring of the local and remote activities from either end of the system.

FEATURES

  • FLM-3 is a Time Division Multiplexer, enabling up to 48 asynchronous terminals to be multiplexed onto a single cable, in point-to-point or ring-type applications. Each channel can be used for either a data signal or a control signal. FLM-3 contains a built-in modem which drives the high speed multiplexed data over a fiber optic cable up to a distance of 4 km (2.5 miles).
  • Multiplexing is performed by sampling all subchannels at a rate much higher than the data rate of each subchannel, and then interleaving the samples into a frame. Then, FLM-3 transmits the frame onto the main channel. At the other end, the samples are recombined to form the original bits. The high sampling rate of FLM-3 enables transmission of async data and control signals with low distortion and without delay.
  • FLM-3 has four 50-pin female connectors, located on the rear panel, each supporting 12 channels. Connection of individual units can be provided by using octopus-type cables. These cables split the cable which extends from the 50-pin connector, into 12 individual cables.
  • Local and remote digital loopback capability, provided through front panel switches and LEDs, enables complete monitoring of the local and remote activities from either end of the system.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number FLM-3
Product Name 48-Channel Local Fiber Optic Multiplexer
Network Equipment Multiplexer
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
50155 Certified Managed Industrial PoE+ Switches - SEN-9648P-24V-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Mini Multidrop Bit-Driver® - 2139 - S.I. Tech, Inc.
Specs
Network Equipment Repeater; Transceiver; Other; Link
Area Network Type LAN Capable
Ports / Interfaces SMA, ST, SMA
View Details